Newport MKS Mirror Mount, PERFORMA-i, 1.0 in., 80 TPI, 2 Locking Allen-Keys P100-AI28

Description
The P100-Ai28 PERFORMA™-i Optical Mounts has been optimized for industrial OEM applications requiring precise angular adjustment, high stability, and set, lock, and forget capability. Two tamper-resistant hex head precision 80 TPI integral adjustment screws provide high-resolution ±4° angular motion. Extra-stiff springs enhance long-term stability and provide greater protection against vibrations. Our patented thread pitch lock securely locks the adjustment screw with just a simple counter-clockwise turn, without influencing the position of the front plate of the mount. The front plate is anodized per MIL-8625C, type III, providing an ultra-hard bearing surface for the adjustment screws. We've tested this mount to over 200,000 turns of the adjustment screw with no degradation in performance. That’s well over 20 years of typical use. This PERFORMA™-i Aperture Optical Mount is for 1 inch (25.4 mm) diameter optics. KD.75 and KD.37 knobs are available as an option for use with the hex head adjustment screws. Performa-i Industrial Mount Features A slim profile, less than an inch thick, to save space Newport's patented thread lock for better long-term stability Type-III, hard anodized surfaces for wear resistance of the ball-tipped adjusters Threaded Aperture Mounts for Thin Optic The threaded aperture versions are designed to hold thin optics and lenses with threaded retainers. P100-At28 and P100-At38 include not only a threaded retaining ring but also a protective Delrin spacer to prevent scratching the optic's coating or surface as it is secured. P50-At21 and P200-At28 feature a fully threaded design and include two retaining rings for holding the optic. They also allow for mounting of lens tubes or other optical components with matching threads. Vacuum pick-up tools and spanner wrench facilitate installation and removal of the optic. Locking Allen-Key Adjusters Performa-i Series industrial mounts feature Allen-key adjustments to save space and prevent unintended adjustment. A flexure lock is built into the mount body and exerts a tangential force on the screw to prevent rotation. Adjustment and locking actions are accomplished using a single tool from the same side of the mount.
Request a Quote
Description
The P100-Ai28 PERFORMA™-i Optical Mounts has been optimized for industrial OEM applications requiring precise angular adjustment, high stability, and set, lock, and forget capability. Two tamper-resistant hex head precision 80 TPI integral adjustment screws provide high-resolution ±4° angular motion. Extra-stiff springs enhance long-term stability and provide greater protection against vibrations. Our patented thread pitch lock securely locks the adjustment screw with just a simple counter-clockwise turn, without influencing the position of the front plate of the mount. The front plate is anodized per MIL-8625C, type III, providing an ultra-hard bearing surface for the adjustment screws. We've tested this mount to over 200,000 turns of the adjustment screw with no degradation in performance. That’s well over 20 years of typical use. This PERFORMA™-i Aperture Optical Mount is for 1 inch (25.4 mm) diameter optics. KD.75 and KD.37 knobs are available as an option for use with the hex head adjustment screws. Performa-i Industrial Mount Features A slim profile, less than an inch thick, to save space Newport's patented thread lock for better long-term stability Type-III, hard anodized surfaces for wear resistance of the ball-tipped adjusters Threaded Aperture Mounts for Thin Optic The threaded aperture versions are designed to hold thin optics and lenses with threaded retainers. P100-At28 and P100-At38 include not only a threaded retaining ring but also a protective Delrin spacer to prevent scratching the optic's coating or surface as it is secured. P50-At21 and P200-At28 feature a fully threaded design and include two retaining rings for holding the optic. They also allow for mounting of lens tubes or other optical components with matching threads. Vacuum pick-up tools and spanner wrench facilitate installation and removal of the optic. Locking Allen-Key Adjusters Performa-i Series industrial mounts feature Allen-key adjustments to save space and prevent unintended adjustment. A flexure lock is built into the mount body and exerts a tangential force on the screw to prevent rotation. Adjustment and locking actions are accomplished using a single tool from the same side of the mount.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Mirror Mount, PERFORMA-i, 1.0 in., 80 TPI, 2 Locking Allen-Keys - P100-AI28 - Newport MKS
Irvine, CA, United States
Mirror Mount, PERFORMA-i, 1.0 in., 80 TPI, 2 Locking Allen-Keys
P100-AI28
Mirror Mount, PERFORMA-i, 1.0 in., 80 TPI, 2 Locking Allen-Keys P100-AI28
The P100-Ai28 PERFORMA™-i Optical Mounts has been optimized for industrial OEM applications requiring precise angular adjustment, high stability, and set, lock, and forget capability. Two tamper-resistant hex head precision 80 TPI integral adjustment screws provide high-resolution ±4° angular motion. Extra-stiff springs enhance long-term stability and provide greater protection against vibrations. Our patented thread pitch lock securely locks the adjustment screw with just a simple counter-clockwise turn, without influencing the position of the front plate of the mount. The front plate is anodized per MIL-8625C, type III, providing an ultra-hard bearing surface for the adjustment screws. We've tested this mount to over 200,000 turns of the adjustment screw with no degradation in performance. That’s well over 20 years of typical use. This PERFORMA™-i Aperture Optical Mount is for 1 inch (25.4 mm) diameter optics. KD.75 and KD.37 knobs are available as an option for use with the hex head adjustment screws. Performa-i Industrial Mount Features A slim profile, less than an inch thick, to save space Newport's patented thread lock for better long-term stability Type-III, hard anodized surfaces for wear resistance of the ball-tipped adjusters Threaded Aperture Mounts for Thin Optic The threaded aperture versions are designed to hold thin optics and lenses with threaded retainers. P100-At28 and P100-At38 include not only a threaded retaining ring but also a protective Delrin spacer to prevent scratching the optic's coating or surface as it is secured. P50-At21 and P200-At28 feature a fully threaded design and include two retaining rings for holding the optic. They also allow for mounting of lens tubes or other optical components with matching threads. Vacuum pick-up tools and spanner wrench facilitate installation and removal of the optic. Locking Allen-Key Adjusters Performa-i Series industrial mounts feature Allen-key adjustments to save space and prevent unintended adjustment. A flexure lock is built into the mount body and exerts a tangential force on the screw to prevent rotation. Adjustment and locking actions are accomplished using a single tool from the same side of the mount.

The P100-Ai28 PERFORMA™-i Optical Mounts has been optimized for industrial OEM applications requiring precise angular adjustment, high stability, and set, lock, and forget capability. Two tamper-resistant hex head precision 80 TPI integral adjustment screws provide high-resolution ±4° angular motion. Extra-stiff springs enhance long-term stability and provide greater protection against vibrations. Our patented thread pitch lock securely locks the adjustment screw with just a simple counter-clockwise turn, without influencing the position of the front plate of the mount. The front plate is anodized per MIL-8625C, type III, providing an ultra-hard bearing surface for the adjustment screws. We've tested this mount to over 200,000 turns of the adjustment screw with no degradation in performance. That’s well over 20 years of typical use. This PERFORMA™-i Aperture Optical Mount is for 1 inch (25.4 mm) diameter optics. KD.75 and KD.37 knobs are available as an option for use with the hex head adjustment screws.

Performa-i Industrial Mount Features

  • A slim profile, less than an inch thick, to save space
  • Newport's patented thread lock for better long-term stability
  • Type-III, hard anodized surfaces for wear resistance of the ball-tipped adjusters

Threaded Aperture Mounts for Thin Optic

The threaded aperture versions are designed to hold thin optics and lenses with threaded retainers. P100-At28 and P100-At38 include not only a threaded retaining ring but also a protective Delrin spacer to prevent scratching the optic's coating or surface as it is secured. P50-At21 and P200-At28 feature a fully threaded design and include two retaining rings for holding the optic. They also allow for mounting of lens tubes or other optical components with matching threads. Vacuum pick-up tools and spanner wrench facilitate installation and removal of the optic.


Locking Allen-Key Adjusters

Performa-i Series industrial mounts feature Allen-key adjustments to save space and prevent unintended adjustment. A flexure lock is built into the mount body and exerts a tangential force on the screw to prevent rotation. Adjustment and locking actions are accomplished using a single tool from the same side of the mount.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number P100-AI28
Product Name Mirror Mount, PERFORMA-i, 1.0 in., 80 TPI, 2 Locking Allen-Keys
Mount Type Mirror Mount; Standard
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Lens Mount, 1.0 in. (25.4 mm) Diameter, 8-32 Thread, A-LINE - LH-1A - Newport MKS
Specs
Mount Type Lens Holder; Fixed Lens Mount
Adjustment Type Fixed
Clear Aperture 22.9 mm (0.9016 inch)
View Details
Mirror Mount, ULTIMA ® , Clear Edge, 0.5 in., (3) 100-TPI Allen-Keys - U50-A1 - Newport MKS
Specs
Mount Type Mirror Mount; Precision
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 12.7 mm (0.5000 inch)
View Details
Motorized Mirror Mount, Picomotor, Clear Edge, 2.0 in., 2-Axis, Left-handed - 8822-L - Newport MKS
Specs
Mount Type Mirror Mount; Motorized
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 50.8 mm (2 inch)
View Details
Fixed Lens Mount, 2.0 in. (50.8 mm), 8-32 Thread, A-LINE - LH-2A - Newport MKS
Specs
Mount Type Lens Holder; Fixed Lens Mount
Adjustment Type Fixed
Clear Aperture 47.5 mm (1.87 inch)
View Details