Newport MKS Microscope Objective Stage, Nanofocusing, 140 μm, Strain-gauge, XPS NPO140SG-D

Description
The NPO140SG-D Objective Nano-Focusing Objective Stage is a high-speed, piezoelectric-driven device that provides fast focusing and scanning over a 140 μm travel range. It is compatible with most microscopes and objective lenses. Typical applications include surface profilometry, high-resolution imaging, auto-focusing, scanning interferometry, and confocal microscopy. NPO stages feature highly reliable, multi-layer, low-voltage, piezoelectric transducer (PZT) stacks, which are optimized for high-duty cycle operations. Image shifts and tilt are minimized by an FEA-modeled and precision EDM-cut parallelogram, solid-state flexure that ensures perfectly straight motion. The sophisticated guide also provides the highest possible stiffness for superior focus stability, higher frequency auto-focusing, shorter settling times and faster scans. NPO stages are maintenance-free and are not subject to wear. This closed-loop version features a high resolution strain-gauge position sensor for highly accurate and repeatable motion. The position feedback compensates for actuator creep. For highest position stability and highest temperature-insensit ive performance, the sensors are assembled in a full Wheatstone bridge design. The closed-loop devices can be operated in open or closed-loop control. The NPO NanoFocusing stages mount between the turret and the microscope objective and add only 11.5 mm to the optical path length. All models can be used for standard and inverted microscopes. The standard thread size is W0.8 x 1/36 inch and is compatible with all Newport objective lenses. Use with XPS controller.
Request a Quote
Description
The NPO140SG-D Objective Nano-Focusing Objective Stage is a high-speed, piezoelectric-driven device that provides fast focusing and scanning over a 140 μm travel range. It is compatible with most microscopes and objective lenses. Typical applications include surface profilometry, high-resolution imaging, auto-focusing, scanning interferometry, and confocal microscopy. NPO stages feature highly reliable, multi-layer, low-voltage, piezoelectric transducer (PZT) stacks, which are optimized for high-duty cycle operations. Image shifts and tilt are minimized by an FEA-modeled and precision EDM-cut parallelogram, solid-state flexure that ensures perfectly straight motion. The sophisticated guide also provides the highest possible stiffness for superior focus stability, higher frequency auto-focusing, shorter settling times and faster scans. NPO stages are maintenance-free and are not subject to wear. This closed-loop version features a high resolution strain-gauge position sensor for highly accurate and repeatable motion. The position feedback compensates for actuator creep. For highest position stability and highest temperature-insensit ive performance, the sensors are assembled in a full Wheatstone bridge design. The closed-loop devices can be operated in open or closed-loop control. The NPO NanoFocusing stages mount between the turret and the microscope objective and add only 11.5 mm to the optical path length. All models can be used for standard and inverted microscopes. The standard thread size is W0.8 x 1/36 inch and is compatible with all Newport objective lenses. Use with XPS controller.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NPO140SG-D is a closed-loop nano-focusing objective stage with a 140 µm travel range, featuring integrated strain-gauge position feedback for high-resolution, repeatable motion and creep compensation. It uses a piezoelectric transducer stack with a precision parallelogram flexure to ensure straight-line motion and high axial stiffness, minimizing image tilt. The stage adds 11.5 mm to the optical path and mounts between the microscope turret and objective using a W0.8×1/36" thread. With a closed-loop resolution of 3 nm and typical repeatability of 30 nm, it supports dynamic applications with a resonant frequency of 370 Hz unloaded and 300 Hz with an 80 g load. The stage includes a 1.2 m cable with a Sub-D15 connector and is recommended for use with XPS controllers. Weight is 150 g, and maximum objective weight is 500 g. It is maintenance-free, non-wearing, and compatible with standard and inverted microscopes.

Datasheet Summary
Powered by GS/AI

The NPO140SG-D is a closed-loop nano-focusing objective stage with a 140 µm travel range, featuring integrated strain-gauge position feedback for high-resolution, repeatable motion and creep compensation. It uses a piezoelectric transducer stack with a precision parallelogram flexure to ensure straight-line motion and high axial stiffness, minimizing image tilt. The stage adds 11.5 mm to the optical path and mounts between the microscope turret and objective using a W0.8×1/36" thread. With a closed-loop resolution of 3 nm and typical repeatability of 30 nm, it supports dynamic applications with a resonant frequency of 370 Hz unloaded and 300 Hz with an 80 g load. The stage includes a 1.2 m cable with a Sub-D15 connector and is recommended for use with XPS controllers. Weight is 150 g, and maximum objective weight is 500 g. It is maintenance-free, non-wearing, and compatible with standard and inverted microscopes.

Suppliers

Company
Product
Description
Supplier Links
Microscope Objective Stage, Nanofocusing, 140 μm, Strain-gauge, XPS - NPO140SG-D - Newport MKS
Irvine, CA, United States
Microscope Objective Stage, Nanofocusing, 140 μm, Strain-gauge, XPS
NPO140SG-D
Microscope Objective Stage, Nanofocusing, 140 μm, Strain-gauge, XPS NPO140SG-D
The NPO140SG-D Objective Nano-Focusing Objective Stage is a high-speed, piezoelectric-driven device that provides fast focusing and scanning over a 140 μm travel range. It is compatible with most microscopes and objective lenses. Typical applications include surface profilometry, high-resolution imaging, auto-focusing, scanning interferometry, and confocal microscopy. NPO stages feature highly reliable, multi-layer, low-voltage, piezoelectric transducer (PZT) stacks, which are optimized for high-duty cycle operations. Image shifts and tilt are minimized by an FEA-modeled and precision EDM-cut parallelogram, solid-state flexure that ensures perfectly straight motion. The sophisticated guide also provides the highest possible stiffness for superior focus stability, higher frequency auto-focusing, shorter settling times and faster scans. NPO stages are maintenance-free and are not subject to wear. This closed-loop version features a high resolution strain-gauge position sensor for highly accurate and repeatable motion. The position feedback compensates for actuator creep. For highest position stability and highest temperature-insensit ive performance, the sensors are assembled in a full Wheatstone bridge design. The closed-loop devices can be operated in open or closed-loop control. The NPO NanoFocusing stages mount between the turret and the microscope objective and add only 11.5 mm to the optical path length. All models can be used for standard and inverted microscopes. The standard thread size is W0.8 x 1/36 inch and is compatible with all Newport objective lenses. Use with XPS controller.

The NPO140SG-D Objective Nano-Focusing Objective Stage is a high-speed, piezoelectric-driven device that provides fast focusing and scanning over a 140 μm travel range. It is compatible with most microscopes and objective lenses. Typical applications include surface profilometry, high-resolution imaging, auto-focusing, scanning interferometry, and confocal microscopy. NPO stages feature highly reliable, multi-layer, low-voltage, piezoelectric transducer (PZT) stacks, which are optimized for high-duty cycle operations. Image shifts and tilt are minimized by an FEA-modeled and precision EDM-cut parallelogram, solid-state flexure that ensures perfectly straight motion. The sophisticated guide also provides the highest possible stiffness for superior focus stability, higher frequency auto-focusing, shorter settling times and faster scans. NPO stages are maintenance-free and are not subject to wear. This closed-loop version features a high resolution strain-gauge position sensor for highly accurate and repeatable motion. The position feedback compensates for actuator creep. For highest position stability and highest temperature-insensitive performance, the sensors are assembled in a full Wheatstone bridge design. The closed-loop devices can be operated in open or closed-loop control. The NPO NanoFocusing stages mount between the turret and the microscope objective and add only 11.5 mm to the optical path length. All models can be used for standard and inverted microscopes. The standard thread size is W0.8 x 1/36 inch and is compatible with all Newport objective lenses.
Use with XPS controller.

Supplier's Site Datasheet

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number NPO140SG-D
Product Name Microscope Objective Stage, Nanofocusing, 140 μm, Strain-gauge, XPS
Mount Type Lens Holder; Objective Lens Mount
Unlock Full Specs
to access all available technical data

Similar Products

Focusing Lens Tube, 1 inch diameter lenses - LT10-F - Newport MKS
Specs
Mount Type Lens Holder; Lens Positioner
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details
V-Groove Lens Holder, 0.25 to 1.25 in. Diameter Lenses - VLH-1A - Newport MKS
Specs
Mount Type Lens Holder; Variable Size Lens Mount
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 6.3 to 31.8 mm (0.2480 to 1.25 inch)
View Details
Cylindrical Lens Adapter, 19.0 mm Lens, CYM-2R Mount - CYM-2R-A19.0 - Newport MKS
Specs
Mount Type Lens Holder; Cylindrical Lens Mount
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 19.05 mm (0.7500 inch)
Rectangular Width or Elliptical Minor Axis 50.8 mm (2 inch)
View Details
Mirror Mount Pack, Fixed, 25.4 mm Diameter, 8-32, A-LINE, Qty 10 - LH-1DB-PK - Newport MKS
Specs
Mount Type Lens Holder; Pack of Mounts
Clear Aperture 23.9 mm (0.9409 inch)
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details