Newport MKS Motorized Actuator, LTA-HL Integrated with CONEX-CC Controller CONEX-LTA-HL

Description
CONEX-LTA-HL is a high load motorized actuator integrated with a CONEX-CC controller and is recommended for heavy load applications with 25 mm travel. LTA actuators are designed to fit into existing manual stages, and other opto-mechanical components as direct replacement for manual micrometers. Features include a non-rotating tip to eliminate wear, and folded motors to minimize the footprint and unwanted cantilevered loads. The CONEX™ controller comes with a USB cable and a CONEX-PS-CB for daisy-chaining modules. Power supply to be ordered separately. For OEM applications, an optional retainer to secure the USB and power cables is available. LTA DC Servo Actuators These CONEX kits include either a high speed (LTA-HS) or high load (LTA-HL) DC servo linear actuator. LTA actuators include: Manual adjustment knob which permits quick positioning of the actuator when the motor is off. Visible scale that indicates coarse actuator position in both millimeters and inches. Limit switch that can be manually adjusted. Non-rotating tip that prevents wear and eliminates periodic motion variations when the actuator is moving. Complete Your Conex System is an essential need to supply power to your Conex devices and it is purchased separately. The supplied power can be shared by modules using the optional power chain cable; one cable is included in this kit and additional cables can be purchased separately. We also offer the base plate which is used to securely mount up to 6 CONEX-AGP motion controllers to save you space and bring you convenience. Out-of-the-box PC Control For out-of-the box control, the CONEX controller is preconfigured and delivered with the motion device. To start moving a sample or sensor, it simply requires plugging in the power supply, connecting the USB communication and starting the free motion GUI. The integrated USB interface, provides a fast ubiquitous communication protocol. For OEM's or security sensitive applications, RS-232 and RS-485 communications are embedded onto the CONEX controller. Simple Programming with Extensive Language Options Advanced application programming is simplified by using mnemonic ASCII commands. Newport provides a free GUI that allows the user to access and execute over 60 intuitive ASCII commands. A managed Microsoft .NET assembly (DLL) is provided for programming custom applications in C#, Labview, Matlab, Python and other .NET compatible languages. Scalable Architecture CONEX motion controllers can be connected via daisy chain to create multi-axis systems. For added convenience, the power can be shared with up to 5 CONEX-CC modules using the optional CONEX-PS-CB power chain cable. This allows for a convenient low cost multi-axis system.
Request a Quote Datasheet
Description
CONEX-LTA-HL is a high load motorized actuator integrated with a CONEX-CC controller and is recommended for heavy load applications with 25 mm travel. LTA actuators are designed to fit into existing manual stages, and other opto-mechanical components as direct replacement for manual micrometers. Features include a non-rotating tip to eliminate wear, and folded motors to minimize the footprint and unwanted cantilevered loads. The CONEX™ controller comes with a USB cable and a CONEX-PS-CB for daisy-chaining modules. Power supply to be ordered separately. For OEM applications, an optional retainer to secure the USB and power cables is available. LTA DC Servo Actuators These CONEX kits include either a high speed (LTA-HS) or high load (LTA-HL) DC servo linear actuator. LTA actuators include: Manual adjustment knob which permits quick positioning of the actuator when the motor is off. Visible scale that indicates coarse actuator position in both millimeters and inches. Limit switch that can be manually adjusted. Non-rotating tip that prevents wear and eliminates periodic motion variations when the actuator is moving. Complete Your Conex System is an essential need to supply power to your Conex devices and it is purchased separately. The supplied power can be shared by modules using the optional power chain cable; one cable is included in this kit and additional cables can be purchased separately. We also offer the base plate which is used to securely mount up to 6 CONEX-AGP motion controllers to save you space and bring you convenience. Out-of-the-box PC Control For out-of-the box control, the CONEX controller is preconfigured and delivered with the motion device. To start moving a sample or sensor, it simply requires plugging in the power supply, connecting the USB communication and starting the free motion GUI. The integrated USB interface, provides a fast ubiquitous communication protocol. For OEM's or security sensitive applications, RS-232 and RS-485 communications are embedded onto the CONEX controller. Simple Programming with Extensive Language Options Advanced application programming is simplified by using mnemonic ASCII commands. Newport provides a free GUI that allows the user to access and execute over 60 intuitive ASCII commands. A managed Microsoft .NET assembly (DLL) is provided for programming custom applications in C#, Labview, Matlab, Python and other .NET compatible languages. Scalable Architecture CONEX motion controllers can be connected via daisy chain to create multi-axis systems. For added convenience, the power can be shared with up to 5 CONEX-CC modules using the optional CONEX-PS-CB power chain cable. This allows for a convenient low cost multi-axis system.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motorized Actuator, LTA-HL Integrated with CONEX-CC Controller - CONEX-LTA-HL - Newport MKS
Irvine, CA, United States
Motorized Actuator, LTA-HL Integrated with CONEX-CC Controller
CONEX-LTA-HL
Motorized Actuator, LTA-HL Integrated with CONEX-CC Controller CONEX-LTA-HL
CONEX-LTA-HL is a high load motorized actuator integrated with a CONEX-CC controller and is recommended for heavy load applications with 25 mm travel. LTA actuators are designed to fit into existing manual stages, and other opto-mechanical components as direct replacement for manual micrometers. Features include a non-rotating tip to eliminate wear, and folded motors to minimize the footprint and unwanted cantilevered loads. The CONEX™ controller comes with a USB cable and a CONEX-PS-CB for daisy-chaining modules. Power supply to be ordered separately. For OEM applications, an optional retainer to secure the USB and power cables is available. LTA DC Servo Actuators These CONEX kits include either a high speed (LTA-HS) or high load (LTA-HL) DC servo linear actuator. LTA actuators include: Manual adjustment knob which permits quick positioning of the actuator when the motor is off. Visible scale that indicates coarse actuator position in both millimeters and inches. Limit switch that can be manually adjusted. Non-rotating tip that prevents wear and eliminates periodic motion variations when the actuator is moving. Complete Your Conex System is an essential need to supply power to your Conex devices and it is purchased separately. The supplied power can be shared by modules using the optional power chain cable; one cable is included in this kit and additional cables can be purchased separately. We also offer the base plate which is used to securely mount up to 6 CONEX-AGP motion controllers to save you space and bring you convenience. Out-of-the-box PC Control For out-of-the box control, the CONEX controller is preconfigured and delivered with the motion device. To start moving a sample or sensor, it simply requires plugging in the power supply, connecting the USB communication and starting the free motion GUI. The integrated USB interface, provides a fast ubiquitous communication protocol. For OEM's or security sensitive applications, RS-232 and RS-485 communications are embedded onto the CONEX controller. Simple Programming with Extensive Language Options Advanced application programming is simplified by using mnemonic ASCII commands. Newport provides a free GUI that allows the user to access and execute over 60 intuitive ASCII commands. A managed Microsoft .NET assembly (DLL) is provided for programming custom applications in C#, Labview, Matlab, Python and other .NET compatible languages. Scalable Architecture CONEX motion controllers can be connected via daisy chain to create multi-axis systems. For added convenience, the power can be shared with up to 5 CONEX-CC modules using the optional CONEX-PS-CB power chain cable. This allows for a convenient low cost multi-axis system.

CONEX-LTA-HL is a high load motorized actuator integrated with a CONEX-CC controller and is recommended for heavy load applications with 25 mm travel. LTA actuators are designed to fit into existing manual stages, and other opto-mechanical components as direct replacement for manual micrometers. Features include a non-rotating tip to eliminate wear, and folded motors to minimize the footprint and unwanted cantilevered loads.
The CONEX controller comes with a USB cable and a CONEX-PS-CB for daisy-chaining modules. Power supply to be ordered separately. For OEM applications, an optional retainer to secure the USB and power cables is available.

LTA DC Servo Actuators

These CONEX kits include either a high speed (LTA-HS) or high load (LTA-HL) DC servo linear actuator. LTA actuators include:

  • Manual adjustment knob which permits quick positioning of the actuator when the motor is off.
  • Visible scale that indicates coarse actuator position in both millimeters and inches.
  • Limit switch that can be manually adjusted.
  • Non-rotating tip that prevents wear and eliminates periodic motion variations when the actuator is moving.

Complete Your Conex System


is an essential need to supply power to your Conex devices and it is purchased separately. The supplied power can be shared by modules using the optional power chain cable; one cable is included in this kit and additional cables can be purchased separately.

We also offer the base plate which is used to securely mount up to 6 CONEX-AGP motion controllers to save you space and bring you convenience.


Out-of-the-box PC Control


For out-of-the box control, the CONEX controller is preconfigured and delivered with the motion device. To start moving a sample or sensor, it simply requires plugging in the power supply, connecting the USB communication and starting the free motion GUI. The integrated USB interface, provides a fast ubiquitous communication protocol. For OEM's or security sensitive applications, RS-232 and RS-485 communications are embedded onto the CONEX controller.


Simple Programming with Extensive Language Options


Advanced application programming is simplified by using mnemonic ASCII commands. Newport provides a free GUI that allows the user to access and execute over 60 intuitive ASCII commands. A managed Microsoft .NET assembly (DLL) is provided for programming custom applications in C#, Labview, Matlab, Python and other .NET compatible languages.


Scalable Architecture


CONEX motion controllers can be connected via daisy chain to create multi-axis systems. For added convenience, the power can be shared with up to 5 CONEX-CC modules using the optional CONEX-PS-CB power chain cable. This allows for a convenient low cost multi-axis system.

Supplier's Site Datasheet

Technical Specifications

  Newport MKS
Product Category Linear Slides and Linear Stages
Product Number CONEX-LTA-HL
Product Name Motorized Actuator, LTA-HL Integrated with CONEX-CC Controller
Stroke or X-Axis Travel 0.9843 inch (25 mm)
Unlock Full Specs
to access all available technical data

Similar Products

XZ Linear Stage, Gothic-Arch Bearings, 6.5 mm Travel, M4 Thread - 9061-XZ-M - Newport MKS
Specs
Axis Configuration X-Z Axes
Stroke or X-Axis Travel 0.2559 inch (6.5 mm)
View Details
XY Linear Stage, 12.7 mm Travel, M2.5, M4, M6, Vacuum - 9066-XY-R-V-M - Newport MKS
Specs
Axis Configuration X-Y Axes
Stroke or X-Axis Travel 0.5000 inch (12.7 mm)
Orientation Right-Handed
View Details
XYZ Linear Stage, Crossed-Roller, 12.7 mm, XY Pico, Z Micro, M4 and M6 - 9066-XYZ-PPN-M - Newport MKS
Specs
Axis Configuration X-Y-Z Axes
Stroke or X-Axis Travel 0.5000 inch (12.7 mm)
Rated Speed 7.87E-4 in/sec (0.0012 m/min)
View Details
Device Alignment Stage, Four-Axis, 3 mm Linear, 8° Angular, M4 and M6 - 9071-M - Newport MKS
Specs
Stroke or X-Axis Travel 0.1181 inch (3 mm)
Motor Type Hex-Key
View Details