Newport MKS Micrometer Adapter, Piezoelectric, 140 µm, Strain-gauge, XPS NPM140SG-D

Description
The NPM140SG-D Piezoelectric Micrometer Adapter provides nanometer positioning capability for manual products. This adapter mounts to the actuator seat on the stage and is mechanically compatible with all Newport stages and mounts with a 0.375 inch (9.5mm) diameter mounting flange. Coarse adjustment is done with the manual screw. The final and fine adjustment is accomplished by controlling the piezo voltage of the NPM140. The extraordinary long travel range of 140 μm is provided by a sophisticated wire-EDM flexure system, which also serves as a linear guide for the actuator tip. The NPM140SG can be operated in open or closed-loop mode. The resolution in open-loop mode is in the sub-nanometer range. The NPM140SG features a high resolution strain-gauge position sensor for highly accurate and repeatable closed-loop motion. Also, the position feedback compensates for piezo stack creep. For highest position stability and highest temperature-insensit ive performance, the sensor is assembled in a full Wheatstone bridge design. Since this micrometer adapter holds the manual screw 22 mm back from its normal position, micrometers or screws with longer than 22mm are recommended for use in order to utilize the full travel of the manual stage or mount. Comes with a Dsub25 connector with smart EEPROM. Use with XPS Motion Controller, XPS-DRVP1 Driver Module required.
Request a Quote
Description
The NPM140SG-D Piezoelectric Micrometer Adapter provides nanometer positioning capability for manual products. This adapter mounts to the actuator seat on the stage and is mechanically compatible with all Newport stages and mounts with a 0.375 inch (9.5mm) diameter mounting flange. Coarse adjustment is done with the manual screw. The final and fine adjustment is accomplished by controlling the piezo voltage of the NPM140. The extraordinary long travel range of 140 μm is provided by a sophisticated wire-EDM flexure system, which also serves as a linear guide for the actuator tip. The NPM140SG can be operated in open or closed-loop mode. The resolution in open-loop mode is in the sub-nanometer range. The NPM140SG features a high resolution strain-gauge position sensor for highly accurate and repeatable closed-loop motion. Also, the position feedback compensates for piezo stack creep. For highest position stability and highest temperature-insensit ive performance, the sensor is assembled in a full Wheatstone bridge design. Since this micrometer adapter holds the manual screw 22 mm back from its normal position, micrometers or screws with longer than 22mm are recommended for use in order to utilize the full travel of the manual stage or mount. Comes with a Dsub25 connector with smart EEPROM. Use with XPS Motion Controller, XPS-DRVP1 Driver Module required.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NPM140SG-D is a piezoelectric micrometer adapter with integrated strain-gauge position feedback for closed-loop operation, providing a closed-loop travel range of 90 µm and resolution of 1 nm. It offers a maximum axial load capacity of 100 N, an open-loop travel range of 140 µm, and a resonant frequency of 670 Hz. The adapter is mechanically compatible with Newport stages and mounts featuring a standard 0.375" (9.5 mm) mounting shank, and retains the manual actuator 22 mm back from its normal position, requiring actuators with extended travel. Weighing 125 g, it includes a 1.2 m cable with a Sub-D15 connector and is designed for use with XPS motion controllers. The strain-gauge sensor is configured in a full Wheatstone bridge for temperature-insensitive performance and creep compensation.

Datasheet Summary
Powered by GS/AI

The NPM140SG-D is a piezoelectric micrometer adapter with integrated strain-gauge position feedback for closed-loop operation, providing a closed-loop travel range of 90 µm and resolution of 1 nm. It offers a maximum axial load capacity of 100 N, an open-loop travel range of 140 µm, and a resonant frequency of 670 Hz. The adapter is mechanically compatible with Newport stages and mounts featuring a standard 0.375" (9.5 mm) mounting shank, and retains the manual actuator 22 mm back from its normal position, requiring actuators with extended travel. Weighing 125 g, it includes a 1.2 m cable with a Sub-D15 connector and is designed for use with XPS motion controllers. The strain-gauge sensor is configured in a full Wheatstone bridge for temperature-insensitive performance and creep compensation.

Suppliers

Company
Product
Description
Supplier Links
Micrometer Adapter, Piezoelectric, 140 µm, Strain-gauge, XPS - NPM140SG-D - Newport MKS
Irvine, CA, United States
Micrometer Adapter, Piezoelectric, 140 µm, Strain-gauge, XPS
NPM140SG-D
Micrometer Adapter, Piezoelectric, 140 µm, Strain-gauge, XPS NPM140SG-D
The NPM140SG-D Piezoelectric Micrometer Adapter provides nanometer positioning capability for manual products. This adapter mounts to the actuator seat on the stage and is mechanically compatible with all Newport stages and mounts with a 0.375 inch (9.5mm) diameter mounting flange. Coarse adjustment is done with the manual screw. The final and fine adjustment is accomplished by controlling the piezo voltage of the NPM140. The extraordinary long travel range of 140 μm is provided by a sophisticated wire-EDM flexure system, which also serves as a linear guide for the actuator tip. The NPM140SG can be operated in open or closed-loop mode. The resolution in open-loop mode is in the sub-nanometer range. The NPM140SG features a high resolution strain-gauge position sensor for highly accurate and repeatable closed-loop motion. Also, the position feedback compensates for piezo stack creep. For highest position stability and highest temperature-insensit ive performance, the sensor is assembled in a full Wheatstone bridge design. Since this micrometer adapter holds the manual screw 22 mm back from its normal position, micrometers or screws with longer than 22mm are recommended for use in order to utilize the full travel of the manual stage or mount. Comes with a Dsub25 connector with smart EEPROM. Use with XPS Motion Controller, XPS-DRVP1 Driver Module required.

The NPM140SG-D Piezoelectric Micrometer Adapter provides nanometer positioning capability for manual products. This adapter mounts to the actuator seat on the stage and is mechanically compatible with all Newport stages and mounts with a 0.375 inch (9.5mm) diameter mounting flange. Coarse adjustment is done with the manual screw. The final and fine adjustment is accomplished by controlling the piezo voltage of the NPM140. The extraordinary long travel range of 140 μm is provided by a sophisticated wire-EDM flexure system, which also serves as a linear guide for the actuator tip. The NPM140SG can be operated in open or closed-loop mode. The resolution in open-loop mode is in the sub-nanometer range. The NPM140SG features a high resolution strain-gauge position sensor for highly accurate and repeatable closed-loop motion. Also, the position feedback compensates for piezo stack creep. For highest position stability and highest temperature-insensitive performance, the sensor is assembled in a full Wheatstone bridge design. Since this micrometer adapter holds the manual screw 22 mm back from its normal position, micrometers or screws with longer than 22mm are recommended for use in order to utilize the full travel of the manual stage or mount.
Comes with a Dsub25 connector with smart EEPROM. Use with XPS Motion Controller, XPS-DRVP1 Driver Module required.

Supplier's Site Datasheet

Technical Specifications

  Newport MKS
Product Category Linear Actuators
Product Number NPM140SG-D
Product Name Micrometer Adapter, Piezoelectric, 140 µm, Strain-gauge, XPS
Stroke or X-Axis Travel 0.0055 inch (0.1400 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Piezo Stack Actuator, 0.05 mm Travel Range, Open-loop - NPA50 - Newport MKS
Specs
Stroke or X-Axis Travel 0.0020 inch (0.0500 mm)
View Details
Motorized Actuator, Compact, 25 mm Travel, Stepper Motor - TRB25PP - Newport MKS
Specs
Stroke or X-Axis Travel 0.9843 inch (25 mm)
Rated Speed 0.0118 in/sec (0.0180 m/min)
View Details
Motorized Actuator, Miniature, 12 mm Travel, DC Servo motor - TRA12CC - Newport MKS
Specs
Stroke or X-Axis Travel 0.4724 inch (12 mm)
Rated Speed 0.0157 in/sec (0.0240 m/min)
View Details
Piezo Stack Actuator, Vacuum, 0.05 mm Travel Range, Strain-gauge - NPA50SGV6 - Newport MKS
Specs
Stroke or X-Axis Travel 0.0020 inch (0.0500 mm)
View Details