Newport MKS Motorized Actuator, High Load, 25 mm Travel, Vacuum Compatible LTAHLPPV6

Description
The Vacuum compatible High load LTAHLPPV6 actuator with 25 mm travel. Recommended for heavy load applications, the LTAHLPPV6 features a robust, 8 mm diameter rod and a M12-0.5 mounting bezel that is compatible with vacuum versions of the UMR8 and MVN80 linear stages. LTA actuators are designed to fit into existing manual stages and other opto-mechanical components as direct replacement for manual micrometers. Featuring a space-saving design ideal for limited space in vacuum chambers, the LTA motor and lead screw are mounted side-by-side. This not only reduces the actuator length by 50%, but also minimizes the unwanted effects of long cantilever loads on micro-positioning equipment. Precision motion is accomplished through a miniature stepper motor with optimized output torque. This allows for faster motion and high load capacity. A movable limit switch prevents over-travel. The switch positions can be changed in minutes to adjust the maximum travel position. Note: The connector supplied with the actuator is not vacuum compatible due to various feed-through configurations and customer preferences. Customers are responsible for cutting the supplied cable into 2 sections and making connections made to a vacuum feedthrough/bulkhead coupling to connect the LTA-V6 actuator to a Newport controller. This note describes the steps for this procedure. Please test the actuator PRIOR to cutting the cable. Once the cable is cut, we cannot warranty the operation of the actuator. Incorrect wiring can also damage the controller. Connecting Vacuum Compatible LTA-V6 Vacuum Compatible Versions The LTA series actuators also come in two standard stepper motor models specifically designed for vacuum applications up to 10-6 hPa and are readily available from stock. Manual Adjustment Knob LTA Series motorized actuators provide a manual adjustment knob which permits quick positioning of the actuator when the motor is off. Scale Position Indication and Limit Switch LTA Actuators include a visible scale that indicates coarse actuator position in both millimeters and inches. Beneath the scale's window is an accessible trigger which, along with the Manual Adjustment Knob, can be manually set to limit the actuator's travel range. Non-rotating Actuator Tip LTA actuators feature a non-rotating tip that prevents wear and eliminates periodic motion variations when the actuator is moving.
Request a Quote
Description
The Vacuum compatible High load LTAHLPPV6 actuator with 25 mm travel. Recommended for heavy load applications, the LTAHLPPV6 features a robust, 8 mm diameter rod and a M12-0.5 mounting bezel that is compatible with vacuum versions of the UMR8 and MVN80 linear stages. LTA actuators are designed to fit into existing manual stages and other opto-mechanical components as direct replacement for manual micrometers. Featuring a space-saving design ideal for limited space in vacuum chambers, the LTA motor and lead screw are mounted side-by-side. This not only reduces the actuator length by 50%, but also minimizes the unwanted effects of long cantilever loads on micro-positioning equipment. Precision motion is accomplished through a miniature stepper motor with optimized output torque. This allows for faster motion and high load capacity. A movable limit switch prevents over-travel. The switch positions can be changed in minutes to adjust the maximum travel position. Note: The connector supplied with the actuator is not vacuum compatible due to various feed-through configurations and customer preferences. Customers are responsible for cutting the supplied cable into 2 sections and making connections made to a vacuum feedthrough/bulkhead coupling to connect the LTA-V6 actuator to a Newport controller. This note describes the steps for this procedure. Please test the actuator PRIOR to cutting the cable. Once the cable is cut, we cannot warranty the operation of the actuator. Incorrect wiring can also damage the controller. Connecting Vacuum Compatible LTA-V6 Vacuum Compatible Versions The LTA series actuators also come in two standard stepper motor models specifically designed for vacuum applications up to 10-6 hPa and are readily available from stock. Manual Adjustment Knob LTA Series motorized actuators provide a manual adjustment knob which permits quick positioning of the actuator when the motor is off. Scale Position Indication and Limit Switch LTA Actuators include a visible scale that indicates coarse actuator position in both millimeters and inches. Beneath the scale's window is an accessible trigger which, along with the Manual Adjustment Knob, can be manually set to limit the actuator's travel range. Non-rotating Actuator Tip LTA actuators feature a non-rotating tip that prevents wear and eliminates periodic motion variations when the actuator is moving.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LTAHLPPV6 is a vacuum-compatible, high-load motorized actuator with 25 mm travel, designed to replace manual micrometers in optomechanical systems. It features a non-rotating lead screw and a DC stepper motor with a rotary encoder (2048 counts/rev), providing a minimum incremental motion of 0.08 μm and bi-directional repeatability of ±0.30 μm (guaranteed). It sustains up to 100 N push and pull forces in vacuum environments up to 10⁻⁶ hPa. The actuator includes a manual adjustment knob with a position scale in millimeters and inches, optical limit switches with adjustable travel limits, and a stainless steel body with polycarbonate cover. It has a 1.5 m cable with a SUB-D25 connector, and dimensions are 117.5 mm length, 45 mm width, and 22.4 mm rod diameter. The actuator uses a 1:66 reduction gear and is compatible with Newport manual stages.

Datasheet Summary
Powered by GS/AI

The LTAHLPPV6 is a vacuum-compatible, high-load motorized actuator with 25 mm travel, designed to replace manual micrometers in optomechanical systems. It features a non-rotating lead screw and a DC stepper motor with a rotary encoder (2048 counts/rev), providing a minimum incremental motion of 0.08 μm and bi-directional repeatability of ±0.30 μm (guaranteed). It sustains up to 100 N push and pull forces in vacuum environments up to 10⁻⁶ hPa. The actuator includes a manual adjustment knob with a position scale in millimeters and inches, optical limit switches with adjustable travel limits, and a stainless steel body with polycarbonate cover. It has a 1.5 m cable with a SUB-D25 connector, and dimensions are 117.5 mm length, 45 mm width, and 22.4 mm rod diameter. The actuator uses a 1:66 reduction gear and is compatible with Newport manual stages.

Suppliers

Company
Product
Description
Supplier Links
Motorized Actuator, High Load, 25 mm Travel, Vacuum Compatible - LTAHLPPV6 - Newport MKS
Irvine, CA, United States
Motorized Actuator, High Load, 25 mm Travel, Vacuum Compatible
LTAHLPPV6
Motorized Actuator, High Load, 25 mm Travel, Vacuum Compatible LTAHLPPV6
The Vacuum compatible High load LTAHLPPV6 actuator with 25 mm travel. Recommended for heavy load applications, the LTAHLPPV6 features a robust, 8 mm diameter rod and a M12-0.5 mounting bezel that is compatible with vacuum versions of the UMR8 and MVN80 linear stages. LTA actuators are designed to fit into existing manual stages and other opto-mechanical components as direct replacement for manual micrometers. Featuring a space-saving design ideal for limited space in vacuum chambers, the LTA motor and lead screw are mounted side-by-side. This not only reduces the actuator length by 50%, but also minimizes the unwanted effects of long cantilever loads on micro-positioning equipment. Precision motion is accomplished through a miniature stepper motor with optimized output torque. This allows for faster motion and high load capacity. A movable limit switch prevents over-travel. The switch positions can be changed in minutes to adjust the maximum travel position. Note: The connector supplied with the actuator is not vacuum compatible due to various feed-through configurations and customer preferences. Customers are responsible for cutting the supplied cable into 2 sections and making connections made to a vacuum feedthrough/bulkhead coupling to connect the LTA-V6 actuator to a Newport controller. This note describes the steps for this procedure. Please test the actuator PRIOR to cutting the cable. Once the cable is cut, we cannot warranty the operation of the actuator. Incorrect wiring can also damage the controller. Connecting Vacuum Compatible LTA-V6 Vacuum Compatible Versions The LTA series actuators also come in two standard stepper motor models specifically designed for vacuum applications up to 10-6 hPa and are readily available from stock. Manual Adjustment Knob LTA Series motorized actuators provide a manual adjustment knob which permits quick positioning of the actuator when the motor is off. Scale Position Indication and Limit Switch LTA Actuators include a visible scale that indicates coarse actuator position in both millimeters and inches. Beneath the scale's window is an accessible trigger which, along with the Manual Adjustment Knob, can be manually set to limit the actuator's travel range. Non-rotating Actuator Tip LTA actuators feature a non-rotating tip that prevents wear and eliminates periodic motion variations when the actuator is moving.

The Vacuum compatible High load LTAHLPPV6 actuator with 25 mm travel. Recommended for heavy load applications, the LTAHLPPV6 features a robust, 8 mm diameter rod and a M12-0.5 mounting bezel that is compatible with vacuum versions of the UMR8 and MVN80 linear stages. LTA actuators are designed to fit into existing manual stages and other opto-mechanical components as direct replacement for manual micrometers. Featuring a space-saving design ideal for limited space in vacuum chambers, the LTA motor and lead screw are mounted side-by-side. This not only reduces the actuator length by 50%, but also minimizes the unwanted effects of long cantilever loads on micro-positioning equipment. Precision motion is accomplished through a miniature stepper motor with optimized output torque. This allows for faster motion and high load capacity. A movable limit switch prevents over-travel. The switch positions can be changed in minutes to adjust the maximum travel position.

Note: The connector supplied with the actuator is not vacuum compatible due to various feed-through configurations and customer preferences. Customers are responsible for cutting the supplied cable into 2 sections and making connections made to a vacuum feedthrough/bulkhead coupling to connect the LTA-V6 actuator to a Newport controller. This note describes the steps for this procedure. Please test the actuator PRIOR to cutting the cable. Once the cable is cut, we cannot warranty the operation of the actuator. Incorrect wiring can also damage the controller. Connecting Vacuum Compatible LTA-V6

Vacuum Compatible Versions

The LTA series actuators also come in two standard stepper motor models specifically designed for vacuum applications up to 10-6 hPa and are readily available from stock.

Manual Adjustment Knob

LTA Series motorized actuators provide a manual adjustment knob which permits quick positioning of the actuator when the motor is off.


Scale Position Indication and Limit Switch

LTA Actuators include a visible scale that indicates coarse actuator position in both millimeters and inches. Beneath the scale's window is an accessible trigger which, along with the Manual Adjustment Knob, can be manually set to limit the actuator's travel range.


Non-rotating Actuator Tip

LTA actuators feature a non-rotating tip that prevents wear and eliminates periodic motion variations when the actuator is moving.

Supplier's Site Datasheet

Technical Specifications

  Newport MKS
Product Category Linear Actuators
Product Number LTAHLPPV6
Product Name Motorized Actuator, High Load, 25 mm Travel, Vacuum Compatible
Stroke or X-Axis Travel 0.9843 inch (25 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Piezo Stack Actuator, Vacuum, 0.05 mm Travel Range, Open Loop - NPA50V6 - Newport MKS
Specs
Stroke or X-Axis Travel 0.0020 inch (0.0500 mm)
View Details
Motorized Actuator, Compact, 6 mm Travel, Stepper Motor - TRB6PP - Newport MKS
Specs
Stroke or X-Axis Travel 0.2362 inch (6 mm)
Rated Speed 0.0118 in/sec (0.0180 m/min)
View Details
Linear Actuator, DC Servo, 25 mm Travel, TRB25CC and CONEX-CC Controller - CONEX-TRB25CC - Newport MKS
Specs
Actuation Type Electrical
Stroke or X-Axis Travel 0.9843 inch (25 mm)
Rated Speed 0.0787 in/sec (0.1200 m/min)
View Details
Piezo Stack Actuator, Vacuum, 0.1 mm Travel Range, Open Loop - NPA100V6 - Newport MKS
Specs
Stroke or X-Axis Travel 0.0039 inch (0.1000 mm)
View Details