Newport MKS Piezo Stack Actuator, 0.05 mm Travel Range, Open-loop, XPS NPA50-D

Description
The NPA50-D Nano-Positioning Piezo Stack Actuator is ideally suited for integration into custom motion devices. It provides nanometer resolution over a 50 μm travel range with micro-second response time in a very compact housing. NPA series actuators can generate large forces up to 1000 N which makes them particularly useful for machine tools, active vibration isolation or adaptive mechanics. Their small size and high resonant frequency are suitable for scanning microscopy, laser tuning and beam steering, patch clamping or micro lithography applications. In this open-loop version, the resolution is only limited by the noise of the control electronics, but repeatability and stability are compromised due to the hysteresis and creep of the piezo ceramic material. Fastening is accomplished by M3-threads at the top and the base of the piezoelectric actuator. Like all piezoelectric devices, moment loads and side forces should be avoided. Spanner flats are provided and should be used when securing screws. Use with XPS controller.
Request a Quote
Description
The NPA50-D Nano-Positioning Piezo Stack Actuator is ideally suited for integration into custom motion devices. It provides nanometer resolution over a 50 μm travel range with micro-second response time in a very compact housing. NPA series actuators can generate large forces up to 1000 N which makes them particularly useful for machine tools, active vibration isolation or adaptive mechanics. Their small size and high resonant frequency are suitable for scanning microscopy, laser tuning and beam steering, patch clamping or micro lithography applications. In this open-loop version, the resolution is only limited by the noise of the control electronics, but repeatability and stability are compromised due to the hysteresis and creep of the piezo ceramic material. Fastening is accomplished by M3-threads at the top and the base of the piezoelectric actuator. Like all piezoelectric devices, moment loads and side forces should be avoided. Spanner flats are provided and should be used when securing screws. Use with XPS controller.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NPA50-D is a nano-positioning piezo stack actuator designed for open-loop operation with XPS controllers, providing a 50 µm travel range. It features a sub-nanometer positioning resolution of 0.1 nm, a resonant frequency of 8,000 Hz, and a push/pull load capacity of 1000 N/150 N. The actuator has an axial stiffness of 20 N/µm and a capacitance of 5.4 µF. It measures 2.80 inches (71 mm) in length and uses M3 threads for mounting, with spanner flats for secure installation. Vacuum-compatible versions are available, though this variant is not specified as such. The device is RoHS compliant.

Datasheet Summary
Powered by GS/AI

The NPA50-D is a nano-positioning piezo stack actuator designed for open-loop operation with XPS controllers, providing a 50 µm travel range. It features a sub-nanometer positioning resolution of 0.1 nm, a resonant frequency of 8,000 Hz, and a push/pull load capacity of 1000 N/150 N. The actuator has an axial stiffness of 20 N/µm and a capacitance of 5.4 µF. It measures 2.80 inches (71 mm) in length and uses M3 threads for mounting, with spanner flats for secure installation. Vacuum-compatible versions are available, though this variant is not specified as such. The device is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Piezo Stack Actuator, 0.05 mm Travel Range, Open-loop, XPS - NPA50-D - Newport MKS
Irvine, CA, United States
Piezo Stack Actuator, 0.05 mm Travel Range, Open-loop, XPS
NPA50-D
Piezo Stack Actuator, 0.05 mm Travel Range, Open-loop, XPS NPA50-D
The NPA50-D Nano-Positioning Piezo Stack Actuator is ideally suited for integration into custom motion devices. It provides nanometer resolution over a 50 μm travel range with micro-second response time in a very compact housing. NPA series actuators can generate large forces up to 1000 N which makes them particularly useful for machine tools, active vibration isolation or adaptive mechanics. Their small size and high resonant frequency are suitable for scanning microscopy, laser tuning and beam steering, patch clamping or micro lithography applications. In this open-loop version, the resolution is only limited by the noise of the control electronics, but repeatability and stability are compromised due to the hysteresis and creep of the piezo ceramic material. Fastening is accomplished by M3-threads at the top and the base of the piezoelectric actuator. Like all piezoelectric devices, moment loads and side forces should be avoided. Spanner flats are provided and should be used when securing screws. Use with XPS controller.

The NPA50-D Nano-Positioning Piezo Stack Actuator is ideally suited for integration into custom motion devices. It provides nanometer resolution over a 50 μm travel range with micro-second response time in a very compact housing. NPA series actuators can generate large forces up to 1000 N which makes them particularly useful for machine tools, active vibration isolation or adaptive mechanics. Their small size and high resonant frequency are suitable for scanning microscopy, laser tuning and beam steering, patch clamping or micro lithography applications. In this open-loop version, the resolution is only limited by the noise of the control electronics, but repeatability and stability are compromised due to the hysteresis and creep of the piezo ceramic material. Fastening is accomplished by M3-threads at the top and the base of the piezoelectric actuator. Like all piezoelectric devices, moment loads and side forces should be avoided. Spanner flats are provided and should be used when securing screws.
Use with XPS controller.

Supplier's Site Datasheet

Technical Specifications

  Newport MKS
Product Category Linear Actuators
Product Number NPA50-D
Product Name Piezo Stack Actuator, 0.05 mm Travel Range, Open-loop, XPS
Stroke or X-Axis Travel 0.0020 inch (0.0500 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Micrometer Adapter, Piezoelectric, 140 µm, Strain-gauge, XPS - NPM140SG-D - Newport MKS
Specs
Stroke or X-Axis Travel 0.0055 inch (0.1400 mm)
View Details
Linear Actuator, DC Servo, 6 mm Travel, TRABCC and CONEX-CC Controller - CONEX-TRB6CC - Newport MKS
Specs
Actuation Type Electrical
Stroke or X-Axis Travel 0.2362 inch (6 mm)
Rated Speed 0.0787 in/sec (0.1200 m/min)
View Details
Piezo Stack Actuator, Vacuum, 0.05 mm Travel Range, Open Loop - NPA50V6 - Newport MKS
Specs
Stroke or X-Axis Travel 0.0020 inch (0.0500 mm)
View Details
Piezo Stack Actuator, 0.05 mm Travel Range, Open-loop - NPA50 - Newport MKS
Specs
Stroke or X-Axis Travel 0.0020 inch (0.0500 mm)
View Details