Newport MKS Negative Achromatic Doublet Lens, Visible, 25 mm, -100 mm EFL, 400-700 nm NAC052

Description
The NAC052 Visible Negative Achromatic Doublet Lens is a 400 to 700 nm antireflection coated, 25 mm diameter, N-BAF10 and N-SF10 precision achromatic doublet lens with an effective focal length of -100 mm. The negative achromats are commonly used for expanding the beam diameter, increasing focal length and increasing the magnifications of an optical system. This negative achromat is computer designed to effectively minimize spherical aberration and coma when operating at infinite conjugate ratio. Unlike singlet lenses, this results in a constant focal length independent of aperture and far better off-axis performance. Achromats are superior to singlet lenses for monochromatic applications at any visible wavelength.
Request a Quote
Description
The NAC052 Visible Negative Achromatic Doublet Lens is a 400 to 700 nm antireflection coated, 25 mm diameter, N-BAF10 and N-SF10 precision achromatic doublet lens with an effective focal length of -100 mm. The negative achromats are commonly used for expanding the beam diameter, increasing focal length and increasing the magnifications of an optical system. This negative achromat is computer designed to effectively minimize spherical aberration and coma when operating at infinite conjugate ratio. Unlike singlet lenses, this results in a constant focal length independent of aperture and far better off-axis performance. Achromats are superior to singlet lenses for monochromatic applications at any visible wavelength.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Negative Achromatic Doublet Lens, Visible, 25 mm, -100 mm EFL, 400-700 nm - NAC052 - Newport MKS
Irvine, CA, United States
Negative Achromatic Doublet Lens, Visible, 25 mm, -100 mm EFL, 400-700 nm
NAC052
Negative Achromatic Doublet Lens, Visible, 25 mm, -100 mm EFL, 400-700 nm NAC052
The NAC052 Visible Negative Achromatic Doublet Lens is a 400 to 700 nm antireflection coated, 25 mm diameter, N-BAF10 and N-SF10 precision achromatic doublet lens with an effective focal length of -100 mm. The negative achromats are commonly used for expanding the beam diameter, increasing focal length and increasing the magnifications of an optical system. This negative achromat is computer designed to effectively minimize spherical aberration and coma when operating at infinite conjugate ratio. Unlike singlet lenses, this results in a constant focal length independent of aperture and far better off-axis performance. Achromats are superior to singlet lenses for monochromatic applications at any visible wavelength.

The NAC052 Visible Negative Achromatic Doublet Lens is a 400 to 700 nm antireflection coated, 25 mm diameter, N-BAF10 and N-SF10 precision achromatic doublet lens with an effective focal length of -100 mm. The negative achromats are commonly used for expanding the beam diameter, increasing focal length and increasing the magnifications of an optical system. This negative achromat is computer designed to effectively minimize spherical aberration and coma when operating at infinite conjugate ratio. Unlike singlet lenses, this results in a constant focal length independent of aperture and far better off-axis performance. Achromats are superior to singlet lenses for monochromatic applications at any visible wavelength.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number NAC052
Product Name Negative Achromatic Doublet Lens, Visible, 25 mm, -100 mm EFL, 400-700 nm
Lens Type Achromats
Focal Length -102 mm (-4.03 inch)
Center Thickness 4.57 mm (0.1799 inch)
Edge Thickness 5.81 mm (0.2287 inch)
Diameter / Length 25 mm (0.9843 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Cylindrical Lens, Plano-Concave, N-BK7, 1 x 0.5 in, -25mm FL,650-1000nm - CKV025AR.16 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length -28.96 mm (-1.14 inch)
Center Thickness 6 mm (0.2362 inch)
View Details
Bi-Concave Lens, N-BK7, 6.35 mm Diameter, -12.5 mm EFL, 430-700nm - KBC010AR.14 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length -13.29 mm (-0.5232 inch)
Center Thickness 2.5 mm (0.0984 inch)
View Details
Achromatic Doublet Lens, Visible, 25.4 mm, 125 mm EFL, 430-700 nm - PAC055AR.14 - Newport MKS
Specs
Lens Type Achromats
Focal Length 122 mm (4.8 inch)
Center Thickness 6.47 mm (0.2546 inch)
View Details
Bi-Convex Lens, N-BK7, 25.4 mm Diameter, 25.4 mm EFL, 430-700nm - KBX046AR.14 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 21.8 mm (0.8583 inch)
Center Thickness 10.13 mm (0.3989 inch)
View Details