Newport MKS Achromatic Lens, NIR, 12.0 mm Diameter, 18.0 mm EFL, 750-1550 nm PAC01AR.16

Description
The PAC01AR.16 Near IR Achromatic Lens is a 750 to 1550 nm antireflection coated, 0.47 inch (12.0 mm) diameter, N-LaK22 and N-SF6 achromatic doublet lens with an effective focal length of 18.0 mm. This achromat is computer optimized at infinite conjugate ratios for applications in the near-IR spectrum, producing the smallest spot size possible for polychromatic light sources between 750 to 1550 nm. Spherical and chromatic aberrations are minimized to provide superior performance. For most applications, diffraction-limited spot size can be achieved when using with monochromatic light sources of wavelength up to 2 µm. Common applications for these near IR achromatic lenses include Imaging, Microscopy, and various spectroscopic methods in the near IR spectrum.
Request a Quote
Description
The PAC01AR.16 Near IR Achromatic Lens is a 750 to 1550 nm antireflection coated, 0.47 inch (12.0 mm) diameter, N-LaK22 and N-SF6 achromatic doublet lens with an effective focal length of 18.0 mm. This achromat is computer optimized at infinite conjugate ratios for applications in the near-IR spectrum, producing the smallest spot size possible for polychromatic light sources between 750 to 1550 nm. Spherical and chromatic aberrations are minimized to provide superior performance. For most applications, diffraction-limited spot size can be achieved when using with monochromatic light sources of wavelength up to 2 µm. Common applications for these near IR achromatic lenses include Imaging, Microscopy, and various spectroscopic methods in the near IR spectrum.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Achromatic Lens, NIR, 12.0 mm Diameter, 18.0 mm EFL, 750-1550 nm - PAC01AR.16 - Newport MKS
Irvine, CA, United States
Achromatic Lens, NIR, 12.0 mm Diameter, 18.0 mm EFL, 750-1550 nm
PAC01AR.16
Achromatic Lens, NIR, 12.0 mm Diameter, 18.0 mm EFL, 750-1550 nm PAC01AR.16
The PAC01AR.16 Near IR Achromatic Lens is a 750 to 1550 nm antireflection coated, 0.47 inch (12.0 mm) diameter, N-LaK22 and N-SF6 achromatic doublet lens with an effective focal length of 18.0 mm. This achromat is computer optimized at infinite conjugate ratios for applications in the near-IR spectrum, producing the smallest spot size possible for polychromatic light sources between 750 to 1550 nm. Spherical and chromatic aberrations are minimized to provide superior performance. For most applications, diffraction-limited spot size can be achieved when using with monochromatic light sources of wavelength up to 2 µm. Common applications for these near IR achromatic lenses include Imaging, Microscopy, and various spectroscopic methods in the near IR spectrum.

The PAC01AR.16 Near IR Achromatic Lens is a 750 to 1550 nm antireflection coated, 0.47 inch (12.0 mm) diameter, N-LaK22 and N-SF6 achromatic doublet lens with an effective focal length of 18.0 mm. This achromat is computer optimized at infinite conjugate ratios for applications in the near-IR spectrum, producing the smallest spot size possible for polychromatic light sources between 750 to 1550 nm. Spherical and chromatic aberrations are minimized to provide superior performance. For most applications, diffraction-limited spot size can be achieved when using with monochromatic light sources of wavelength up to 2 µm. Common applications for these near IR achromatic lenses include Imaging, Microscopy, and various spectroscopic methods in the near IR spectrum.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number PAC01AR.16
Product Name Achromatic Lens, NIR, 12.0 mm Diameter, 18.0 mm EFL, 750-1550 nm
Lens Type Achromats
Focal Length 12.3 mm (0.4843 inch)
Center Thickness 10.5 mm (0.4134 inch)
Edge Thickness 8.41 mm (0.3311 inch)
Diameter / Length 12 mm (0.4724 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Achromatic Doublet Lens, Visible, 38.1 mm, 150 mm EFL, 400-700 nm - PAC075 - Newport MKS
Specs
Lens Type Achromats
Focal Length 145 mm (5.72 inch)
Center Thickness 9 mm (0.3543 inch)
View Details
Cylindrical Lens, Plano-Convex, 50.8 x 50.8 mm, 200 mm FL, FS, Uncoated - CSX200 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length 196 mm (7.7 inch)
Center Thickness 6.58 mm (0.2591 inch)
View Details
Bi-Convex Lens, N-BK7, 25.4 mm Diameter, 19.0 mm EFL, 650-1000nm - KBX043AR.16 - Newport MKS
Specs
Lens Type Spherical Lens
Focal Length 13.28 mm (0.5228 inch)
Center Thickness 14.72 mm (0.5797 inch)
View Details
Achromatic Doublet Lens, Visible, 50.8 mm, 400 mm EFL, 430-700 nm - PAC090AR.14 - Newport MKS
Specs
Lens Type Achromats
Focal Length 392 mm (15.44 inch)
Center Thickness 13 mm (0.5118 inch)
View Details