Newport MKS Microscope Objective Holder, RMS-Threaded, 0.625 in. Axis Height MH-2PM

Description
The MH-2PM Fixed Position Microscope Objective Mount accommodates microscope objectives with the standard 0.800-36 RMS thread such as our M or L Series. 8-32 and M4 threads provide for easy post mounting as well as compatibility with our MRL Series mini rails and MT Series compact linear stages.
Request a Quote
Description
The MH-2PM Fixed Position Microscope Objective Mount accommodates microscope objectives with the standard 0.800-36 RMS thread such as our M or L Series. 8-32 and M4 threads provide for easy post mounting as well as compatibility with our MRL Series mini rails and MT Series compact linear stages.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Microscope Objective Holder, RMS-Threaded, 0.625 in. Axis Height - MH-2PM - Newport MKS
Irvine, CA, United States
Microscope Objective Holder, RMS-Threaded, 0.625 in. Axis Height
MH-2PM
Microscope Objective Holder, RMS-Threaded, 0.625 in. Axis Height MH-2PM
The MH-2PM Fixed Position Microscope Objective Mount accommodates microscope objectives with the standard 0.800-36 RMS thread such as our M or L Series. 8-32 and M4 threads provide for easy post mounting as well as compatibility with our MRL Series mini rails and MT Series compact linear stages.

The MH-2PM Fixed Position Microscope Objective Mount accommodates microscope objectives with the standard 0.800-36 RMS thread such as our M or L Series. 8-32 and M4 threads provide for easy post mounting as well as compatibility with our MRL Series mini rails and MT Series compact linear stages.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number MH-2PM
Product Name Microscope Objective Holder, RMS-Threaded, 0.625 in. Axis Height
Mount Type Lens Holder; Objective Lens Mount
Unlock Full Specs
to access all available technical data

Similar Products

Construction Rail, 25.4 x 127 mm, M6 - CR-1-M - Newport MKS
Specs
Mount Type Construction Base
View Details
Lens Tube, 1 inch LT Series, 2 inch length - LT10-20 - Newport MKS
Specs
Mount Type Lens Holder; Fixed Lens Mount
Adjustment Type Fixed
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details
Lens Mount, Fixed Position, 0.75 in. (19.1 mm) Diameter - MH-2P - Newport MKS
Specs
Mount Type Lens Holder; Fixed Lens Mount
Adjustment Type Fixed
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 19.05 mm (0.7500 inch)
View Details
Lens Mount, Insertable, 50.8 mm Diameter, A-LINE - LH-2N - Newport MKS
Specs
Mount Type Lens Holder; Fixed Lens Mount
Adjustment Type Fixed
Clear Aperture 47.5 mm (1.87 inch)
View Details