Newport MKS Platform Optical Mount, 2.0 x 2.0 in., 3 Allen-Key Adjustment, M4 & 8-32 9806-K

Description
The 9806-K Blank Plate Optic Mount is a Allen-key actuated platform mount that has four threaded M4 and five threaded 8-32 holes so you can mount that unusual optic. Use this mount horizontally as a low-cost tip-tilt stage or vertically as a more traditional optic mount. To mount the blank plate horizontally with our pedestal-riser system, use a Model 9141 pedestal clamp.
Request a Quote
Description
The 9806-K Blank Plate Optic Mount is a Allen-key actuated platform mount that has four threaded M4 and five threaded 8-32 holes so you can mount that unusual optic. Use this mount horizontally as a low-cost tip-tilt stage or vertically as a more traditional optic mount. To mount the blank plate horizontally with our pedestal-riser system, use a Model 9141 pedestal clamp.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Platform Optical Mount, 2.0 x 2.0 in., 3 Allen-Key Adjustment, M4 & 8-32 - 9806-K - Newport MKS
Irvine, CA, United States
Platform Optical Mount, 2.0 x 2.0 in., 3 Allen-Key Adjustment, M4 & 8-32
9806-K
Platform Optical Mount, 2.0 x 2.0 in., 3 Allen-Key Adjustment, M4 & 8-32 9806-K
The 9806-K Blank Plate Optic Mount is a Allen-key actuated platform mount that has four threaded M4 and five threaded 8-32 holes so you can mount that unusual optic. Use this mount horizontally as a low-cost tip-tilt stage or vertically as a more traditional optic mount. To mount the blank plate horizontally with our pedestal-riser system, use a Model 9141 pedestal clamp.

The 9806-K Blank Plate Optic Mount is a Allen-key actuated platform mount that has four threaded M4 and five threaded 8-32 holes so you can mount that unusual optic. Use this mount horizontally as a low-cost tip-tilt stage or vertically as a more traditional optic mount. To mount the blank plate horizontally with our pedestal-riser system, use a Model 9141 pedestal clamp.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number 9806-K
Product Name Platform Optical Mount, 2.0 x 2.0 in., 3 Allen-Key Adjustment, M4 & 8-32
Mount Type Mirror Mount
Unlock Full Specs
to access all available technical data

Similar Products

Mirror Mount, Suprema ® , Rear Load, 0.5 in., (3) 100-TPI Allen-Key - SS050-R3N - Newport MKS
Specs
Mount Type Mirror Mount; Precision
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 12.7 mm (0.5000 inch)
View Details
Mirror Mount, Industrial, Vertical Drive, Thin Optic, 1 in., 2 Locking Allen-Keys - HVM-1t - Newport MKS
Specs
Mount Type Mirror Mount; Industrial
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
Maximum Thickness 6.2 mm (0.2441 inch)
View Details
Optical Pedestal, 25.4 mm Height, 0.7 in. Diameter, M4 Thread - 9944-M - Newport MKS
Specs
Mount Type Optical Pedestal
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 17.8 mm (0.7008 inch)
View Details
Gimbal Optical Mount, Ø3.15 in., 2 BM Micrometers - SL8ABM - Newport MKS
Specs
Mount Type Mirror Mount; Precision
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 80 mm (3.15 inch)
Maximum Thickness 6 to 15 mm (0.2362 to 0.5906 inch)
View Details