Newport MKS Mirror Mount, Fixed, 50.8 mm Diameter, 8-32 Thread, A-LINE LH-2DB

Description
The A-LINE™ LH-2DB Fixed Mirror Mount is a convenient and economical solution for mounting Ø2 in. (50.8 mm) mirrors, beamsplitters or adaptors. The mount consists of a double-bored aperture and set screw to hold the optic firmly, but gently. The holder incorporates an 8-32 threaded mounting hole for post mounting on English SP and MSP Series posts. The front of the holder also has a special 6-mm alignment hole, which can be used with LH-GR Series Guide Rods for fast alignment of several A-LINE™ lens mounts.
Request a Quote
Description
The A-LINE™ LH-2DB Fixed Mirror Mount is a convenient and economical solution for mounting Ø2 in. (50.8 mm) mirrors, beamsplitters or adaptors. The mount consists of a double-bored aperture and set screw to hold the optic firmly, but gently. The holder incorporates an 8-32 threaded mounting hole for post mounting on English SP and MSP Series posts. The front of the holder also has a special 6-mm alignment hole, which can be used with LH-GR Series Guide Rods for fast alignment of several A-LINE™ lens mounts.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Mirror Mount, Fixed, 50.8 mm Diameter, 8-32 Thread, A-LINE - LH-2DB - Newport MKS
Irvine, CA, United States
Mirror Mount, Fixed, 50.8 mm Diameter, 8-32 Thread, A-LINE
LH-2DB
Mirror Mount, Fixed, 50.8 mm Diameter, 8-32 Thread, A-LINE LH-2DB
The A-LINE™ LH-2DB Fixed Mirror Mount is a convenient and economical solution for mounting Ø2 in. (50.8 mm) mirrors, beamsplitters or adaptors. The mount consists of a double-bored aperture and set screw to hold the optic firmly, but gently. The holder incorporates an 8-32 threaded mounting hole for post mounting on English SP and MSP Series posts. The front of the holder also has a special 6-mm alignment hole, which can be used with LH-GR Series Guide Rods for fast alignment of several A-LINE™ lens mounts.

The A-LINE™ LH-2DB Fixed Mirror Mount is a convenient and economical solution for mounting Ø2 in. (50.8 mm) mirrors, beamsplitters or adaptors. The mount consists of a double-bored aperture and set screw to hold the optic firmly, but gently. The holder incorporates an 8-32 threaded mounting hole for post mounting on English SP and MSP Series posts. The front of the holder also has a special 6-mm alignment hole, which can be used with LH-GR Series Guide Rods for fast alignment of several A-LINE™ lens mounts.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number LH-2DB
Product Name Mirror Mount, Fixed, 50.8 mm Diameter, 8-32 Thread, A-LINE
Mount Type Lens Holder; Fixed Mirror Mount
Unlock Full Specs
to access all available technical data

Similar Products

Lens Tube, 2 inch LT Series, 1/2 inch length - LT20-05 - Newport MKS
Specs
Mount Type Lens Holder; Fixed Lens Mount
Adjustment Type Fixed
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 50.8 mm (2 inch)
View Details
Lens Positioner, 1.0 in. Diameter, XYθZ, 100 TPI, M4 THD - M-LPXYR-1H - Newport MKS
Specs
Mount Type Lens Holder; Lens Positioner
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
Maximum Thickness 10.2 mm (0.4016 inch)
View Details
Platform Optical Mount, 2.0 x 2.0 in., 2 Knob Actuators - M1-P2 - Newport MKS
Specs
Mount Type Mirror Mount; Prism Table
View Details