Newport MKS Lens Mount, Fixed Position, 0.75 in. (19.1 mm) Diameter MH-2P

Description
The MH-2P Fixed Position Lens Mount securely holds 0.75 in. (19.1 mm) optics and is ideal for use with post systems as well as our MRL Series mini rails and MT Series compact linear stages. The MH-2P accommodates 0.75 in. (19.1 mm) optics directly or 0.5 in. (12.7 mm) optics using an A-75-50 adaptor. When combined with MLH-0.5 optic adapter, 0.5 in. polarizers can be integrated into your optical system. The MH-2P is designed for direct attachment to MCF rail carriers with an adaptor washer, and using one half of an MT-AB2 bracket as an adaptor plate, on MT Series linear stages.
Request a Quote
Description
The MH-2P Fixed Position Lens Mount securely holds 0.75 in. (19.1 mm) optics and is ideal for use with post systems as well as our MRL Series mini rails and MT Series compact linear stages. The MH-2P accommodates 0.75 in. (19.1 mm) optics directly or 0.5 in. (12.7 mm) optics using an A-75-50 adaptor. When combined with MLH-0.5 optic adapter, 0.5 in. polarizers can be integrated into your optical system. The MH-2P is designed for direct attachment to MCF rail carriers with an adaptor washer, and using one half of an MT-AB2 bracket as an adaptor plate, on MT Series linear stages.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Lens Mount, Fixed Position, 0.75 in. (19.1 mm) Diameter - MH-2P - Newport MKS
Irvine, CA, United States
Lens Mount, Fixed Position, 0.75 in. (19.1 mm) Diameter
MH-2P
Lens Mount, Fixed Position, 0.75 in. (19.1 mm) Diameter MH-2P
The MH-2P Fixed Position Lens Mount securely holds 0.75 in. (19.1 mm) optics and is ideal for use with post systems as well as our MRL Series mini rails and MT Series compact linear stages. The MH-2P accommodates 0.75 in. (19.1 mm) optics directly or 0.5 in. (12.7 mm) optics using an A-75-50 adaptor. When combined with MLH-0.5 optic adapter, 0.5 in. polarizers can be integrated into your optical system. The MH-2P is designed for direct attachment to MCF rail carriers with an adaptor washer, and using one half of an MT-AB2 bracket as an adaptor plate, on MT Series linear stages.

The MH-2P Fixed Position Lens Mount securely holds 0.75 in. (19.1 mm) optics and is ideal for use with post systems as well as our MRL Series mini rails and MT Series compact linear stages. The MH-2P accommodates 0.75 in. (19.1 mm) optics directly or 0.5 in. (12.7 mm) optics using an A-75-50 adaptor. When combined with MLH-0.5 optic adapter, 0.5 in. polarizers can be integrated into your optical system. The MH-2P is designed for direct attachment to MCF rail carriers with an adaptor washer, and using one half of an MT-AB2 bracket as an adaptor plate, on MT Series linear stages.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number MH-2P
Product Name Lens Mount, Fixed Position, 0.75 in. (19.1 mm) Diameter
Mount Type Lens Holder; Fixed Lens Mount
Unlock Full Specs
to access all available technical data

Similar Products

Damped Optical Post, Mounting Base, 14 in. Height, 0.29 in. CLR - 45 - Newport MKS
Specs
Mount Type Optical Support Post w/ Base
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 38.1 mm (1.5 inch)
View Details
Cylindrical Lens Adapter, 12.7 mm Lens, CYM-2R Mount - CYM-2R-A12.7 - Newport MKS
Specs
Mount Type Lens Holder; Cylindrical Lens Mount
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 12.7 mm (0.5000 inch)
Rectangular Width or Elliptical Minor Axis 25.4 mm (1 inch)
View Details
Lens Positioner, 0.5 in. Diameter, XYZθXθYθZ, 100 TPI, 8-32 (M4) CLR - LP6X-05H - Newport MKS
Specs
Mount Type Lens Holder; Lens Positioner
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 12.7 mm (0.5000 inch)
Maximum Thickness 10.2 mm (0.4016 inch)
View Details