Newport MKS Optical Window, Magnesium Fluoride, 25.0 mm Diameter, 3.0 mm Thick MGW12

Description
The MGW12 is a 25.0 mm in diameter and 3.0 mm thick Magnesium Fluoride window. Magnesium fluoride has a wide spectral range with high transmission between 0.15 μm and 6.5 μm, making it an excellent choice for deep UV to IR applications. MgF2 has high resistance to thermal and mechanical shock, as well as laser damage. For selected applications MgF2 can also be used without an anti-reflective coating as it has a low index of refraction leading to a low refracted light from the second surface.
Request a Quote
Description
The MGW12 is a 25.0 mm in diameter and 3.0 mm thick Magnesium Fluoride window. Magnesium fluoride has a wide spectral range with high transmission between 0.15 μm and 6.5 μm, making it an excellent choice for deep UV to IR applications. MgF2 has high resistance to thermal and mechanical shock, as well as laser damage. For selected applications MgF2 can also be used without an anti-reflective coating as it has a low index of refraction leading to a low refracted light from the second surface.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optical Window, Magnesium Fluoride, 25.0 mm Diameter, 3.0 mm Thick - MGW12 - Newport MKS
Irvine, CA, United States
Optical Window, Magnesium Fluoride, 25.0 mm Diameter, 3.0 mm Thick
MGW12
Optical Window, Magnesium Fluoride, 25.0 mm Diameter, 3.0 mm Thick MGW12
The MGW12 is a 25.0 mm in diameter and 3.0 mm thick Magnesium Fluoride window. Magnesium fluoride has a wide spectral range with high transmission between 0.15 μm and 6.5 μm, making it an excellent choice for deep UV to IR applications. MgF2 has high resistance to thermal and mechanical shock, as well as laser damage. For selected applications MgF2 can also be used without an anti-reflective coating as it has a low index of refraction leading to a low refracted light from the second surface.

The MGW12 is a 25.0 mm in diameter and 3.0 mm thick Magnesium Fluoride window. Magnesium fluoride has a wide spectral range with high transmission between 0.15 μm and 6.5 μm, making it an excellent choice for deep UV to IR applications. MgF2 has high resistance to thermal and mechanical shock, as well as laser damage. For selected applications MgF2 can also be used without an anti-reflective coating as it has a low index of refraction leading to a low refracted light from the second surface.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Windows
Product Number MGW12
Product Name Optical Window, Magnesium Fluoride, 25.0 mm Diameter, 3.0 mm Thick
Window Material Magnesium Fluoride
Windows Features No Coating
Coating Material Uncoated
Window Diameter, Side Length, or Rectangular Length 25 mm (0.9843 inch)
Thickness 3 mm (0.1181 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Optical Window, Parallel, N-BK7, 12.7 mm, λ/20, Uncoated - 05BW40-30 - Newport MKS
Specs
Window Material BK7 Glass; Grade A N-BK7
Windows Features No Coating
Coating Material Uncoated
View Details
Shear Plate Collimation Tester, 50.8 mm, UV Fused Silica - 20QS20 - Newport MKS
Specs
Window Material UV Grade Fused Silica; UV Grade Fused Silica
Windows Features No Coating
Coating Material Uncoated
View Details
Fiber Laser Protective Window, Fused Silica, 24 mm, 5 mm Thick, 1030-1090 nm - 632811-117 - Newport MKS
Specs
Window Material UV Grade Fused Silica; Fused Silica
Windows Features Anti-Reflection Coating
Coating Material 1030 to 1090 nm
View Details
Parallel Window, Nano-Textured UV Fused Silica, 25.4 mm, λ/10, 500-1100 nm - 10Q20RAR.L - Newport MKS
Specs
Window Material UV Grade Fused Silica; High Purity Fused Silica
Windows Features Anti-Reflection Coating
Coating Material 500-1100 nm
View Details