Newport MKS Fiber Laser Protective Window, Fused Silica, 37 mm, 9 mm Thick, 1030-1090 nm 633411-117

Description
The 633411-117 Fiber Laser Protective Window is made of fused silica material and is Precitec® OEM compatible. It has a diameter of 1.46 in. (37 mm), edge thickness of 7.0 mm. These fused silica parallel optical windows feature a high 20J/cm2 laser induced damage threshold (LIDT), and a low 10-50 ppm absorption.
Request a Quote
Description
The 633411-117 Fiber Laser Protective Window is made of fused silica material and is Precitec® OEM compatible. It has a diameter of 1.46 in. (37 mm), edge thickness of 7.0 mm. These fused silica parallel optical windows feature a high 20J/cm2 laser induced damage threshold (LIDT), and a low 10-50 ppm absorption.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fiber Laser Protective Window, Fused Silica, 37 mm, 9 mm Thick, 1030-1090 nm - 633411-117 - Newport MKS
Irvine, CA, United States
Fiber Laser Protective Window, Fused Silica, 37 mm, 9 mm Thick, 1030-1090 nm
633411-117
Fiber Laser Protective Window, Fused Silica, 37 mm, 9 mm Thick, 1030-1090 nm 633411-117
The 633411-117 Fiber Laser Protective Window is made of fused silica material and is Precitec® OEM compatible. It has a diameter of 1.46 in. (37 mm), edge thickness of 7.0 mm. These fused silica parallel optical windows feature a high 20J/cm2 laser induced damage threshold (LIDT), and a low 10-50 ppm absorption.

The 633411-117 Fiber Laser Protective Window is made of fused silica material and is Precitec® OEM compatible. It has a diameter of 1.46 in. (37 mm), edge thickness of 7.0 mm. These fused silica parallel optical windows feature a high 20J/cm2 laser induced damage threshold (LIDT), and a low 10-50 ppm absorption.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Windows
Product Number 633411-117
Product Name Fiber Laser Protective Window, Fused Silica, 37 mm, 9 mm Thick, 1030-1090 nm
Window Material UV Grade Fused Silica; Fused Silica
Unlock Full Specs
to access all available technical data

Similar Products

Parallel Optical Window, UV Fused Silica, 10.0 mm, λ/10, 250-700 nm - FSW11AR.15 - Newport MKS
Specs
Window Material UV Grade Fused Silica; UV Grade Fused Silica
Windows Features Anti-Reflection Coating
Coating Material 250-700 nm
View Details
Optical Window, Parallel, UVFS, 25.4 mm,≤λ/20, 245-440 nm - 10QW40-30AR.10 - Newport MKS
Specs
Window Material UV Grade Fused Silica; UV Grade Fused Silica
Windows Features Anti-Reflection Coating
Coating Material 245-440 nm
View Details
Optical Window, Parallel, UVFS, 25.4 mm, ≤λ/20, 1000-1550 nm - 10QW40-30AR.18 - Newport MKS
Specs
Window Material UV Grade Fused Silica; UV Grade Fused Silica
Windows Features Anti-Reflection Coating
Coating Material 1000-1550 nm
View Details
Optical Window, FemtoOptics, Ultrathin, 30 mm, 1 mm thick, AR coated - 3MQ12-01UF.AR1 - Newport MKS
Specs
Window Material UV Grade Fused Silica; Fused Silica
Windows Features Anti-Reflection Coating
Coating Material 620-980 nm
View Details