Newport MKS Flexure Mirror Mount, Vizix, 1.0 in. Diameter, Locking Hex Pitch Adjuster V100-AX

Description
The V100-AX Vizix™ Pitch-Axis Optical Mount is ideal for use in coarse beam splitting or folding applications where space is limited. This compact mount employs a unibody design with a flexure hinge to provide ±4 ° of pitch adjustment. A 100-TPI hex screw enables smooth adjustment and a separate locking screw secures alignment, both of which are accessable from the top of the mount. For simplicity, all hex broaches on this mount (adjuster, lock, and mirror set screw) are the same size; 5/64-in. (2-mm). This V100-AX has the CenterPoint™ optic mounting feature, which means the optic is held at the center of rotation of the mounting post. This allows the user to rotate the mount in the post holder and still keep the optical beam on the mirror's surface. Although this mount only has pitch adjustment, the fact that it can be rotated in a post holder means it also has yaw adjustability and therefore is usabe for complete coarse alignments.
Request a Quote
Description
The V100-AX Vizix™ Pitch-Axis Optical Mount is ideal for use in coarse beam splitting or folding applications where space is limited. This compact mount employs a unibody design with a flexure hinge to provide ±4 ° of pitch adjustment. A 100-TPI hex screw enables smooth adjustment and a separate locking screw secures alignment, both of which are accessable from the top of the mount. For simplicity, all hex broaches on this mount (adjuster, lock, and mirror set screw) are the same size; 5/64-in. (2-mm). This V100-AX has the CenterPoint™ optic mounting feature, which means the optic is held at the center of rotation of the mounting post. This allows the user to rotate the mount in the post holder and still keep the optical beam on the mirror's surface. Although this mount only has pitch adjustment, the fact that it can be rotated in a post holder means it also has yaw adjustability and therefore is usabe for complete coarse alignments.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Flexure Mirror Mount, Vizix, 1.0 in. Diameter, Locking Hex Pitch Adjuster - V100-AX - Newport MKS
Irvine, CA, United States
Flexure Mirror Mount, Vizix, 1.0 in. Diameter, Locking Hex Pitch Adjuster
V100-AX
Flexure Mirror Mount, Vizix, 1.0 in. Diameter, Locking Hex Pitch Adjuster V100-AX
The V100-AX Vizix™ Pitch-Axis Optical Mount is ideal for use in coarse beam splitting or folding applications where space is limited. This compact mount employs a unibody design with a flexure hinge to provide ±4 ° of pitch adjustment. A 100-TPI hex screw enables smooth adjustment and a separate locking screw secures alignment, both of which are accessable from the top of the mount. For simplicity, all hex broaches on this mount (adjuster, lock, and mirror set screw) are the same size; 5/64-in. (2-mm). This V100-AX has the CenterPoint™ optic mounting feature, which means the optic is held at the center of rotation of the mounting post. This allows the user to rotate the mount in the post holder and still keep the optical beam on the mirror's surface. Although this mount only has pitch adjustment, the fact that it can be rotated in a post holder means it also has yaw adjustability and therefore is usabe for complete coarse alignments.

The V100-AX Vizix™ Pitch-Axis Optical Mount is ideal for use in coarse beam splitting or folding applications where space is limited. This compact mount employs a unibody design with a flexure hinge to provide ±4 ° of pitch adjustment. A 100-TPI hex screw enables smooth adjustment and a separate locking screw secures alignment, both of which are accessable from the top of the mount. For simplicity, all hex broaches on this mount (adjuster, lock, and mirror set screw) are the same size; 5/64-in. (2-mm). This V100-AX has the CenterPoint™ optic mounting feature, which means the optic is held at the center of rotation of the mounting post. This allows the user to rotate the mount in the post holder and still keep the optical beam on the mirror's surface. Although this mount only has pitch adjustment, the fact that it can be rotated in a post holder means it also has yaw adjustability and therefore is usabe for complete coarse alignments.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number V100-AX
Product Name Flexure Mirror Mount, Vizix, 1.0 in. Diameter, Locking Hex Pitch Adjuster
Mount Type Mirror Mount
Unlock Full Specs
to access all available technical data

Similar Products

Suprema ® Clear Edge Mount, 1.0 in. Diameter, No Actuators - SN100C-F - Newport MKS
Specs
Mount Type Mirror Mount; Precision
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details
Optical Mount Adaptor, 50.8 mm to 38.1 mm (2 to 1.5 inch) - A-2-1.5 - Newport MKS
Specs
Mount Type Mirror Mount
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 38.1 mm (1.5 inch)
Maximum Thickness 12.7 mm (0.5000 inch)
View Details
Mirror Mount, Pint-Sized, 0.5 in. Diameter, 2 Knob Top Adjust - 9775 - Newport MKS
Specs
Mount Type Mirror Mount
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 12.7 mm (0.5000 inch)
View Details