Newport MKS Mirror Mount 10 Pack, 1.0 in., 2 Knob Actuators, M1Q M1Q-PK

Description
This is a 10-pack of the Mirror Mounts. The M1Q-PK is a Cost-Saving Pack of 10 M1Q Mirror Mounts. The M1Q holds 1 inch (25.4 mm) diameter optics. Two precision 100-TPI adjustment screws are standard providing exceptionally smooth, high-resolution adjustment.
Request a Quote
Description
This is a 10-pack of the Mirror Mounts. The M1Q-PK is a Cost-Saving Pack of 10 M1Q Mirror Mounts. The M1Q holds 1 inch (25.4 mm) diameter optics. Two precision 100-TPI adjustment screws are standard providing exceptionally smooth, high-resolution adjustment.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Mirror Mount 10 Pack, 1.0 in., 2 Knob Actuators, M1Q - M1Q-PK - Newport MKS
Irvine, CA, United States
Mirror Mount 10 Pack, 1.0 in., 2 Knob Actuators, M1Q
M1Q-PK
Mirror Mount 10 Pack, 1.0 in., 2 Knob Actuators, M1Q M1Q-PK
This is a 10-pack of the Mirror Mounts. The M1Q-PK is a Cost-Saving Pack of 10 M1Q Mirror Mounts. The M1Q holds 1 inch (25.4 mm) diameter optics. Two precision 100-TPI adjustment screws are standard providing exceptionally smooth, high-resolution adjustment.

This is a 10-pack of the Mirror Mounts. The M1Q-PK is a Cost-Saving Pack of 10 M1Q Mirror Mounts. The M1Q holds 1 inch (25.4 mm) diameter optics. Two precision 100-TPI adjustment screws are standard providing exceptionally smooth, high-resolution adjustment.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number M1Q-PK
Product Name Mirror Mount 10 Pack, 1.0 in., 2 Knob Actuators, M1Q
Mount Type Mirror Mount
Unlock Full Specs
to access all available technical data

Similar Products

Mirror Mount, Classic, Center, 1.0 in., 3 Knobs - 9807 - Newport MKS
Specs
Mount Type Mirror Mount; Standard
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details
Gimbal Optical Mount, Vertical Drive, 2.0 in., Standard Micrometers - VGM-2BM - Newport MKS
Specs
Mount Type Mirror Mount
Clear Aperture 46 mm (1.81 inch)
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 50.8 mm (2 inch)
View Details
Mounting Platform, 3 in. x 5 in. x 0.5 in., 1/4-20 Thread - 38 - Newport MKS
Specs
Mount Type Mounting Plate
Rectangular Width or Elliptical Minor Axis 127 mm (5 inch)
View Details
Mirror Mount, Suprema ® , Rear Load, 0.5 in., (3) 100-TPI Locking Allen - SS050-R3 - Newport MKS
Specs
Mount Type Mirror Mount; Precision
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 12.7 mm (0.5000 inch)
View Details