Newport MKS Mirror Mount, Lab Standard, 1.0 in. Diameter, 2 Knob Actuators, 10 Pack M1-PK

Description
This is a 10-pack of the Mirror Mounts. The M1-PK is a Cost-Saving Pack of 10 M1 Mirror Mounts. The M1 is an aperture version for 1 inch (25.4 mm) diameter optics. Two precision 100-TPI adjustment screws are standard providing exceptionally smooth, high-resolution adjustment.
Request a Quote
Description
This is a 10-pack of the Mirror Mounts. The M1-PK is a Cost-Saving Pack of 10 M1 Mirror Mounts. The M1 is an aperture version for 1 inch (25.4 mm) diameter optics. Two precision 100-TPI adjustment screws are standard providing exceptionally smooth, high-resolution adjustment.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Mirror Mount, Lab Standard, 1.0 in. Diameter, 2 Knob Actuators, 10 Pack - M1-PK - Newport MKS
Irvine, CA, United States
Mirror Mount, Lab Standard, 1.0 in. Diameter, 2 Knob Actuators, 10 Pack
M1-PK
Mirror Mount, Lab Standard, 1.0 in. Diameter, 2 Knob Actuators, 10 Pack M1-PK
This is a 10-pack of the Mirror Mounts. The M1-PK is a Cost-Saving Pack of 10 M1 Mirror Mounts. The M1 is an aperture version for 1 inch (25.4 mm) diameter optics. Two precision 100-TPI adjustment screws are standard providing exceptionally smooth, high-resolution adjustment.

This is a 10-pack of the Mirror Mounts. The M1-PK is a Cost-Saving Pack of 10 M1 Mirror Mounts. The M1 is an aperture version for 1 inch (25.4 mm) diameter optics. Two precision 100-TPI adjustment screws are standard providing exceptionally smooth, high-resolution adjustment.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number M1-PK
Product Name Mirror Mount, Lab Standard, 1.0 in. Diameter, 2 Knob Actuators, 10 Pack
Mount Type Mirror Mount
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Angle Mount Adapter, 16 Degree, 8-32 Threads - FAM16 - Newport MKS
Specs
Mount Type Mirror Mount; Fixed Angle Mounting Adapter
Adjustment Type Fixed
View Details
Flipper Optic Mount, 1.0 in. Optic Diameter, M4 - 9891-M - Newport MKS
Specs
Mount Type Mirror Mount; Flipper Mount
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details
Lens Mount, Insertable, 50.8 mm Diameter, A-LINE - LH-2N - Newport MKS
Specs
Mount Type Lens Holder; Fixed Lens Mount
Adjustment Type Fixed
Clear Aperture 47.5 mm (1.87 inch)
View Details
Mirror Mount, ULTIMA ® , Center, 3.0 in., 3 Locking Knob Adjustment - U300-AC3K - Newport MKS
Specs
Mount Type Mirror Mount; Precision
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 76.2 mm (3 inch)
Maximum Thickness 8.6 to 18.5 mm (0.3386 to 0.7283 inch)
View Details