Newport MKS Platform Optical Mount, 2.0 x 2.0 in., 2 Knob Actuators M1-P2

Description
The M1-P2 Platform Optical Mount is ideal for general purpose applications requiring a compact, robust, kinematic design at an economical price. The M1-P2 is a 2.0 inch platform version for holding mounted mirrors, prisms, or cube beamsplitters. UPA-series adaptors allow other sized mirrors to be securely held and positioned. Two precision 100-TPI adjustment screws are standard providing exceptionally smooth, high-resolution adjustment.
Request a Quote
Description
The M1-P2 Platform Optical Mount is ideal for general purpose applications requiring a compact, robust, kinematic design at an economical price. The M1-P2 is a 2.0 inch platform version for holding mounted mirrors, prisms, or cube beamsplitters. UPA-series adaptors allow other sized mirrors to be securely held and positioned. Two precision 100-TPI adjustment screws are standard providing exceptionally smooth, high-resolution adjustment.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Platform Optical Mount, 2.0 x 2.0 in., 2 Knob Actuators - M1-P2 - Newport MKS
Irvine, CA, United States
Platform Optical Mount, 2.0 x 2.0 in., 2 Knob Actuators
M1-P2
Platform Optical Mount, 2.0 x 2.0 in., 2 Knob Actuators M1-P2
The M1-P2 Platform Optical Mount is ideal for general purpose applications requiring a compact, robust, kinematic design at an economical price. The M1-P2 is a 2.0 inch platform version for holding mounted mirrors, prisms, or cube beamsplitters. UPA-series adaptors allow other sized mirrors to be securely held and positioned. Two precision 100-TPI adjustment screws are standard providing exceptionally smooth, high-resolution adjustment.

The M1-P2 Platform Optical Mount is ideal for general purpose applications requiring a compact, robust, kinematic design at an economical price. The M1-P2 is a 2.0 inch platform version for holding mounted mirrors, prisms, or cube beamsplitters. UPA-series adaptors allow other sized mirrors to be securely held and positioned. Two precision 100-TPI adjustment screws are standard providing exceptionally smooth, high-resolution adjustment.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number M1-P2
Product Name Platform Optical Mount, 2.0 x 2.0 in., 2 Knob Actuators
Mount Type Mirror Mount; Prism Table
Unlock Full Specs
to access all available technical data

Similar Products

Mirror Mount, ZeroDrift, 1 in. Diameter, Two 100 TPI Hex Key - SS100T-F2H - Newport MKS
Specs
Mount Type Mirror Mount; Precision
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details
Fixed Angle Mount Adapter, 35.3 Degree, 8-32 Threads - FAM353 - Newport MKS
Specs
Mount Type Mirror Mount; Fixed Angle Mounting Adapter
Adjustment Type Fixed
View Details
Mirror Mount, Gimbal, Corner, 0.5 in., 3 Allen-Keys - 9874-K - Newport MKS
Specs
Mount Type Mirror Mount
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 12.7 mm (0.5000 inch)
View Details
New Flexure Optic Mount, Bi-Directional Clear Edge, 1.0 in., Set Screw - MFM-100BI - Newport MKS
Specs
Mount Type Mirror Mount; Industrial
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
Maximum Thickness 2 to 6.5 mm (0.0787 to 0.2559 inch)
View Details