Newport MKS New Flexure Optic Mount, Bi-Directional Clear Edge, 1.0 in., Low Wavefront Distortion MFM-100BW

Description
The MFM-100BW Compact Stainless Steel Flexure Mirror Mount features a bi-directional Clear Edge design for clean 45° beam transmission from either side, making it ideal for beam-splitting or beam-combining applications. The top-adjust driving configuration keeps hands clear of the beam path, enhancing accessibility and safety in compact setups. Welded construction and spring-steel flexure pivots provide stable angular adjustment over a ±2.5° range, driven by 80 TPI screws. A 1.0 inch optic (2 mm thick) can be secured using the low-distortion spring, minimizing wavefront distortion and ensuring long-term alignment. Bi-Directional Clear Edge for Beamsplitting Application The Clear Edge design enables unobstructed 45° beam transmission through the mount, making it ideal for beam-splitting or beam-combining applications where maintaining a clean optical path is critical. By removing material along the beam path, this design allows the transmitted beam to pass freely without clipping or distortion, even in compact setups. The new bi-directional MFM series supports bi-directional use, offering flexibility, and is especially beneficial in applications requiring precise alignment and minimal interference with the optical axis. Keep Your Hands Out of Harm's Way Top-adjust mirror mounts are designed with their adjustment screws positioned on the top of the mount instead of behind it. This allows users to make precise angular changes without reaching into the beam path, improving safety by keeping hands and tools away from active optical paths. The top-access design also enables tighter packing of mounts where compact setups are required. Adjustment in image shown using 2 mm hex knob.
Request a Quote
Description
The MFM-100BW Compact Stainless Steel Flexure Mirror Mount features a bi-directional Clear Edge design for clean 45° beam transmission from either side, making it ideal for beam-splitting or beam-combining applications. The top-adjust driving configuration keeps hands clear of the beam path, enhancing accessibility and safety in compact setups. Welded construction and spring-steel flexure pivots provide stable angular adjustment over a ±2.5° range, driven by 80 TPI screws. A 1.0 inch optic (2 mm thick) can be secured using the low-distortion spring, minimizing wavefront distortion and ensuring long-term alignment. Bi-Directional Clear Edge for Beamsplitting Application The Clear Edge design enables unobstructed 45° beam transmission through the mount, making it ideal for beam-splitting or beam-combining applications where maintaining a clean optical path is critical. By removing material along the beam path, this design allows the transmitted beam to pass freely without clipping or distortion, even in compact setups. The new bi-directional MFM series supports bi-directional use, offering flexibility, and is especially beneficial in applications requiring precise alignment and minimal interference with the optical axis. Keep Your Hands Out of Harm's Way Top-adjust mirror mounts are designed with their adjustment screws positioned on the top of the mount instead of behind it. This allows users to make precise angular changes without reaching into the beam path, improving safety by keeping hands and tools away from active optical paths. The top-access design also enables tighter packing of mounts where compact setups are required. Adjustment in image shown using 2 mm hex knob.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
New Flexure Optic Mount, Bi-Directional Clear Edge, 1.0 in., Low Wavefront Distortion - MFM-100BW - Newport MKS
Irvine, CA, United States
New Flexure Optic Mount, Bi-Directional Clear Edge, 1.0 in., Low Wavefront Distortion
MFM-100BW
New Flexure Optic Mount, Bi-Directional Clear Edge, 1.0 in., Low Wavefront Distortion MFM-100BW
The MFM-100BW Compact Stainless Steel Flexure Mirror Mount features a bi-directional Clear Edge design for clean 45° beam transmission from either side, making it ideal for beam-splitting or beam-combining applications. The top-adjust driving configuration keeps hands clear of the beam path, enhancing accessibility and safety in compact setups. Welded construction and spring-steel flexure pivots provide stable angular adjustment over a ±2.5° range, driven by 80 TPI screws. A 1.0 inch optic (2 mm thick) can be secured using the low-distortion spring, minimizing wavefront distortion and ensuring long-term alignment. Bi-Directional Clear Edge for Beamsplitting Application The Clear Edge design enables unobstructed 45° beam transmission through the mount, making it ideal for beam-splitting or beam-combining applications where maintaining a clean optical path is critical. By removing material along the beam path, this design allows the transmitted beam to pass freely without clipping or distortion, even in compact setups. The new bi-directional MFM series supports bi-directional use, offering flexibility, and is especially beneficial in applications requiring precise alignment and minimal interference with the optical axis. Keep Your Hands Out of Harm's Way Top-adjust mirror mounts are designed with their adjustment screws positioned on the top of the mount instead of behind it. This allows users to make precise angular changes without reaching into the beam path, improving safety by keeping hands and tools away from active optical paths. The top-access design also enables tighter packing of mounts where compact setups are required. Adjustment in image shown using 2 mm hex knob.

The MFM-100BW Compact Stainless Steel Flexure Mirror Mount features a bi-directional Clear Edge design for clean 45° beam transmission from either side, making it ideal for beam-splitting or beam-combining applications. The top-adjust driving configuration keeps hands clear of the beam path, enhancing accessibility and safety in compact setups. Welded construction and spring-steel flexure pivots provide stable angular adjustment over a ±2.5° range, driven by 80 TPI screws. A 1.0 inch optic (2 mm thick) can be secured using the low-distortion spring, minimizing wavefront distortion and ensuring long-term alignment.

Bi-Directional Clear Edge for Beamsplitting Application

The Clear Edge design enables unobstructed 45° beam transmission through the mount, making it ideal for beam-splitting or beam-combining applications where maintaining a clean optical path is critical. By removing material along the beam path, this design allows the transmitted beam to pass freely without clipping or distortion, even in compact setups. The new bi-directional MFM series supports bi-directional use, offering flexibility, and is especially beneficial in applications requiring precise alignment and minimal interference with the optical axis.


Keep Your Hands Out of Harm's Way

Top-adjust mirror mounts are designed with their adjustment screws positioned on the top of the mount instead of behind it. This allows users to make precise angular changes without reaching into the beam path, improving safety by keeping hands and tools away from active optical paths. The top-access design also enables tighter packing of mounts where compact setups are required. Adjustment in image shown using 2 mm hex knob.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number MFM-100BW
Product Name New Flexure Optic Mount, Bi-Directional Clear Edge, 1.0 in., Low Wavefront Distortion
Mount Type Mirror Mount; Industrial
Unlock Full Specs
to access all available technical data

Similar Products

New Mirror Mount, ULTIMA®, Center, 6.0 in., 2 Locking Knob Adjustment - U600-AC2K - Newport MKS
Specs
Mount Type Mirror Mount; Precision
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 152 mm (6 inch)
Maximum Thickness 23 to 34 mm (0.9055 to 1.34 inch)
View Details
Mirror Mount, Industrial, Vertical Drive, 1 in., 2 Locking Allen-Keys - HVM-S1w - Newport MKS
Specs
Mount Type Mirror Mount; Industrial
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
Maximum Thickness 6 to 6.5 mm (0.2362 to 0.2559 inch)
View Details
Precision Lens Positioner, 0.5 in., 100 TPI XYθXθY, 80 TPI Z - LP-05A - Newport MKS
Specs
Mount Type Lens Holder; Lens Positioner
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 12.7 mm (0.5000 inch)
View Details