Newport MKS Mirror Mount, PERFORMA-i, 2.0 in., 80 TPI, 2 Locking Allen-Keys P200-AI28

Description
The P200-AI28 PERFORMA™-i Optical Mounts has been optimized for industrial OEM applications requiring precise angular adjustment, high stability, and set, lock, and forget capability. Two tamper-resistant hex head precision 80 TPI integral adjustment screws provide high-resolution ±3° angular motion. Extra-stiff springs enhance long-term stability and provide greater protection against vibrations. Our patented thread pitch lock securely locks the adjustment screw with just a simple counter-clockwise turn, without influencing the position of the front plate of the mount. The front plate is anodized per MIL-8625C, type III, providing an ultra-hard bearing surface for the adjustment screws. We've tested this mount to over 200,000 turns of the adjustment screw with no degradation in performance. That’s well over 20 years of typical use. This PERFORMA™-i Aperture Optical Mount is for 2 inch (50.8 mm) diameter optics. It has three mounting holes per side to minimize rotation when you secure the mount and finger cutouts on the front plate to make inserting an optic easier. and knobs are available as an option for use with the hex head adjustment screws. Performa-i Industrial Mount Features A slim profile, less than an inch thick, to save space Newport's patented thread lock for better long-term stability Type-III, hard anodized surfaces for wear resistance of the ball-tipped adjusters Locking Allen-Key Adjusters Performa-i Series industrial mounts feature Allen-key adjustments to save space and prevent unintended adjustment. A flexure lock is built into the mount body and exerts a tangential force on the screw to prevent rotation. Adjustment and locking actions are accomplished using a single tool from the same side of the mount. Stability Ensured by Kinematic Design The design of the these mounts follows kinematic principles to ensure the highest stability and precision. Each degree of freedom is constrained just once using the Cone, V, and Flat configuration.
Request a Quote
Description
The P200-AI28 PERFORMA™-i Optical Mounts has been optimized for industrial OEM applications requiring precise angular adjustment, high stability, and set, lock, and forget capability. Two tamper-resistant hex head precision 80 TPI integral adjustment screws provide high-resolution ±3° angular motion. Extra-stiff springs enhance long-term stability and provide greater protection against vibrations. Our patented thread pitch lock securely locks the adjustment screw with just a simple counter-clockwise turn, without influencing the position of the front plate of the mount. The front plate is anodized per MIL-8625C, type III, providing an ultra-hard bearing surface for the adjustment screws. We've tested this mount to over 200,000 turns of the adjustment screw with no degradation in performance. That’s well over 20 years of typical use. This PERFORMA™-i Aperture Optical Mount is for 2 inch (50.8 mm) diameter optics. It has three mounting holes per side to minimize rotation when you secure the mount and finger cutouts on the front plate to make inserting an optic easier. and knobs are available as an option for use with the hex head adjustment screws. Performa-i Industrial Mount Features A slim profile, less than an inch thick, to save space Newport's patented thread lock for better long-term stability Type-III, hard anodized surfaces for wear resistance of the ball-tipped adjusters Locking Allen-Key Adjusters Performa-i Series industrial mounts feature Allen-key adjustments to save space and prevent unintended adjustment. A flexure lock is built into the mount body and exerts a tangential force on the screw to prevent rotation. Adjustment and locking actions are accomplished using a single tool from the same side of the mount. Stability Ensured by Kinematic Design The design of the these mounts follows kinematic principles to ensure the highest stability and precision. Each degree of freedom is constrained just once using the Cone, V, and Flat configuration.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Mirror Mount, PERFORMA-i, 2.0 in., 80 TPI, 2 Locking Allen-Keys - P200-AI28 - Newport MKS
Irvine, CA, United States
Mirror Mount, PERFORMA-i, 2.0 in., 80 TPI, 2 Locking Allen-Keys
P200-AI28
Mirror Mount, PERFORMA-i, 2.0 in., 80 TPI, 2 Locking Allen-Keys P200-AI28
The P200-AI28 PERFORMA™-i Optical Mounts has been optimized for industrial OEM applications requiring precise angular adjustment, high stability, and set, lock, and forget capability. Two tamper-resistant hex head precision 80 TPI integral adjustment screws provide high-resolution ±3° angular motion. Extra-stiff springs enhance long-term stability and provide greater protection against vibrations. Our patented thread pitch lock securely locks the adjustment screw with just a simple counter-clockwise turn, without influencing the position of the front plate of the mount. The front plate is anodized per MIL-8625C, type III, providing an ultra-hard bearing surface for the adjustment screws. We've tested this mount to over 200,000 turns of the adjustment screw with no degradation in performance. That’s well over 20 years of typical use. This PERFORMA™-i Aperture Optical Mount is for 2 inch (50.8 mm) diameter optics. It has three mounting holes per side to minimize rotation when you secure the mount and finger cutouts on the front plate to make inserting an optic easier. and knobs are available as an option for use with the hex head adjustment screws. Performa-i Industrial Mount Features A slim profile, less than an inch thick, to save space Newport's patented thread lock for better long-term stability Type-III, hard anodized surfaces for wear resistance of the ball-tipped adjusters Locking Allen-Key Adjusters Performa-i Series industrial mounts feature Allen-key adjustments to save space and prevent unintended adjustment. A flexure lock is built into the mount body and exerts a tangential force on the screw to prevent rotation. Adjustment and locking actions are accomplished using a single tool from the same side of the mount. Stability Ensured by Kinematic Design The design of the these mounts follows kinematic principles to ensure the highest stability and precision. Each degree of freedom is constrained just once using the Cone, V, and Flat configuration.

The P200-AI28 PERFORMA™-i Optical Mounts has been optimized for industrial OEM applications requiring precise angular adjustment, high stability, and set, lock, and forget capability. Two tamper-resistant hex head precision 80 TPI integral adjustment screws provide high-resolution ±3° angular motion. Extra-stiff springs enhance long-term stability and provide greater protection against vibrations. Our patented thread pitch lock securely locks the adjustment screw with just a simple counter-clockwise turn, without influencing the position of the front plate of the mount. The front plate is anodized per MIL-8625C, type III, providing an ultra-hard bearing surface for the adjustment screws. We've tested this mount to over 200,000 turns of the adjustment screw with no degradation in performance. That’s well over 20 years of typical use. This PERFORMA™-i Aperture Optical Mount is for 2 inch (50.8 mm) diameter optics. It has three mounting holes per side to minimize rotation when you secure the mount and finger cutouts on the front plate to make inserting an optic easier. and knobs are available as an option for use with the hex head adjustment screws.

Performa-i Industrial Mount Features

  • A slim profile, less than an inch thick, to save space
  • Newport's patented thread lock for better long-term stability
  • Type-III, hard anodized surfaces for wear resistance of the ball-tipped adjusters

Locking Allen-Key Adjusters

Performa-i Series industrial mounts feature Allen-key adjustments to save space and prevent unintended adjustment. A flexure lock is built into the mount body and exerts a tangential force on the screw to prevent rotation. Adjustment and locking actions are accomplished using a single tool from the same side of the mount.


Stability Ensured by Kinematic Design

The design of the these mounts follows kinematic principles to ensure the highest stability and precision. Each degree of freedom is constrained just once using the Cone, V, and Flat configuration.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number P200-AI28
Product Name Mirror Mount, PERFORMA-i, 2.0 in., 80 TPI, 2 Locking Allen-Keys
Mount Type Mirror Mount; Standard
Unlock Full Specs
to access all available technical data

Similar Products

Mounting Platform, 3 in. x 5 in. x 0.5 in., 1/4-20 Thread - 38 - Newport MKS
Specs
Mount Type Mounting Plate
Rectangular Width or Elliptical Minor Axis 127 mm (5 inch)
View Details
Mirror Mount, Fixed, 25.4 mm Diameter, 8-32 Thread, A-LINE - LH-1DB - Newport MKS
Specs
Mount Type Lens Holder; Fixed Mirror Mount
Adjustment Type Fixed
Clear Aperture 23.9 mm (0.9409 inch)
View Details
Mirror Mount, ULTIMA ® , Clear Edge, 2.0 in., 2 Locking Allen-Keys - U200-A2H - Newport MKS
Specs
Mount Type Mirror Mount; Precision
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 50.8 mm (2 inch)
View Details
Mirror Mount, Stability, Top Adjust, 1.0 in., Thick, 2 Knobs - 9814-8 - Newport MKS
Specs
Mount Type Mirror Mount; Industrial
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
Maximum Thickness 8 mm (0.3150 inch)
View Details