Newport MKS Step Adaptor, 0.5 to 1.0 in. Lens Tubes, 0.535-40 to 1.035-40 LT-S-05E10N

Description
The LT-S-05E10N Lens Tube Step Adaptor allows a 1/2 inch LT Series lens tube to be coupled to a 1 inch LT Series lens tube. The LT-S-05E10N step adaptor allows the internal thread of a 1/2 inch lens tube to be coupled to the external thread of a 1 inch lens tube. The LT-S-10E20N step adaptor is also available, which allows the internal thread of a 1 inch lens tube to be coupled to the external thread of a 2 inch lens tube. These two Step Adaptors can be connected together to provide a direct connection between the internal thread of a 1/2 inch lens tube and the external thread of a 2 inch lens tube.
Request a Quote
Description
The LT-S-05E10N Lens Tube Step Adaptor allows a 1/2 inch LT Series lens tube to be coupled to a 1 inch LT Series lens tube. The LT-S-05E10N step adaptor allows the internal thread of a 1/2 inch lens tube to be coupled to the external thread of a 1 inch lens tube. The LT-S-10E20N step adaptor is also available, which allows the internal thread of a 1 inch lens tube to be coupled to the external thread of a 2 inch lens tube. These two Step Adaptors can be connected together to provide a direct connection between the internal thread of a 1/2 inch lens tube and the external thread of a 2 inch lens tube.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Step Adaptor, 0.5 to 1.0 in. Lens Tubes, 0.535-40 to 1.035-40 - LT-S-05E10N - Newport MKS
Irvine, CA, United States
Step Adaptor, 0.5 to 1.0 in. Lens Tubes, 0.535-40 to 1.035-40
LT-S-05E10N
Step Adaptor, 0.5 to 1.0 in. Lens Tubes, 0.535-40 to 1.035-40 LT-S-05E10N
The LT-S-05E10N Lens Tube Step Adaptor allows a 1/2 inch LT Series lens tube to be coupled to a 1 inch LT Series lens tube. The LT-S-05E10N step adaptor allows the internal thread of a 1/2 inch lens tube to be coupled to the external thread of a 1 inch lens tube. The LT-S-10E20N step adaptor is also available, which allows the internal thread of a 1 inch lens tube to be coupled to the external thread of a 2 inch lens tube. These two Step Adaptors can be connected together to provide a direct connection between the internal thread of a 1/2 inch lens tube and the external thread of a 2 inch lens tube.

The LT-S-05E10N Lens Tube Step Adaptor allows a 1/2 inch LT Series lens tube to be coupled to a 1 inch LT Series lens tube. The LT-S-05E10N step adaptor allows the internal thread of a 1/2 inch lens tube to be coupled to the external thread of a 1 inch lens tube. The LT-S-10E20N step adaptor is also available, which allows the internal thread of a 1 inch lens tube to be coupled to the external thread of a 2 inch lens tube. These two Step Adaptors can be connected together to provide a direct connection between the internal thread of a 1/2 inch lens tube and the external thread of a 2 inch lens tube.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number LT-S-05E10N
Product Name Step Adaptor, 0.5 to 1.0 in. Lens Tubes, 0.535-40 to 1.035-40
Mount Type Lens Holder; Lens Mount Adapter
Unlock Full Specs
to access all available technical data

Similar Products

Optic Adaptor, CH-0.5 - CH-PORT - Newport MKS
Specs
Mount Type Prism Table
View Details
Lens Positioner, 2.0 in. Diameter, XYθZ, 100 TPI, 8-32 THD - LPXYR-2H - Newport MKS
Specs
Mount Type Lens Holder; Lens Positioner
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 50.8 mm (2 inch)
Maximum Thickness 13.7 mm (0.5394 inch)
View Details
New Precision Lens Positioner, 0.5 in., 100 TPI XYθXθY, 80 TPI Z - LP-05B - Newport MKS
Specs
Mount Type Lens Holder; Lens Positioner
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 12.7 mm (0.5000 inch)
View Details
Flipper Optic Mount, 1.0 in. Optic Diameter, 8-32 - 9891 - Newport MKS
Specs
Mount Type Mirror Mount; Flipper Mount
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details