Newport MKS 90 degree Angle Bracket, Adjustable, EQ120.03 338235

Description
The 338235 EQ120 Series Adjustable Bracket allows one arm of an angle bracket to vary in length. This can be useful to adjust the center of rotation of a UMR linear or UTR rotation stage mounted orthogonal to a UTR stage. It is also beneficial to simply adjust the length of one arm of a UMR or UTR stage mounted orthogonal to a UMR stage. Made of aluminum, this metric bracket is compatible with UMR12 and UTR120 Series stages and has a 4.4 lb. (2 kg) load capacity.
Request a Quote
Description
The 338235 EQ120 Series Adjustable Bracket allows one arm of an angle bracket to vary in length. This can be useful to adjust the center of rotation of a UMR linear or UTR rotation stage mounted orthogonal to a UTR stage. It is also beneficial to simply adjust the length of one arm of a UMR or UTR stage mounted orthogonal to a UMR stage. Made of aluminum, this metric bracket is compatible with UMR12 and UTR120 Series stages and has a 4.4 lb. (2 kg) load capacity.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
90 degree Angle Bracket, Adjustable, EQ120.03 - 338235 - Newport MKS
Irvine, CA, United States
90 degree Angle Bracket, Adjustable, EQ120.03
338235
90 degree Angle Bracket, Adjustable, EQ120.03 338235
The 338235 EQ120 Series Adjustable Bracket allows one arm of an angle bracket to vary in length. This can be useful to adjust the center of rotation of a UMR linear or UTR rotation stage mounted orthogonal to a UTR stage. It is also beneficial to simply adjust the length of one arm of a UMR or UTR stage mounted orthogonal to a UMR stage. Made of aluminum, this metric bracket is compatible with UMR12 and UTR120 Series stages and has a 4.4 lb. (2 kg) load capacity.

The 338235 EQ120 Series Adjustable Bracket allows one arm of an angle bracket to vary in length. This can be useful to adjust the center of rotation of a UMR linear or UTR rotation stage mounted orthogonal to a UTR stage. It is also beneficial to simply adjust the length of one arm of a UMR or UTR stage mounted orthogonal to a UMR stage. Made of aluminum, this metric bracket is compatible with UMR12 and UTR120 Series stages and has a 4.4 lb. (2 kg) load capacity.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number 338235
Product Name 90 degree Angle Bracket, Adjustable, EQ120.03
Mount Type 90° Adjustable Angle Bracket
Unlock Full Specs
to access all available technical data

Similar Products

Construction Cube, 1 x 1 in., 1/4-20 - CC-1 - Newport MKS
Specs
Mount Type Construction Base
View Details
New Precision Lens Positioner, 1.0 in., 100 TPI XY, 80 TPI Z - LP-1B-XYZ - Newport MKS
Specs
Mount Type Lens Holder; Lens Positioner
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details