Newport MKS Beam Steering Accessory, Top, Precision AJS Screws 670-RCT

Description
The 670-RCT Beam Steering Accessory for 1.5-in. diameter mounting rods. It provides precision adjustment of the height and direction of a laser beam. The 670-RCT has independent elevation and coarse/fine azimuth adjustments using AJS screws. The rigid, integrated construction provides excellent stability in critical applications. In use, the lower mirror (670-RCB sold separately) is pivoted to the desired angle with an integrated knurled knob. The upper mirror holder has a hand-sized knurled knob for coarse azimuth positioning over a 360° range and high-resolution adjustment screws for precise beam pointing in azimuth and elevation. The 670-RCT provides a wider adjustment range and better performance and stability than the general-purpose hardware often used in beam steering devices. Used with our patented Model 75 1.5-in. Damped Rod, the beam steering device provides unmatched beam-pointing stability. Mirrors are bonded to the mount using double sided tape and are purchased separately.
Request a Quote
Description
The 670-RCT Beam Steering Accessory for 1.5-in. diameter mounting rods. It provides precision adjustment of the height and direction of a laser beam. The 670-RCT has independent elevation and coarse/fine azimuth adjustments using AJS screws. The rigid, integrated construction provides excellent stability in critical applications. In use, the lower mirror (670-RCB sold separately) is pivoted to the desired angle with an integrated knurled knob. The upper mirror holder has a hand-sized knurled knob for coarse azimuth positioning over a 360° range and high-resolution adjustment screws for precise beam pointing in azimuth and elevation. The 670-RCT provides a wider adjustment range and better performance and stability than the general-purpose hardware often used in beam steering devices. Used with our patented Model 75 1.5-in. Damped Rod, the beam steering device provides unmatched beam-pointing stability. Mirrors are bonded to the mount using double sided tape and are purchased separately.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Beam Steering Accessory, Top, Precision AJS Screws - 670-RCT - Newport MKS
Irvine, CA, United States
Beam Steering Accessory, Top, Precision AJS Screws
670-RCT
Beam Steering Accessory, Top, Precision AJS Screws 670-RCT
The 670-RCT Beam Steering Accessory for 1.5-in. diameter mounting rods. It provides precision adjustment of the height and direction of a laser beam. The 670-RCT has independent elevation and coarse/fine azimuth adjustments using AJS screws. The rigid, integrated construction provides excellent stability in critical applications. In use, the lower mirror (670-RCB sold separately) is pivoted to the desired angle with an integrated knurled knob. The upper mirror holder has a hand-sized knurled knob for coarse azimuth positioning over a 360° range and high-resolution adjustment screws for precise beam pointing in azimuth and elevation. The 670-RCT provides a wider adjustment range and better performance and stability than the general-purpose hardware often used in beam steering devices. Used with our patented Model 75 1.5-in. Damped Rod, the beam steering device provides unmatched beam-pointing stability. Mirrors are bonded to the mount using double sided tape and are purchased separately.

The 670-RCT Beam Steering Accessory for 1.5-in. diameter mounting rods. It provides precision adjustment of the height and direction of a laser beam. The 670-RCT has independent elevation and coarse/fine azimuth adjustments using AJS screws. The rigid, integrated construction provides excellent stability in critical applications. In use, the lower mirror (670-RCB sold separately) is pivoted to the desired angle with an integrated knurled knob. The upper mirror holder has a hand-sized knurled knob for coarse azimuth positioning over a 360° range and high-resolution adjustment screws for precise beam pointing in azimuth and elevation. The 670-RCT provides a wider adjustment range and better performance and stability than the general-purpose hardware often used in beam steering devices. Used with our patented Model 75 1.5-in. Damped Rod, the beam steering device provides unmatched beam-pointing stability. Mirrors are bonded to the mount using double sided tape and are purchased separately.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number 670-RCT
Product Name Beam Steering Accessory, Top, Precision AJS Screws
Mount Type Periscope Mount
Unlock Full Specs
to access all available technical data

Similar Products

Precision Lens Positioner, 0.5 in., 100 TPI XY, 80 TPI Z - LP-05A-XYZ - Newport MKS
Specs
Mount Type Lens Holder; Lens Positioner
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 12.7 mm (0.5000 inch)
View Details
Optical Pedestal Spacer, 0.250 in. Thick, 0.7 in. Diameter, 8-32 CLR - 9941-S25 - Newport MKS
Specs
Mount Type Pedestal Spacer
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 17.8 mm (0.7008 inch)
View Details
Thin Lens Mount, Fixed, 25.4 mm Diameter, 8-32 Thread., A-LINE - LH-1T - Newport MKS
Specs
Mount Type Lens Holder; Fixed Lens Mount
Adjustment Type Fixed
Clear Aperture 22.9 mm (0.9016 inch)
View Details
Mirror Mount, Stability, Top Adjust, Nickel Plated, 1.0 in., 2 Allen, Cleanroom - 9814-6-Ni-K - Newport MKS
Specs
Mount Type Mirror Mount; Laser Mount; Precision
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
Maximum Thickness 6.35 mm (0.2500 inch)
View Details