Newport MKS Kinematic Mirror Mount, 25.4 mm, ±1° tip/tilt, M3 & M6 M-SJ25.4

Description
The M-SJ25.4 Metric Kinematic Mirror Mount is a compact, kinematic mirror mount designed for use with the X26 rail system. The mount provides accurate positioning of 25.4 mm diameter mirrors or beamsplitters with a thickness of 4 to 8 mm. A large clear aperture at 45° is useful for beam splitting applications. Precision adjustment screws provide ±1° tip/tilt for the alignment of mirrors, and have a hex head for tamper-proof Allen wrench adjustment. The addition of the optional TSJ Rotating Base allows coarse 360° positioning of the mount. Mounting the M-SJ25.4 on one side gives an optical axis height at 32.5 mm for direct mounting on CN26 Carriers. Mounting on the other side gives an optical axis height of 19.5 mm, for use with UMR5 Series Linear Stages or the TSJ Rotating Base. Both yield a 40 mm beam height above the rail surface.
Request a Quote
Description
The M-SJ25.4 Metric Kinematic Mirror Mount is a compact, kinematic mirror mount designed for use with the X26 rail system. The mount provides accurate positioning of 25.4 mm diameter mirrors or beamsplitters with a thickness of 4 to 8 mm. A large clear aperture at 45° is useful for beam splitting applications. Precision adjustment screws provide ±1° tip/tilt for the alignment of mirrors, and have a hex head for tamper-proof Allen wrench adjustment. The addition of the optional TSJ Rotating Base allows coarse 360° positioning of the mount. Mounting the M-SJ25.4 on one side gives an optical axis height at 32.5 mm for direct mounting on CN26 Carriers. Mounting on the other side gives an optical axis height of 19.5 mm, for use with UMR5 Series Linear Stages or the TSJ Rotating Base. Both yield a 40 mm beam height above the rail surface.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Kinematic Mirror Mount, 25.4 mm, ±1° tip/tilt, M3 & M6 - M-SJ25.4 - Newport MKS
Irvine, CA, United States
Kinematic Mirror Mount, 25.4 mm, ±1° tip/tilt, M3 & M6
M-SJ25.4
Kinematic Mirror Mount, 25.4 mm, ±1° tip/tilt, M3 & M6 M-SJ25.4
The M-SJ25.4 Metric Kinematic Mirror Mount is a compact, kinematic mirror mount designed for use with the X26 rail system. The mount provides accurate positioning of 25.4 mm diameter mirrors or beamsplitters with a thickness of 4 to 8 mm. A large clear aperture at 45° is useful for beam splitting applications. Precision adjustment screws provide ±1° tip/tilt for the alignment of mirrors, and have a hex head for tamper-proof Allen wrench adjustment. The addition of the optional TSJ Rotating Base allows coarse 360° positioning of the mount. Mounting the M-SJ25.4 on one side gives an optical axis height at 32.5 mm for direct mounting on CN26 Carriers. Mounting on the other side gives an optical axis height of 19.5 mm, for use with UMR5 Series Linear Stages or the TSJ Rotating Base. Both yield a 40 mm beam height above the rail surface.

The M-SJ25.4 Metric Kinematic Mirror Mount is a compact, kinematic mirror mount designed for use with the X26 rail system. The mount provides accurate positioning of 25.4 mm diameter mirrors or beamsplitters with a thickness of 4 to 8 mm. A large clear aperture at 45° is useful for beam splitting applications. Precision adjustment screws provide ±1° tip/tilt for the alignment of mirrors, and have a hex head for tamper-proof Allen wrench adjustment. The addition of the optional TSJ Rotating Base allows coarse 360° positioning of the mount. Mounting the M-SJ25.4 on one side gives an optical axis height at 32.5 mm for direct mounting on CN26 Carriers. Mounting on the other side gives an optical axis height of 19.5 mm, for use with UMR5 Series Linear Stages or the TSJ Rotating Base. Both yield a 40 mm beam height above the rail surface.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Rails
Product Number M-SJ25.4
Product Name Kinematic Mirror Mount, 25.4 mm, ±1° tip/tilt, M3 & M6
Unlock Full Specs
to access all available technical data

Similar Products

Optical Rail Carrier, X48, 50 mm Length, M3, M4, and M6 Thread - M-CXL48-50 - Newport MKS
Specs
Style Metric
Length 1.97 inch (50 mm)
Width 3.94 inch (100 mm)
View Details
Optical Rail, Aluminum, 1000 mm Length, M4 Threads, X48 Series - X48-1 - Newport MKS
Specs
Style Metric
Length 39.37 inch (1000 mm)
Width 1.87 inch (47.5 mm)
View Details
Spacer Block, For CN26C 90° Rail Carrier - RH-40 - Newport MKS
Specs
Style Metric
Length 1.1 inch (28 mm)
Width 1.1 inch (28 mm)
View Details