Newport MKS Ball and Socket Stage, ±25° Tilt, 50x50 mm Platform, Metric M-RN-50

Description
The M-RN-50 Ball and Socket Stage provides up to ±25° of tilt in any direction and a full 360° of rotation of a 50 x 50 mm platform. It is practical for rapid coarse alignment with full freedom of angular rotation. A simple clutch lever locks and unlocks the rotation of the platform in any position. These tilt/rotation stages are useful for positioning video cameras, detectors, lighting systems, and targets. The mounting-hole pattern for the platform of M-RN-50 is the same as the Adapter Plate. Use or bridles to mount the stage to a base. The load capacity for the M–RN–50 is 15 kg (33 lbs). 360° Quick Positioning and Fast Locking These tilt/rotation stages are useful for manually positioning video cameras, detectors, lighting systems, or targets and then locking them in place. The ball and socket design enables a full 360° rotation range. A simple clutch lever locks and unlocks the rotation of the platform in any position. Compatible with PI Series Adapter Plates The mounting-hole pattern for the platform of M-RN-50 is the same as the Adapter Plate. The mounting-hole pattern for the platform and base of M-RN-86 is the same as the Adapter Plate. The load capacity for the M–RN–86 is 25 kg (55 lbs), and the load capacity for the M-RN-50 is 15 kg (33 lbs).
Request a Quote
Description
The M-RN-50 Ball and Socket Stage provides up to ±25° of tilt in any direction and a full 360° of rotation of a 50 x 50 mm platform. It is practical for rapid coarse alignment with full freedom of angular rotation. A simple clutch lever locks and unlocks the rotation of the platform in any position. These tilt/rotation stages are useful for positioning video cameras, detectors, lighting systems, and targets. The mounting-hole pattern for the platform of M-RN-50 is the same as the Adapter Plate. Use or bridles to mount the stage to a base. The load capacity for the M–RN–50 is 15 kg (33 lbs). 360° Quick Positioning and Fast Locking These tilt/rotation stages are useful for manually positioning video cameras, detectors, lighting systems, or targets and then locking them in place. The ball and socket design enables a full 360° rotation range. A simple clutch lever locks and unlocks the rotation of the platform in any position. Compatible with PI Series Adapter Plates The mounting-hole pattern for the platform of M-RN-50 is the same as the Adapter Plate. The mounting-hole pattern for the platform and base of M-RN-86 is the same as the Adapter Plate. The load capacity for the M–RN–86 is 25 kg (55 lbs), and the load capacity for the M-RN-50 is 15 kg (33 lbs).
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ball and Socket Stage, ±25° Tilt, 50x50 mm Platform, Metric - M-RN-50 - Newport MKS
Irvine, CA, United States
Ball and Socket Stage, ±25° Tilt, 50x50 mm Platform, Metric
M-RN-50
Ball and Socket Stage, ±25° Tilt, 50x50 mm Platform, Metric M-RN-50
The M-RN-50 Ball and Socket Stage provides up to ±25° of tilt in any direction and a full 360° of rotation of a 50 x 50 mm platform. It is practical for rapid coarse alignment with full freedom of angular rotation. A simple clutch lever locks and unlocks the rotation of the platform in any position. These tilt/rotation stages are useful for positioning video cameras, detectors, lighting systems, and targets. The mounting-hole pattern for the platform of M-RN-50 is the same as the Adapter Plate. Use or bridles to mount the stage to a base. The load capacity for the M–RN–50 is 15 kg (33 lbs). 360° Quick Positioning and Fast Locking These tilt/rotation stages are useful for manually positioning video cameras, detectors, lighting systems, or targets and then locking them in place. The ball and socket design enables a full 360° rotation range. A simple clutch lever locks and unlocks the rotation of the platform in any position. Compatible with PI Series Adapter Plates The mounting-hole pattern for the platform of M-RN-50 is the same as the Adapter Plate. The mounting-hole pattern for the platform and base of M-RN-86 is the same as the Adapter Plate. The load capacity for the M–RN–86 is 25 kg (55 lbs), and the load capacity for the M-RN-50 is 15 kg (33 lbs).

The M-RN-50 Ball and Socket Stage provides up to ±25° of tilt in any direction and a full 360° of rotation of a 50 x 50 mm platform. It is practical for rapid coarse alignment with full freedom of angular rotation. A simple clutch lever locks and unlocks the rotation of the platform in any position. These tilt/rotation stages are useful for positioning video cameras, detectors, lighting systems, and targets. The mounting-hole pattern for the platform of M-RN-50 is the same as the Adapter Plate. Use or bridles to mount the stage to a base. The load capacity for the M–RN–50 is 15 kg (33 lbs).

360° Quick Positioning and Fast Locking

These tilt/rotation stages are useful for manually positioning video cameras, detectors, lighting systems, or targets and then locking them in place. The ball and socket design enables a full 360° rotation range. A simple clutch lever locks and unlocks the rotation of the platform in any position.


Compatible with PI Series Adapter Plates

The mounting-hole pattern for the platform of M-RN-50 is the same as the Adapter Plate. The mounting-hole pattern for the platform and base of M-RN-86 is the same as the Adapter Plate. The load capacity for the M–RN–86 is 25 kg (55 lbs), and the load capacity for the M-RN-50 is 15 kg (33 lbs).

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Tilt Tables
Product Number M-RN-50
Product Name Ball and Socket Stage, ±25° Tilt, 50x50 mm Platform, Metric
Load Capacity 33.08 lbs (15 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Tilt Platform, Stainless Steel, 80 x 120 mm, ±2.86° Range, M4 and M6 - M-TGN80 - Newport MKS
Specs
Load Capacity 44.96 lbs (20.39 kg)
Width / Diameter 0.2625 ft (0.8000 dm)
Length 0.3937 ft (1.2 dm)
View Details
Tilt Platform, Two-Axis, 40 x 40 mm Platform, 2-56 & 8-32 - 9062-PY - Newport MKS
Specs
Load Capacity 5.62 lbs (2.55 kg)
Width / Diameter 0.1312 ft (0.4000 dm)
Length 0.1312 ft (0.4000 dm)
View Details