Newport MKS Riser Base, 50 mm, Metric, SL Series Optical Mounts M-RH-50

Description
The M-RH-50 Riser Base is a 50 mm high riser base with metric mounting holes for use with the SL Series Optical Mounts. SL Series Mounts are configured with a base plate and riser (if required) for a nominal 50 or 75 mm optical axis height. Riser blocks of 25 mm and 50 mm may be placed in any combination beneath the base plate to achieve any optical axis height (>75) which is a multiple of 25 mm. For continuously variable height adjustment we recommend the ECN-80 elevator base.
Request a Quote
Description
The M-RH-50 Riser Base is a 50 mm high riser base with metric mounting holes for use with the SL Series Optical Mounts. SL Series Mounts are configured with a base plate and riser (if required) for a nominal 50 or 75 mm optical axis height. Riser blocks of 25 mm and 50 mm may be placed in any combination beneath the base plate to achieve any optical axis height (>75) which is a multiple of 25 mm. For continuously variable height adjustment we recommend the ECN-80 elevator base.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Riser Base, 50 mm, Metric, SL Series Optical Mounts - M-RH-50 - Newport MKS
Irvine, CA, United States
Riser Base, 50 mm, Metric, SL Series Optical Mounts
M-RH-50
Riser Base, 50 mm, Metric, SL Series Optical Mounts M-RH-50
The M-RH-50 Riser Base is a 50 mm high riser base with metric mounting holes for use with the SL Series Optical Mounts. SL Series Mounts are configured with a base plate and riser (if required) for a nominal 50 or 75 mm optical axis height. Riser blocks of 25 mm and 50 mm may be placed in any combination beneath the base plate to achieve any optical axis height (>75) which is a multiple of 25 mm. For continuously variable height adjustment we recommend the ECN-80 elevator base.

The M-RH-50 Riser Base is a 50 mm high riser base with metric mounting holes for use with the SL Series Optical Mounts. SL Series Mounts are configured with a base plate and riser (if required) for a nominal 50 or 75 mm optical axis height. Riser blocks of 25 mm and 50 mm may be placed in any combination beneath the base plate to achieve any optical axis height (>75) which is a multiple of 25 mm. For continuously variable height adjustment we recommend the ECN-80 elevator base.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number M-RH-50
Product Name Riser Base, 50 mm, Metric, SL Series Optical Mounts
Mount Type Mirror Mount
Unlock Full Specs
to access all available technical data

Similar Products

Optical Pedestal, Clean-Passivated, 1.0 in. Height, 1 in. Diameter, 8-32 - 9952 - Newport MKS
Specs
Mount Type Optical Pedestal
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details
Lens Mount, Self-Centering, 0.125-1.063 in. Diameter Lenses - LCM-1 - Newport MKS
Specs
Mount Type Lens Holder; Variable Size Lens Mount
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 3.2 to 27 mm (0.1260 to 1.06 inch)
Maximum Thickness 3 to 9.58 mm (0.1181 to 0.3772 inch)
View Details
Mirror Mount, ULTIMA ® , Clear Edge, 1.0 in., 3 Locking Knobs - U100-A3K - Newport MKS
Specs
Mount Type Mirror Mount; Precision
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details