The M-PX-2 Forkless Optical Post has a unique internal slotted base allowing it to be directly mounted to an optical table without a clamping fork. The 16.0 mm long slot provides flexibility in positioning the post before securing it to one of the optical table's holes. This patent-pending feature saves 3X the space of a standard pedestal while still providing positional flexibility and long-term stability. This 25.4 mm diameter stainless steel post has a 50.8 mm height. Each post is marked with an index groove every 25.4 mm for a quick height reference. Cross-drilled holes allow 5.0 mm hex wrenches to aid in tightening and loosening assembled posts.
| Newport MKS | |
|---|---|
| Product Category | Tool Holders |
| Product Number | M-PX-2 |
| Product Name | Optical Post, Slotted Base, 50.8 mm Height, 25.4 mm Diameter, M4 |
| Type | Post Holder |