The PX-3 Forkless Optical Post has a unique internal slotted base allowing it to be directly mounted to an optical table without a clamping fork. The 0.63 in. long slot provides flexibility in positioning the post before securing it to one of the optical table's holes. This patent-pending feature saves 3X the space of a standard pedestal while still providing positional flexibility and long-term stability. This 1.0 in. diameter stainless steel post has a 3.0 in. height. Each post is marked with an index groove every 1.0 in. for a quick height reference. Cross-drilled holes allow 3/16 in. hex wrenches to aid in tightening and loosening assembled posts.
| Newport MKS | |
|---|---|
| Product Category | Tool Holders |
| Product Number | PX-3 |
| Product Name | Optical Post, Slotted Base, 3.0 in. Height, 1.0 in. Diameter, 8-32 |
| Type | Post Holder |