Newport MKS Kinematic Flip Base, Threaded M4 Mounting M-PS-KF

Description
The M-PS-KF Kin-a-Flip Kinematic Flip Base is ideal for quickly moving optical mounts in and out of beam paths with maximum repeatability. To optimize thermal expansion properties, they are constructed from 300 Series Stainless Steel. The M-PS-KF base is compact in size, extending overall height by only 12.7 mm and has a counterbored M4 thru-hole.
Request a Quote
Description
The M-PS-KF Kin-a-Flip Kinematic Flip Base is ideal for quickly moving optical mounts in and out of beam paths with maximum repeatability. To optimize thermal expansion properties, they are constructed from 300 Series Stainless Steel. The M-PS-KF base is compact in size, extending overall height by only 12.7 mm and has a counterbored M4 thru-hole.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Kinematic Flip Base, Threaded M4 Mounting - M-PS-KF - Newport MKS
Irvine, CA, United States
Kinematic Flip Base, Threaded M4 Mounting
M-PS-KF
Kinematic Flip Base, Threaded M4 Mounting M-PS-KF
The M-PS-KF Kin-a-Flip Kinematic Flip Base is ideal for quickly moving optical mounts in and out of beam paths with maximum repeatability. To optimize thermal expansion properties, they are constructed from 300 Series Stainless Steel. The M-PS-KF base is compact in size, extending overall height by only 12.7 mm and has a counterbored M4 thru-hole.

The M-PS-KF Kin-a-Flip Kinematic Flip Base is ideal for quickly moving optical mounts in and out of beam paths with maximum repeatability. To optimize thermal expansion properties, they are constructed from 300 Series Stainless Steel. The M-PS-KF base is compact in size, extending overall height by only 12.7 mm and has a counterbored M4 thru-hole.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number M-PS-KF
Product Name Kinematic Flip Base, Threaded M4 Mounting
Mount Type Mirror Mount; Kin-a-Flip Base
Unlock Full Specs
to access all available technical data

Similar Products

Mirror Mount, Stability, Center, 0.5 in., 3 Allen-Keys - 9811-3-K - Newport MKS
Specs
Mount Type Mirror Mount; Precision
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 12.7 mm (0.5000 inch)
Maximum Thickness 3 mm (0.1181 inch)
View Details
Mirror Mount, Lab Standard, 2.0 in. Diameter, 2 Knob Actuators - M2 - Newport MKS
Specs
Mount Type Mirror Mount; Standard
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 50.8 mm (2 inch)
View Details
Piezo Mirror Mount, Clear Edge, 3.0 in. Diameter, 2-Axis - 8823 - Newport MKS
Specs
Mount Type Mirror Mount; Motorized
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 76.2 mm (3 inch)
View Details