Newport MKS Microscope Objective Mount, Fixed, A-LINE, 0.800-36 Thread, M4 M-LH-RMS

Description
The A-LINE™ M-LH-RMS Microscope Objective Mount is a convenient and economical solution for fixed mounting of microscope objectives with RMS thread. The holder incorporates an M4 threaded mounting hole for post mounting on Metric SP and MSP Series posts. The front of the holder also has a special 6-mm alignment hole, which can be used with GR Series Guide Rods for fast alignment of several A-LINE™ lens mounts.
Request a Quote
Description
The A-LINE™ M-LH-RMS Microscope Objective Mount is a convenient and economical solution for fixed mounting of microscope objectives with RMS thread. The holder incorporates an M4 threaded mounting hole for post mounting on Metric SP and MSP Series posts. The front of the holder also has a special 6-mm alignment hole, which can be used with GR Series Guide Rods for fast alignment of several A-LINE™ lens mounts.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Microscope Objective Mount, Fixed, A-LINE, 0.800-36 Thread, M4 - M-LH-RMS - Newport MKS
Irvine, CA, United States
Microscope Objective Mount, Fixed, A-LINE, 0.800-36 Thread, M4
M-LH-RMS
Microscope Objective Mount, Fixed, A-LINE, 0.800-36 Thread, M4 M-LH-RMS
The A-LINE™ M-LH-RMS Microscope Objective Mount is a convenient and economical solution for fixed mounting of microscope objectives with RMS thread. The holder incorporates an M4 threaded mounting hole for post mounting on Metric SP and MSP Series posts. The front of the holder also has a special 6-mm alignment hole, which can be used with GR Series Guide Rods for fast alignment of several A-LINE™ lens mounts.

The A-LINE™ M-LH-RMS Microscope Objective Mount is a convenient and economical solution for fixed mounting of microscope objectives with RMS thread. The holder incorporates an M4 threaded mounting hole for post mounting on Metric SP and MSP Series posts. The front of the holder also has a special 6-mm alignment hole, which can be used with GR Series Guide Rods for fast alignment of several A-LINE™ lens mounts.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number M-LH-RMS
Product Name Microscope Objective Mount, Fixed, A-LINE, 0.800-36 Thread, M4
Mount Type Lens Holder; Optic Adaptor
Unlock Full Specs
to access all available technical data

Similar Products

Mirror Mount, Vertical Drive, Low Wavefront Distortion, Thin Optic, 1 in., 2 Locking Allen-Keys, 8-32 - HVM-1lt - Newport MKS
Specs
Mount Type Mirror Mount; Industrial
Clear Aperture 23.6 mm (0.9291 inch)
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details
Lens Positioner, 0.5 in. Diameter, XYθZ, 100 TPI, 8-32 THD - LPXYR-05H - Newport MKS
Specs
Mount Type Lens Holder; Lens Positioner
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 12.7 mm (0.5000 inch)
Maximum Thickness 10.2 mm (0.4016 inch)
View Details
Mirror Mount, Classic, Center, 1.0 in., 3 Locking Allen-Keys - 9807-L - Newport MKS
Specs
Mount Type Mirror Mount; Industrial
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details