Newport MKS Angle Plate, 1/4-20 Thru Slots, 8-32 and 1/4-20 Threads 9101NF

Description
The 9101NF Angle Plate has all surfaces and edges of this machined with parallelism and perpendicularity to within 0.003 in. The slots are 1 in. apart. For easy mounting to the angle plate, there are 1/4-20 and 8-32 threaded and through holes.
Request a Quote
Description
The 9101NF Angle Plate has all surfaces and edges of this machined with parallelism and perpendicularity to within 0.003 in. The slots are 1 in. apart. For easy mounting to the angle plate, there are 1/4-20 and 8-32 threaded and through holes.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Angle Plate, 1/4-20 Thru Slots, 8-32 and 1/4-20 Threads - 9101NF - Newport MKS
Irvine, CA, United States
Angle Plate, 1/4-20 Thru Slots, 8-32 and 1/4-20 Threads
9101NF
Angle Plate, 1/4-20 Thru Slots, 8-32 and 1/4-20 Threads 9101NF
The 9101NF Angle Plate has all surfaces and edges of this machined with parallelism and perpendicularity to within 0.003 in. The slots are 1 in. apart. For easy mounting to the angle plate, there are 1/4-20 and 8-32 threaded and through holes.

The 9101NF Angle Plate has all surfaces and edges of this machined with parallelism and perpendicularity to within 0.003 in. The slots are 1 in. apart. For easy mounting to the angle plate, there are 1/4-20 and 8-32 threaded and through holes.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number 9101NF
Product Name Angle Plate, 1/4-20 Thru Slots, 8-32 and 1/4-20 Threads
Mount Type 90° Angle Bracket
Unlock Full Specs
to access all available technical data

Similar Products

Collimator and Laser Diode Adapter, 9 mm, 1 inch Mirror Mounts - CLH-9 - Newport MKS
Specs
Mount Type Mirror Mount; Laser Mount; Collimator Holder
View Details
Damped Optical Post, Gear Rack, Mounting Base, 14 in. Height, 1.5 in. Diameter - 75 - Newport MKS
Specs
Mount Type Optical Support Post w/ Base
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 38.1 mm (1.5 inch)
View Details
Mirror Mount, Pint-Sized, Corner, 0.5 in., 3 Allen-Keys - 9883-K - Newport MKS
Specs
Mount Type Mirror Mount
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 12.7 mm (0.5000 inch)
View Details
Fixed Lens Mount, 0.50 in. (12.7 mm) Diameter, 8-32 Thread, A-LINE - LH-0.5A - Newport MKS
Specs
Mount Type Lens Holder; Fixed Lens Mount
Adjustment Type Fixed
Clear Aperture 10.9 mm (0.4291 inch)
View Details