Newport MKS Mirror Mount, Fixed, 50.8 mm Diameter, M4 Thread, A-LINE M-LH-2DB

Description
The A-LINE™ M-LH-2DB Fixed Mirror Mount is a convenient and economical solution for mounting Ø2 in. (50.8 mm) mirrors, beamsplitters or adaptors. The mount consists of a double-bored aperture and set screw to hold the optic firmly, but gently. The holder incorporates an M4 threaded mounting hole for post mounting on Metric M-SP and MSPH Series posts. The front of the holder also has a special 6-mm alignment hole, which can be used with LH-GR Series Guide Rods for fast alignment of several A-LINE™ lens mounts.
Request a Quote
Description
The A-LINE™ M-LH-2DB Fixed Mirror Mount is a convenient and economical solution for mounting Ø2 in. (50.8 mm) mirrors, beamsplitters or adaptors. The mount consists of a double-bored aperture and set screw to hold the optic firmly, but gently. The holder incorporates an M4 threaded mounting hole for post mounting on Metric M-SP and MSPH Series posts. The front of the holder also has a special 6-mm alignment hole, which can be used with LH-GR Series Guide Rods for fast alignment of several A-LINE™ lens mounts.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Mirror Mount, Fixed, 50.8 mm Diameter, M4 Thread, A-LINE - M-LH-2DB - Newport MKS
Irvine, CA, United States
Mirror Mount, Fixed, 50.8 mm Diameter, M4 Thread, A-LINE
M-LH-2DB
Mirror Mount, Fixed, 50.8 mm Diameter, M4 Thread, A-LINE M-LH-2DB
The A-LINE™ M-LH-2DB Fixed Mirror Mount is a convenient and economical solution for mounting Ø2 in. (50.8 mm) mirrors, beamsplitters or adaptors. The mount consists of a double-bored aperture and set screw to hold the optic firmly, but gently. The holder incorporates an M4 threaded mounting hole for post mounting on Metric M-SP and MSPH Series posts. The front of the holder also has a special 6-mm alignment hole, which can be used with LH-GR Series Guide Rods for fast alignment of several A-LINE™ lens mounts.

The A-LINE™ M-LH-2DB Fixed Mirror Mount is a convenient and economical solution for mounting Ø2 in. (50.8 mm) mirrors, beamsplitters or adaptors. The mount consists of a double-bored aperture and set screw to hold the optic firmly, but gently. The holder incorporates an M4 threaded mounting hole for post mounting on Metric M-SP and MSPH Series posts. The front of the holder also has a special 6-mm alignment hole, which can be used with LH-GR Series Guide Rods for fast alignment of several A-LINE™ lens mounts.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number M-LH-2DB
Product Name Mirror Mount, Fixed, 50.8 mm Diameter, M4 Thread, A-LINE
Mount Type Lens Holder; Fixed Mirror Mount
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Lens Mount, 2.0 in. (50.8 mm), 8-32 Thread, A-LINE - LH-2A - Newport MKS
Specs
Mount Type Lens Holder; Fixed Lens Mount
Adjustment Type Fixed
Clear Aperture 47.5 mm (1.87 inch)
View Details
Mirror Mount, Industrial, Vertical Drive, Front Load, 20 mm, 2 Locking Allen-Keys - HVM-20Mi - Newport MKS
Specs
Mount Type Mirror Mount; Industrial
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 20 mm (0.7874 inch)
Maximum Thickness 4 to 9.53 mm (0.1575 to 0.3752 inch)
View Details
Lens Tube, 1/2 inch diameter lenses, 1/2 inch length - LT05-05 - Newport MKS
Specs
Mount Type Lens Holder; Fixed Lens Mount
Adjustment Type Fixed
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 12.7 mm (0.5000 inch)
View Details