Newport MKS Thin Lens Mount Pack, Fixed, 25.4 mm Diameter, M4, A-LINE, Qty 10 M-LH-1T-PK

Description
The M-LH-1T-PK is a 10-pack of the M-LH-1T Fixed Lens Mount. This cost-saving 10 pack is a convenient and economical solution for mounting thin Ø1.0 inch (25.4 mm) lenses and beamsplitters. The 0.25 in. (6.4 mm) thick lens mount consists of a threaded holder with a retaining ring to hold the optic firmly, but gently. The holder incorporates an 8-32 threaded mounting hole for post mounting on English SP and MSP Series posts. The front of the holder also has a special 6 mm alignment hole, which can be used with GR Series Guide Rods for fast alignment of several A-LINE™ lens mounts.
Request a Quote
Description
The M-LH-1T-PK is a 10-pack of the M-LH-1T Fixed Lens Mount. This cost-saving 10 pack is a convenient and economical solution for mounting thin Ø1.0 inch (25.4 mm) lenses and beamsplitters. The 0.25 in. (6.4 mm) thick lens mount consists of a threaded holder with a retaining ring to hold the optic firmly, but gently. The holder incorporates an 8-32 threaded mounting hole for post mounting on English SP and MSP Series posts. The front of the holder also has a special 6 mm alignment hole, which can be used with GR Series Guide Rods for fast alignment of several A-LINE™ lens mounts.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Thin Lens Mount Pack, Fixed, 25.4 mm Diameter, M4, A-LINE, Qty 10 - M-LH-1T-PK - Newport MKS
Irvine, CA, United States
Thin Lens Mount Pack, Fixed, 25.4 mm Diameter, M4, A-LINE, Qty 10
M-LH-1T-PK
Thin Lens Mount Pack, Fixed, 25.4 mm Diameter, M4, A-LINE, Qty 10 M-LH-1T-PK
The M-LH-1T-PK is a 10-pack of the M-LH-1T Fixed Lens Mount. This cost-saving 10 pack is a convenient and economical solution for mounting thin Ø1.0 inch (25.4 mm) lenses and beamsplitters. The 0.25 in. (6.4 mm) thick lens mount consists of a threaded holder with a retaining ring to hold the optic firmly, but gently. The holder incorporates an 8-32 threaded mounting hole for post mounting on English SP and MSP Series posts. The front of the holder also has a special 6 mm alignment hole, which can be used with GR Series Guide Rods for fast alignment of several A-LINE™ lens mounts.

The M-LH-1T-PK is a 10-pack of the M-LH-1T Fixed Lens Mount. This cost-saving 10 pack is a convenient and economical solution for mounting thin Ø1.0 inch (25.4 mm) lenses and beamsplitters. The 0.25 in. (6.4 mm) thick lens mount consists of a threaded holder with a retaining ring to hold the optic firmly, but gently. The holder incorporates an 8-32 threaded mounting hole for post mounting on English SP and MSP Series posts. The front of the holder also has a special 6 mm alignment hole, which can be used with GR Series Guide Rods for fast alignment of several A-LINE™ lens mounts.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number M-LH-1T-PK
Product Name Thin Lens Mount Pack, Fixed, 25.4 mm Diameter, M4, A-LINE, Qty 10
Mount Type Lens Holder; Fixed Lens Mount
Unlock Full Specs
to access all available technical data

Similar Products

Mounting Bridle, U Series to Optical Table - BR-U - Newport MKS
Specs
Mount Type Mounting Bridle
View Details
Optical Post, Gear Rack, 14 in. Height, 1.5 in. Diameter, 1/4-20 Thread - 70 - Newport MKS
Specs
Mount Type Optical Support Post
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 38.1 mm (1.5 inch)
View Details
Base Plate, Heavy Duty, 410-RC Assembly - 20050-01 - Newport MKS
Specs
Mount Type Base Plate
Rectangular Width or Elliptical Minor Axis 114 mm (4.5 inch)
View Details
Lens Mount Pack, Fixed, 12.7 mm Diameter, M4 Thread, Qty 10, A-Line - M-LH-0.5A-PK - Newport MKS
Specs
Mount Type Lens Holder; Fixed Lens Mount
Adjustment Type Fixed
Clear Aperture 10.9 mm (0.4291 inch)
View Details