Newport MKS Mirror Mount, Fixed, 12.7 mm Diameter, M4 Thread, A-LINE M-LH-05DB

Description
The A-LINE™ M-LH-05DB Fixed Mirror Mount is a convenient and economical solution for mounting Ø0.5 in. (12.7 mm) mirrors, beamsplitters or adaptors. The mount consists of a double-bored aperture and set screw to hold the optic firmly, but gently. The holder incorporates an 8-32 threaded mounting hole for post mounting on Metric M-SP and MSPH Series posts. The front of the holder also has a special 6-mm alignment hole, which can be used with LH-GR Series Guide Rods for fast alignment of several A-LINE™ lens mounts.
Request a Quote
Description
The A-LINE™ M-LH-05DB Fixed Mirror Mount is a convenient and economical solution for mounting Ø0.5 in. (12.7 mm) mirrors, beamsplitters or adaptors. The mount consists of a double-bored aperture and set screw to hold the optic firmly, but gently. The holder incorporates an 8-32 threaded mounting hole for post mounting on Metric M-SP and MSPH Series posts. The front of the holder also has a special 6-mm alignment hole, which can be used with LH-GR Series Guide Rods for fast alignment of several A-LINE™ lens mounts.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Mirror Mount, Fixed, 12.7 mm Diameter, M4 Thread, A-LINE - M-LH-05DB - Newport MKS
Irvine, CA, United States
Mirror Mount, Fixed, 12.7 mm Diameter, M4 Thread, A-LINE
M-LH-05DB
Mirror Mount, Fixed, 12.7 mm Diameter, M4 Thread, A-LINE M-LH-05DB
The A-LINE™ M-LH-05DB Fixed Mirror Mount is a convenient and economical solution for mounting Ø0.5 in. (12.7 mm) mirrors, beamsplitters or adaptors. The mount consists of a double-bored aperture and set screw to hold the optic firmly, but gently. The holder incorporates an 8-32 threaded mounting hole for post mounting on Metric M-SP and MSPH Series posts. The front of the holder also has a special 6-mm alignment hole, which can be used with LH-GR Series Guide Rods for fast alignment of several A-LINE™ lens mounts.

The A-LINE™ M-LH-05DB Fixed Mirror Mount is a convenient and economical solution for mounting Ø0.5 in. (12.7 mm) mirrors, beamsplitters or adaptors. The mount consists of a double-bored aperture and set screw to hold the optic firmly, but gently. The holder incorporates an 8-32 threaded mounting hole for post mounting on Metric M-SP and MSPH Series posts. The front of the holder also has a special 6-mm alignment hole, which can be used with LH-GR Series Guide Rods for fast alignment of several A-LINE™ lens mounts.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number M-LH-05DB
Product Name Mirror Mount, Fixed, 12.7 mm Diameter, M4 Thread, A-LINE
Mount Type Lens Holder; Fixed Mirror Mount
Unlock Full Specs
to access all available technical data

Similar Products

Lens Spacer, 2.0 in. Diameter, 25 mm Thick, Aluminum, 6-pack - LT20-SP25-PK - Newport MKS
Specs
Mount Type Lens Holder; Lens Spacer
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 50.8 mm (2 inch)
View Details
Mirror Mount, Gimbal, Corner, 2.0 in., 3 Knobs - 9853 - Newport MKS
Specs
Mount Type Mirror Mount; Precision
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 50.8 mm (2 inch)
Maximum Thickness 12.7 mm (0.5000 inch)
View Details
Mirror Mount, 0.5 in., Rear Loading, 2 Locking Hex Actuators - M05-RL - Newport MKS
Specs
Mount Type Mirror Mount; Standard
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 12.7 mm (0.5000 inch)
View Details