Newport MKS Angle Bracket, 90°, 1/4-20 (M6) Slots, 25 mm Spacing M-360-90

Description
The M-360-90 Angle Bracket is a rigid 90° angled mounting plate with 25 mm separated slotted faces for use with either 1/4-20 or M6 threaded mounting bolts. The 90° angle is accurate to within ±2 arc min. Build Three Axis Stage Assemblies With 90° Mounting Bracket Model 360-90 is useful for building long travel 3-axis linear stage stacks using manual stages like our Models 423 , 433 , 443 , 426 or 436. Slotted Bracket Faces for Universal Mounting 360 Series angle brackets feature slots on the mounting surfaces of each, as apposed to individual holes, separated by 1.0 in. for use with either 1/4-20 or M6 threaded mounting bolts. The M-360-90 features the same slots with 25 mm spacing for use with metric optical tables or breadboards.
Request a Quote
Description
The M-360-90 Angle Bracket is a rigid 90° angled mounting plate with 25 mm separated slotted faces for use with either 1/4-20 or M6 threaded mounting bolts. The 90° angle is accurate to within ±2 arc min. Build Three Axis Stage Assemblies With 90° Mounting Bracket Model 360-90 is useful for building long travel 3-axis linear stage stacks using manual stages like our Models 423 , 433 , 443 , 426 or 436. Slotted Bracket Faces for Universal Mounting 360 Series angle brackets feature slots on the mounting surfaces of each, as apposed to individual holes, separated by 1.0 in. for use with either 1/4-20 or M6 threaded mounting bolts. The M-360-90 features the same slots with 25 mm spacing for use with metric optical tables or breadboards.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Angle Bracket, 90°, 1/4-20 (M6) Slots, 25 mm Spacing - M-360-90 - Newport MKS
Irvine, CA, United States
Angle Bracket, 90°, 1/4-20 (M6) Slots, 25 mm Spacing
M-360-90
Angle Bracket, 90°, 1/4-20 (M6) Slots, 25 mm Spacing M-360-90
The M-360-90 Angle Bracket is a rigid 90° angled mounting plate with 25 mm separated slotted faces for use with either 1/4-20 or M6 threaded mounting bolts. The 90° angle is accurate to within ±2 arc min. Build Three Axis Stage Assemblies With 90° Mounting Bracket Model 360-90 is useful for building long travel 3-axis linear stage stacks using manual stages like our Models 423 , 433 , 443 , 426 or 436. Slotted Bracket Faces for Universal Mounting 360 Series angle brackets feature slots on the mounting surfaces of each, as apposed to individual holes, separated by 1.0 in. for use with either 1/4-20 or M6 threaded mounting bolts. The M-360-90 features the same slots with 25 mm spacing for use with metric optical tables or breadboards.

The M-360-90 Angle Bracket is a rigid 90° angled mounting plate with 25 mm separated slotted faces for use with either 1/4-20 or M6 threaded mounting bolts. The 90° angle is accurate to within ±2 arc min.

Build Three Axis Stage Assemblies With 90° Mounting Bracket

Model 360-90 is useful for building long travel 3-axis linear stage stacks using manual stages like our Models 423 , 433 , 443 , 426 or 436.

Slotted Bracket Faces for Universal Mounting


360 Series angle brackets feature slots on the mounting surfaces of each, as apposed to individual holes, separated by 1.0 in. for use with either 1/4-20 or M6 threaded mounting bolts. The M-360-90 features the same slots with 25 mm spacing for use with metric optical tables or breadboards.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number M-360-90
Product Name Angle Bracket, 90°, 1/4-20 (M6) Slots, 25 mm Spacing
Mount Type 90° Angle Bracket
Unlock Full Specs
to access all available technical data

Similar Products

Objective Lens Holder, RMS, 1.438-20 Thread, For LP-1A Series - LPMH-1 - Newport MKS
Specs
Mount Type Lens Holder; Objective Lens Holder
View Details
Mirror Mount, 0.5 in., Keying Pin Holes, 2 Locking Hex Actuators - M05L - Newport MKS
Specs
Mount Type Mirror Mount; Standard
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 12.7 mm (0.5000 inch)
View Details
Mirror Mount, Stability, Top Adjust, 1.0 in., 2 Allen-Keys - 9814-6-K - Newport MKS
Specs
Mount Type Mirror Mount; Industrial
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
Maximum Thickness 6.4 mm (0.2520 inch)
View Details
Top Plate, For BK-3A Kinematic Base - BK-3A-T - Newport MKS
Specs
Mount Type Kinematic Base Top Plate
Adjustment Type Kinematic
View Details