Newport MKS Complete Platform Assembly, 200.4 mm Height, M6 Thread M-290-8

Description
The M-290-8 Fixed Height Platform Assembly provides a stable, 200.4 mm fixed-height mounting platform for large components and assemblies. The platform is comprised of thick anodized aluminum plates and rigid steel posts with a durable, satin-chrome finish. The top plate is 254 x 152.5 mm and has (12) M6 CLR holes, and (33) M6 thread holes for attaching components. The base plate is 254 x 152.5 mm and has (10) M6 CLR holes for tie-down to tables or magnetic bases. Four steel posts connect the plates. All components are available in sets or separately.
Request a Quote
Description
The M-290-8 Fixed Height Platform Assembly provides a stable, 200.4 mm fixed-height mounting platform for large components and assemblies. The platform is comprised of thick anodized aluminum plates and rigid steel posts with a durable, satin-chrome finish. The top plate is 254 x 152.5 mm and has (12) M6 CLR holes, and (33) M6 thread holes for attaching components. The base plate is 254 x 152.5 mm and has (10) M6 CLR holes for tie-down to tables or magnetic bases. Four steel posts connect the plates. All components are available in sets or separately.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Complete Platform Assembly, 200.4 mm Height, M6 Thread - M-290-8 - Newport MKS
Irvine, CA, United States
Complete Platform Assembly, 200.4 mm Height, M6 Thread
M-290-8
Complete Platform Assembly, 200.4 mm Height, M6 Thread M-290-8
The M-290-8 Fixed Height Platform Assembly provides a stable, 200.4 mm fixed-height mounting platform for large components and assemblies. The platform is comprised of thick anodized aluminum plates and rigid steel posts with a durable, satin-chrome finish. The top plate is 254 x 152.5 mm and has (12) M6 CLR holes, and (33) M6 thread holes for attaching components. The base plate is 254 x 152.5 mm and has (10) M6 CLR holes for tie-down to tables or magnetic bases. Four steel posts connect the plates. All components are available in sets or separately.

The M-290-8 Fixed Height Platform Assembly provides a stable, 200.4 mm fixed-height mounting platform for large components and assemblies. The platform is comprised of thick anodized aluminum plates and rigid steel posts with a durable, satin-chrome finish. The top plate is 254 x 152.5 mm and has (12) M6 CLR holes, and (33) M6 thread holes for attaching components. The base plate is 254 x 152.5 mm and has (10) M6 CLR holes for tie-down to tables or magnetic bases. Four steel posts connect the plates. All components are available in sets or separately.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number M-290-8
Product Name Complete Platform Assembly, 200.4 mm Height, M6 Thread
Mount Type Platform Assembly
Unlock Full Specs
to access all available technical data

Similar Products

Mirror Mount, Fixed, 12.7 mm Diameter, 8-32 Thread, A-LINE - LH-05DB - Newport MKS
Specs
Mount Type Lens Holder; Fixed Mirror Mount
Adjustment Type Fixed
Clear Aperture 11.4 mm (0.4488 inch)
View Details
Lens Adaptor, 1.0 in. Mount to 0.5 in. Diameter Lens, A-LINE - LH-1R05 - Newport MKS
Specs
Mount Type Lens Holder; Optic Adaptor
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 12.7 mm (0.5000 inch)
Maximum Thickness 7.1 mm (0.2795 inch)
View Details
Picomotor Piezo Mirror Mount, Center, 2.0 in. Diameter, 2-Axis - 8822-AC - Newport MKS
Specs
Mount Type Mirror Mount; Motorized
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 50.8 mm (2 inch)
View Details