Newport MKS Optical Post, 14 in. Height, 1.5 in. Diameter, 1/4-20 Threads Both Ends 2998

Description
The 2998 Solid Steel Rod is 1.5 in. (38.1 mm) in diameter and 14.0 in. (355.6 mm) long. It has 1/4-20 (M6) threaded holes in both ends. It is designed to support a model 340-RC rod clamp.
Request a Quote
Description
The 2998 Solid Steel Rod is 1.5 in. (38.1 mm) in diameter and 14.0 in. (355.6 mm) long. It has 1/4-20 (M6) threaded holes in both ends. It is designed to support a model 340-RC rod clamp.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optical Post, 14 in. Height, 1.5 in. Diameter, 1/4-20 Threads Both Ends - 2998 - Newport MKS
Irvine, CA, United States
Optical Post, 14 in. Height, 1.5 in. Diameter, 1/4-20 Threads Both Ends
2998
Optical Post, 14 in. Height, 1.5 in. Diameter, 1/4-20 Threads Both Ends 2998
The 2998 Solid Steel Rod is 1.5 in. (38.1 mm) in diameter and 14.0 in. (355.6 mm) long. It has 1/4-20 (M6) threaded holes in both ends. It is designed to support a model 340-RC rod clamp.

The 2998 Solid Steel Rod is 1.5 in. (38.1 mm) in diameter and 14.0 in. (355.6 mm) long. It has 1/4-20 (M6) threaded holes in both ends. It is designed to support a model 340-RC rod clamp.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number 2998
Product Name Optical Post, 14 in. Height, 1.5 in. Diameter, 1/4-20 Threads Both Ends
Mount Type Optical Support Post
Unlock Full Specs
to access all available technical data

Similar Products

Optical Post, 355.6 mm Height, 38.1 Diameter, M6 Thread - M-40 - Newport MKS
Specs
Mount Type Optical Support Post
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 38.1 mm (1.5 inch)
View Details
Fixed Lens Mount, 3.0 in. (76.2 mm), 8-32 Thread, A-LINE - LH-3A - Newport MKS
Specs
Mount Type Lens Holder; Fixed Lens Mount
Adjustment Type Fixed
Clear Aperture 71.1 mm (2.8 inch)
View Details
Platform Mirror Mount, 0.5 or 1.0 in., 2 Knob Adjustment, 8-32 Thread - 9771 - Newport MKS
Specs
Mount Type Mirror Mount
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 12.7 to 25.4 mm (0.5000 to 1 inch)
View Details
Construction Cube, 25.4 x 25.4 mm, M6 - CC-1-M - Newport MKS
Specs
Mount Type Construction Base
View Details