Newport MKS Optic Holder Cell, 1.0 in. Diameter Optics, Requires LM1-R Mount LH1-1R

Description
The LH1-1R Optic Holder Cell forms a convenient optical mounting system that speeds your experimental work. 1 inch (25.4 mm) lenses are mounted in a cell with a Delrin retainer ring, protecting them from fingerprints and scratches. Cell mounted lenses are held in the LM1-R lens mount ring by a spring-loaded detent, allowing optics to be quickly removed and replaced. Additionally, polarization optics can be accurately rotated using graduations marked every 2°. LM1-R lens mounts can be post or pedestal mounted. The lens holder cells and lens mounts are sold separately.
Request a Quote
Description
The LH1-1R Optic Holder Cell forms a convenient optical mounting system that speeds your experimental work. 1 inch (25.4 mm) lenses are mounted in a cell with a Delrin retainer ring, protecting them from fingerprints and scratches. Cell mounted lenses are held in the LM1-R lens mount ring by a spring-loaded detent, allowing optics to be quickly removed and replaced. Additionally, polarization optics can be accurately rotated using graduations marked every 2°. LM1-R lens mounts can be post or pedestal mounted. The lens holder cells and lens mounts are sold separately.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optic Holder Cell, 1.0 in. Diameter Optics, Requires LM1-R Mount - LH1-1R - Newport MKS
Irvine, CA, United States
Optic Holder Cell, 1.0 in. Diameter Optics, Requires LM1-R Mount
LH1-1R
Optic Holder Cell, 1.0 in. Diameter Optics, Requires LM1-R Mount LH1-1R
The LH1-1R Optic Holder Cell forms a convenient optical mounting system that speeds your experimental work. 1 inch (25.4 mm) lenses are mounted in a cell with a Delrin retainer ring, protecting them from fingerprints and scratches. Cell mounted lenses are held in the LM1-R lens mount ring by a spring-loaded detent, allowing optics to be quickly removed and replaced. Additionally, polarization optics can be accurately rotated using graduations marked every 2°. LM1-R lens mounts can be post or pedestal mounted. The lens holder cells and lens mounts are sold separately.

The LH1-1R Optic Holder Cell forms a convenient optical mounting system that speeds your experimental work. 1 inch (25.4 mm) lenses are mounted in a cell with a Delrin retainer ring, protecting them from fingerprints and scratches. Cell mounted lenses are held in the LM1-R lens mount ring by a spring-loaded detent, allowing optics to be quickly removed and replaced. Additionally, polarization optics can be accurately rotated using graduations marked every 2°. LM1-R lens mounts can be post or pedestal mounted. The lens holder cells and lens mounts are sold separately.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number LH1-1R
Product Name Optic Holder Cell, 1.0 in. Diameter Optics, Requires LM1-R Mount
Mount Type Lens Mount Adapter
Unlock Full Specs
to access all available technical data

Similar Products

Base Plate, Heavy Duty, 410-RC Assembly - 20050-01 - Newport MKS
Specs
Mount Type Base Plate
Rectangular Width or Elliptical Minor Axis 114 mm (4.5 inch)
View Details
Bottom Plate, For (M-)BK-2A Kinematic Base - BK-2A-B - Newport MKS
Specs
Mount Type Kinematic Base Bottom Plate
Adjustment Type Kinematic
View Details
Damped Optical Post, Mounting Base, 14 in. Height, 0.29 in. CLR - 45 - Newport MKS
Specs
Mount Type Optical Support Post w/ Base
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 38.1 mm (1.5 inch)
View Details