Newport MKS Thread Adaptor, 1.0 in. Lens Tubes, 1.035-40 to 1.063-20 Mount Thread LT10-NP1

Description
The LT10-NP1 Lens Tube Adaptor allows, LT10-series lens tubes to be mounted to Newport's standard mounts with a 1-in. diameter like the LP-1A, LH-1, LA1V-XY or RM25A etc.. Any mount having 1.063-20 internal threads can use this adaptor to mount Lens Tubes.
Request a Quote
Description
The LT10-NP1 Lens Tube Adaptor allows, LT10-series lens tubes to be mounted to Newport's standard mounts with a 1-in. diameter like the LP-1A, LH-1, LA1V-XY or RM25A etc.. Any mount having 1.063-20 internal threads can use this adaptor to mount Lens Tubes.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Thread Adaptor, 1.0 in. Lens Tubes, 1.035-40 to 1.063-20 Mount Thread - LT10-NP1 - Newport MKS
Irvine, CA, United States
Thread Adaptor, 1.0 in. Lens Tubes, 1.035-40 to 1.063-20 Mount Thread
LT10-NP1
Thread Adaptor, 1.0 in. Lens Tubes, 1.035-40 to 1.063-20 Mount Thread LT10-NP1
The LT10-NP1 Lens Tube Adaptor allows, LT10-series lens tubes to be mounted to Newport's standard mounts with a 1-in. diameter like the LP-1A, LH-1, LA1V-XY or RM25A etc.. Any mount having 1.063-20 internal threads can use this adaptor to mount Lens Tubes.

The LT10-NP1 Lens Tube Adaptor allows, LT10-series lens tubes to be mounted to Newport's standard mounts with a 1-in. diameter like the LP-1A, LH-1, LA1V-XY or RM25A etc.. Any mount having 1.063-20 internal threads can use this adaptor to mount Lens Tubes.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number LT10-NP1
Product Name Thread Adaptor, 1.0 in. Lens Tubes, 1.035-40 to 1.063-20 Mount Thread
Mount Type Lens Holder; Lens Mount Adapter
Unlock Full Specs
to access all available technical data

Similar Products

Convertible Clear Edge Mirror Mount, 1.0 in., 3 Knob Adjustment - 9819 - Newport MKS
Specs
Mount Type Mirror Mount; Standard
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details
Variable Size Lens Mount, 17.8-57.1 mm, Thumbscrew Support Arms - AC-2A - Newport MKS
Specs
Mount Type Lens Holder; Variable Size Lens Mount
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 17.8 to 57.1 mm (0.7008 to 2.25 inch)
View Details
Lens Positioner, 1.0 in. Diameter, XYZθXθY, 100 TPI, 8-32 (M4) CLR - LP5X-1H - Newport MKS
Specs
Mount Type Lens Holder; Lens Positioner
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
Maximum Thickness 12 mm (0.4724 inch)
View Details
Lens Tube, 1/2 inch diameter lenses, 1/2 inch length - LT05-05 - Newport MKS
Specs
Mount Type Lens Holder; Fixed Lens Mount
Adjustment Type Fixed
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 12.7 mm (0.5000 inch)
View Details