Newport MKS Extension, Lens Tube, 0.5 inch LT Series, 6 in. Length LT05-EX

Description
The LT05-EX Extension Tube is used for optical systems with longer focal lengths. Made in a 6 inch length, this extension tube has all the same features as standard 1/2 inch LT Series lens tubes except that the depth of the internal threads is only 1 inch. A lens retaining ring is included with each of these Extension Tubes.
Request a Quote
Description
The LT05-EX Extension Tube is used for optical systems with longer focal lengths. Made in a 6 inch length, this extension tube has all the same features as standard 1/2 inch LT Series lens tubes except that the depth of the internal threads is only 1 inch. A lens retaining ring is included with each of these Extension Tubes.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Extension, Lens Tube, 0.5 inch LT Series, 6 in. Length - LT05-EX - Newport MKS
Irvine, CA, United States
Extension, Lens Tube, 0.5 inch LT Series, 6 in. Length
LT05-EX
Extension, Lens Tube, 0.5 inch LT Series, 6 in. Length LT05-EX
The LT05-EX Extension Tube is used for optical systems with longer focal lengths. Made in a 6 inch length, this extension tube has all the same features as standard 1/2 inch LT Series lens tubes except that the depth of the internal threads is only 1 inch. A lens retaining ring is included with each of these Extension Tubes.

The LT05-EX Extension Tube is used for optical systems with longer focal lengths. Made in a 6 inch length, this extension tube has all the same features as standard 1/2 inch LT Series lens tubes except that the depth of the internal threads is only 1 inch. A lens retaining ring is included with each of these Extension Tubes.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number LT05-EX
Product Name Extension, Lens Tube, 0.5 inch LT Series, 6 in. Length
Mount Type Lens Holder; Accessory
Unlock Full Specs
to access all available technical data

Similar Products

Cylindrical Lens Adapter, 19.0 mm Lens, CYM-2R Mount - CYM-2R-A19.0 - Newport MKS
Specs
Mount Type Lens Holder; Cylindrical Lens Mount
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 19.05 mm (0.7500 inch)
Rectangular Width or Elliptical Minor Axis 50.8 mm (2 inch)
View Details
Lens Positioner, 2.0 in. Diameter, XYZθXθY, 100 TPI, 8-32 (M4) CLR - LP5X-2H - Newport MKS
Specs
Mount Type Lens Holder; Lens Positioner
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 50.8 mm (2 inch)
Maximum Thickness 13.7 mm (0.5394 inch)
View Details
Top Plate, For BK-1A Kinematic Base - BK-1A-T - Newport MKS
Specs
Mount Type Kinematic Base Top Plate
Adjustment Type Kinematic
View Details
Construction Cube, 1 x 1 in., 1/4-20 - CC-1 - Newport MKS
Specs
Mount Type Construction Base
View Details