Newport MKS Laser Diode Module, 635 nm, 3 mW, Digital, Circular Beam LQD635-03C

Description
The LQD635-03C Laser Diode Module with Digital Modulation is a self-contained LD module with superior optical quality, a very high precision current source and a PID temperature controller, built in the module. This Fabry-Perot (FP) 635 nm typical Laser Diode Module with a 3 mW circular beam comes in a self contained module. LQD Series Laser Diode Modules can be TTL modulated up to 100 MHz. To modulate the LQD Series from below-threshold to full power requires a user-supplied external 0-5 V TTL modulation signal (0 V yields full power). Download the user's manual for complete operating instructions. The modulation sources must be provided by the user. LQA-CAB cable is recommended for modulation interface between the modulation source and the diode laser module. This module requires a 5 VDC external power supply. A LPMS-5 Series Power Supply (not included) must be used with this LD module to meet CDRH requirements by providing an interlock input, key enable switch, delayed start-up, and laser active indicator. Warranty is not applicable when a custom power supply is used to drive the module. Current Source and Temperature Control Built-in for Excellent Performance The LQA and LQD Series include a self-contained laser diode with superior optical quality, a very high precision current source and a PID temperature controller built in the module. These laser modules are ideal for demanding experimental setups where the temperature and current control are important. Protective rubber cap included only with Class 3B lasers and above. Digital Modulation Versions The LQD Series can perform digital modulation (via TTL) of up to 100 MHz. Modulating the LQD diode laser modules from below-threshold to full power requires a user-supplied external 0-5 V TTL modulation signal (0 V yields full power). Our cable is recommended as a modulation interface between the modulation source and the diode laser module. Elliptical or Circular Beam Output All LQA and LQD diode lasers are available either in elliptical (E versions) or circular (C versions) output beam shape. Circular beams are generated using a micro lens built in the diode laser and exhibit better quality than elliptical versions. The wavelengths indicated are typical values only, due to the nature of FP lasers. LPMS Power Supplies Recommended for Use with Laser Diode Modules Newport's LPMS Series Power Supplies (sold separately) are more than just power supplies. This is a key instrument that will make the LQA and LQD laser diode modules CDRH-compliant. It provides an interlock input, key enable switch, delayed start-up, and laser active indicator. The laser modules in the wavelength range of 375-473 nm require an 8/12 VDC power source. Those in the range of 635-2330 nm require a 5 VDC power source. (Note: Warranty is not applicable when a custom power supply is used to drive the laser diode module.) Power Supplies Ordered Separately Applications Spectroscopy Interferometry Machine vision Marking, Flow cytometry Tissue fluorescence.
Request a Quote
Description
The LQD635-03C Laser Diode Module with Digital Modulation is a self-contained LD module with superior optical quality, a very high precision current source and a PID temperature controller, built in the module. This Fabry-Perot (FP) 635 nm typical Laser Diode Module with a 3 mW circular beam comes in a self contained module. LQD Series Laser Diode Modules can be TTL modulated up to 100 MHz. To modulate the LQD Series from below-threshold to full power requires a user-supplied external 0-5 V TTL modulation signal (0 V yields full power). Download the user's manual for complete operating instructions. The modulation sources must be provided by the user. LQA-CAB cable is recommended for modulation interface between the modulation source and the diode laser module. This module requires a 5 VDC external power supply. A LPMS-5 Series Power Supply (not included) must be used with this LD module to meet CDRH requirements by providing an interlock input, key enable switch, delayed start-up, and laser active indicator. Warranty is not applicable when a custom power supply is used to drive the module. Current Source and Temperature Control Built-in for Excellent Performance The LQA and LQD Series include a self-contained laser diode with superior optical quality, a very high precision current source and a PID temperature controller built in the module. These laser modules are ideal for demanding experimental setups where the temperature and current control are important. Protective rubber cap included only with Class 3B lasers and above. Digital Modulation Versions The LQD Series can perform digital modulation (via TTL) of up to 100 MHz. Modulating the LQD diode laser modules from below-threshold to full power requires a user-supplied external 0-5 V TTL modulation signal (0 V yields full power). Our cable is recommended as a modulation interface between the modulation source and the diode laser module. Elliptical or Circular Beam Output All LQA and LQD diode lasers are available either in elliptical (E versions) or circular (C versions) output beam shape. Circular beams are generated using a micro lens built in the diode laser and exhibit better quality than elliptical versions. The wavelengths indicated are typical values only, due to the nature of FP lasers. LPMS Power Supplies Recommended for Use with Laser Diode Modules Newport's LPMS Series Power Supplies (sold separately) are more than just power supplies. This is a key instrument that will make the LQA and LQD laser diode modules CDRH-compliant. It provides an interlock input, key enable switch, delayed start-up, and laser active indicator. The laser modules in the wavelength range of 375-473 nm require an 8/12 VDC power source. Those in the range of 635-2330 nm require a 5 VDC power source. (Note: Warranty is not applicable when a custom power supply is used to drive the laser diode module.) Power Supplies Ordered Separately Applications Spectroscopy Interferometry Machine vision Marking, Flow cytometry Tissue fluorescence.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laser Diode Module, 635 nm, 3 mW, Digital, Circular Beam - LQD635-03C - Newport MKS
Irvine, CA, United States
Laser Diode Module, 635 nm, 3 mW, Digital, Circular Beam
LQD635-03C
Laser Diode Module, 635 nm, 3 mW, Digital, Circular Beam LQD635-03C
The LQD635-03C Laser Diode Module with Digital Modulation is a self-contained LD module with superior optical quality, a very high precision current source and a PID temperature controller, built in the module. This Fabry-Perot (FP) 635 nm typical Laser Diode Module with a 3 mW circular beam comes in a self contained module. LQD Series Laser Diode Modules can be TTL modulated up to 100 MHz. To modulate the LQD Series from below-threshold to full power requires a user-supplied external 0-5 V TTL modulation signal (0 V yields full power). Download the user's manual for complete operating instructions. The modulation sources must be provided by the user. LQA-CAB cable is recommended for modulation interface between the modulation source and the diode laser module. This module requires a 5 VDC external power supply. A LPMS-5 Series Power Supply (not included) must be used with this LD module to meet CDRH requirements by providing an interlock input, key enable switch, delayed start-up, and laser active indicator. Warranty is not applicable when a custom power supply is used to drive the module. Current Source and Temperature Control Built-in for Excellent Performance The LQA and LQD Series include a self-contained laser diode with superior optical quality, a very high precision current source and a PID temperature controller built in the module. These laser modules are ideal for demanding experimental setups where the temperature and current control are important. Protective rubber cap included only with Class 3B lasers and above. Digital Modulation Versions The LQD Series can perform digital modulation (via TTL) of up to 100 MHz. Modulating the LQD diode laser modules from below-threshold to full power requires a user-supplied external 0-5 V TTL modulation signal (0 V yields full power). Our cable is recommended as a modulation interface between the modulation source and the diode laser module. Elliptical or Circular Beam Output All LQA and LQD diode lasers are available either in elliptical (E versions) or circular (C versions) output beam shape. Circular beams are generated using a micro lens built in the diode laser and exhibit better quality than elliptical versions. The wavelengths indicated are typical values only, due to the nature of FP lasers. LPMS Power Supplies Recommended for Use with Laser Diode Modules Newport's LPMS Series Power Supplies (sold separately) are more than just power supplies. This is a key instrument that will make the LQA and LQD laser diode modules CDRH-compliant. It provides an interlock input, key enable switch, delayed start-up, and laser active indicator. The laser modules in the wavelength range of 375-473 nm require an 8/12 VDC power source. Those in the range of 635-2330 nm require a 5 VDC power source. (Note: Warranty is not applicable when a custom power supply is used to drive the laser diode module.) Power Supplies Ordered Separately Applications Spectroscopy Interferometry Machine vision Marking, Flow cytometry Tissue fluorescence.

The LQD635-03C Laser Diode Module with Digital Modulation is a self-contained LD module with superior optical quality, a very high precision current source and a PID temperature controller, built in the module. This Fabry-Perot (FP) 635 nm typical Laser Diode Module with a 3 mW circular beam comes in a self contained module. LQD Series Laser Diode Modules can be TTL modulated up to 100 MHz. To modulate the LQD Series from below-threshold to full power requires a user-supplied external 0-5 V TTL modulation signal (0 V yields full power). Download the user's manual for complete operating instructions. The modulation sources must be provided by the user. LQA-CAB cable is recommended for modulation interface between the modulation source and the diode laser module. This module requires a 5 VDC external power supply. A LPMS-5 Series Power Supply (not included) must be used with this LD module to meet CDRH requirements by providing an interlock input, key enable switch, delayed start-up, and laser active indicator. Warranty is not applicable when a custom power supply is used to drive the module.

Current Source and Temperature Control Built-in for Excellent Performance

The LQA and LQD Series include a self-contained laser diode with superior optical quality, a very high precision current source and a PID temperature controller built in the module. These laser modules are ideal for demanding experimental setups where the temperature and current control are important.


Protective rubber cap included only with Class 3B lasers and above.

Digital Modulation Versions


The LQD Series can perform digital modulation (via TTL) of up to 100 MHz. Modulating the LQD diode laser modules from below-threshold to full power requires a user-supplied external 0-5 V TTL modulation signal (0 V yields full power). Our cable is recommended as a modulation interface between the modulation source and the diode laser module.


Elliptical or Circular Beam Output


All LQA and LQD diode lasers are available either in elliptical (E versions) or circular (C versions) output beam shape. Circular beams are generated using a micro lens built in the diode laser and exhibit better quality than elliptical versions. The wavelengths indicated are typical values only, due to the nature of FP lasers.


LPMS Power Supplies Recommended for Use with Laser Diode Modules

Newport's LPMS Series Power Supplies (sold separately) are more than just power supplies. This is a key instrument that will make the LQA and LQD laser diode modules CDRH-compliant. It provides an interlock input, key enable switch, delayed start-up, and laser active indicator. The laser modules in the wavelength range of 375-473 nm require an 8/12 VDC power source. Those in the range of 635-2330 nm require a 5 VDC power source. (Note: Warranty is not applicable when a custom power supply is used to drive the laser diode module.)


Power Supplies Ordered Separately

Applications


  • Spectroscopy
  • Interferometry
  • Machine vision
  • Marking, Flow cytometry
  • Tissue fluorescence.
Supplier's Site

Technical Specifications

  Newport MKS
Product Category UV Light Systems
Product Number LQD635-03C
Product Name Laser Diode Module, 635 nm, 3 mW, Digital, Circular Beam
Type Digital Modulated Laser Diode
Unlock Full Specs
to access all available technical data

Similar Products

Laser Diode Module, 980 nm, 220 mW, Digital, Elliptical Beam - LQD980-220E - Newport MKS
Specs
Type Digital Modulated Laser Diode
Power 0.2200 watts
View Details
Laser Diode, Fiber Pigtailed, 830 nm, 5 mW, 5/125 SM Fiber, FC - PL83C0057FCB-T - Newport MKS
Specs
Type Fiber Pigtailed Laser Diode
Power 0.0050 watts
View Details