The 66881 Research QTH Lamp Housing holds 10 to 250 Watt Quartz Tungsten Halogen lamps. The housing includes a F/0.85 Borofloat® condenser for a 1.3 inch (33 mm) diameter collimated output beam at the 1.5 Inch Series output flange. A rear reflector has been integrated into the housing to collect the lamp's back radiation. Complete with external lamp and reflector adjustment knobs, the lamp position can be finely tuned to align the filament for best optical throughput. A power regulated fan has also been designed into the housing to cool the lamp during operation and prevent overheating.
Included with this housing is Interconnection Cable 70050 to ensure proper electrical connection to the appropriate Oriel® Power Supply. All you need is the lamp and socket adapter and, of course, the appropriate power supply.
| Newport MKS | |
|---|---|
| Product Category | UV Light Systems |
| Product Number | 66881 |
| Product Name | QTH Lamp Housing, Research, 10-250 W, F/0.85 Borofloat Glass, Collimated |
| Type | QTH Lamp Housing |