The PL83C0057FCB-T Fiber Coupled Laser Diode consists of Fabry-Perot lasers, having a fiber pigtail precisely attached for optimum coupling efficiency. This 830 nm center wavelength version has a typical 5 mW of output power and includes a back facet photodiode. It is compatible with Newport’s 710 Temperature Controlled Mount. The 5/125 singlemode fiber pigtail is terminated with an FC style fiber optic connector. Applications include high-speed data and telecommunications systems and instrumentation, and optical instruments requiring a laser diode light source. Backed by 30 day return-for-credit when the product is returned in the original sealed bag with no sign of physical damage. The product is highly ESD sensitive so a grounding wrist strap, like the FK-STRAP, is suggested to prevent damage.
| Newport MKS | |
|---|---|
| Product Category | UV Light Systems |
| Product Number | PL83C0057FCB-T |
| Product Name | Laser Diode, Fiber Pigtailed, 830 nm, 5 mW, 5/125 SM Fiber, FC |
| Type | Fiber Pigtailed Laser Diode |