Newport MKS Thin Film Polarizer, Ultrafast, 14.3 x 28.6 mm, Rs>80%, 700-900 nm 11B00UP.25

Description
The 11B00UP.25 thin film polarizer provides superior performance and minimum pulse dispersion in ultrafast Ti:Sapphire regenerative amplifiers. It has a polarization extinction of 5:1 from 700–900 nm and supports higher laser energy density.
Request a Quote
Description
The 11B00UP.25 thin film polarizer provides superior performance and minimum pulse dispersion in ultrafast Ti:Sapphire regenerative amplifiers. It has a polarization extinction of 5:1 from 700–900 nm and supports higher laser energy density.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Thin Film Polarizer, Ultrafast, 14.3 x 28.6 mm, Rs>80%, 700-900 nm - 11B00UP.25 - Newport MKS
Irvine, CA, United States
Thin Film Polarizer, Ultrafast, 14.3 x 28.6 mm, Rs>80%, 700-900 nm
11B00UP.25
Thin Film Polarizer, Ultrafast, 14.3 x 28.6 mm, Rs>80%, 700-900 nm 11B00UP.25
The 11B00UP.25 thin film polarizer provides superior performance and minimum pulse dispersion in ultrafast Ti:Sapphire regenerative amplifiers. It has a polarization extinction of 5:1 from 700–900 nm and supports higher laser energy density.

The 11B00UP.25 thin film polarizer provides superior performance and minimum pulse dispersion in ultrafast Ti:Sapphire regenerative amplifiers. It has a polarization extinction of 5:1 from 700–900 nm and supports higher laser energy density.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Fiber Optic Polarizers
Product Number 11B00UP.25
Product Name Thin Film Polarizer, Ultrafast, 14.3 x 28.6 mm, Rs>80%, 700-900 nm
Wavelength Range 700 to 900 nm (7000 to 9000 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Polarizer, Polarcor, 10,000:1, 960-1160 nm, 12.7 mm - 05P309AR.16 - Newport MKS
Specs
Wavelength Range 960 to 1160 nm (9600 to 11600 Å)
Extinction Ratio 10000 dB
View Details
Glan-Thompson Linear Polarizer, 1.0 in. Rotatable Housing, 100,000:1, 400-700 nm - 5524 - Newport MKS
Specs
Wavelength Range 400 to 700 nm (4000 to 7000 Å)
Extinction Ratio 100000 dB
View Details
Polarizer, 1310 nm, SM to PM, Pigtailed, FC/APC Connectors. - F-ILP-1-F-SP-FA - Newport MKS
Specs
Cable Type Single Mode
Connector Type FC
Insertion Loss 0.3000 dB
View Details
Linear Polarizer, Polarcor, 10,000:1, 740-860 nm, 25.4 mm - 10P109AR.16 - Newport MKS
Specs
Wavelength Range 740 to 860 nm (7400 to 8600 Å)
Extinction Ratio 10000 dB
View Details