Newport MKS Glan-Laser Calcite Polarizer, 25.4 mm Diameter, 430 to 700 nm 10GL08AR.14

Description
The 10GL08AR.14 Glan-Laser Calcite Polarizer is designed for demanding applications requiring extreme polarization purity and high resistance to laser damage. Glan-laser polarizers are air-spaced, select-grade calcite prism pairs with the prism interface angles optimized for minimum insertion loss. Two escape ports provide an exit for the rejected polarization component, avoiding dangerous absorption of laser power by the polarizer housing. This allows this polarizer to be used in Q-switched laser cavities and other multiple pass applications. This polarizer has Newport's AR.14 broadband visible antireflection coating with a 430 to 700 nm wavelength range. The housing has been designed to mount into our standard 1 inch (25.4 mm) optic holders, rotary stages, and precision positioning components. The output polarization axis is clearly marked on the housing. **Calcite polarizers are made with natural crystals, and even in the best grade of calcite, there are embedded flaws which can not be corrected. The laser damage threshold value below was given for reference only and can not be guaranteed. **
Request a Quote
Description
The 10GL08AR.14 Glan-Laser Calcite Polarizer is designed for demanding applications requiring extreme polarization purity and high resistance to laser damage. Glan-laser polarizers are air-spaced, select-grade calcite prism pairs with the prism interface angles optimized for minimum insertion loss. Two escape ports provide an exit for the rejected polarization component, avoiding dangerous absorption of laser power by the polarizer housing. This allows this polarizer to be used in Q-switched laser cavities and other multiple pass applications. This polarizer has Newport's AR.14 broadband visible antireflection coating with a 430 to 700 nm wavelength range. The housing has been designed to mount into our standard 1 inch (25.4 mm) optic holders, rotary stages, and precision positioning components. The output polarization axis is clearly marked on the housing. **Calcite polarizers are made with natural crystals, and even in the best grade of calcite, there are embedded flaws which can not be corrected. The laser damage threshold value below was given for reference only and can not be guaranteed. **
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Glan-Laser Calcite Polarizer, 25.4 mm Diameter, 430 to 700 nm - 10GL08AR.14 - Newport MKS
Irvine, CA, United States
Glan-Laser Calcite Polarizer, 25.4 mm Diameter, 430 to 700 nm
10GL08AR.14
Glan-Laser Calcite Polarizer, 25.4 mm Diameter, 430 to 700 nm 10GL08AR.14
The 10GL08AR.14 Glan-Laser Calcite Polarizer is designed for demanding applications requiring extreme polarization purity and high resistance to laser damage. Glan-laser polarizers are air-spaced, select-grade calcite prism pairs with the prism interface angles optimized for minimum insertion loss. Two escape ports provide an exit for the rejected polarization component, avoiding dangerous absorption of laser power by the polarizer housing. This allows this polarizer to be used in Q-switched laser cavities and other multiple pass applications. This polarizer has Newport's AR.14 broadband visible antireflection coating with a 430 to 700 nm wavelength range. The housing has been designed to mount into our standard 1 inch (25.4 mm) optic holders, rotary stages, and precision positioning components. The output polarization axis is clearly marked on the housing. **Calcite polarizers are made with natural crystals, and even in the best grade of calcite, there are embedded flaws which can not be corrected. The laser damage threshold value below was given for reference only and can not be guaranteed. **

The 10GL08AR.14 Glan-Laser Calcite Polarizer is designed for demanding applications requiring extreme polarization purity and high resistance to laser damage. Glan-laser polarizers are air-spaced, select-grade calcite prism pairs with the prism interface angles optimized for minimum insertion loss. Two escape ports provide an exit for the rejected polarization component, avoiding dangerous absorption of laser power by the polarizer housing. This allows this polarizer to be used in Q-switched laser cavities and other multiple pass applications.
This polarizer has Newport's AR.14 broadband visible antireflection coating with a 430 to 700 nm wavelength range. The housing has been designed to mount into our standard 1 inch (25.4 mm) optic holders, rotary stages, and precision positioning components. The output polarization axis is clearly marked on the housing.
**Calcite polarizers are made with natural crystals, and even in the best grade of calcite, there are embedded flaws which can not be corrected. The laser damage threshold value below was given for reference only and can not be guaranteed. **

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Fiber Optic Polarizers
Product Number 10GL08AR.14
Product Name Glan-Laser Calcite Polarizer, 25.4 mm Diameter, 430 to 700 nm
Wavelength Range 430 to 700 nm (4300 to 7000 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Thin Film Polarizer, High-Energy Nd:YAG, N-BK7, 14.3 x 28.6 mm, 532 nm - 11B00HP.4 - Newport MKS
Specs
Wavelength Range 532 nm (5320 Å)
Extinction Ratio 100 dB
View Details
In-Line Polarization Controller, 1520-1620 nm, FC/APC. - F-ILPC-15-APC - Newport MKS
Specs
Connector Type FC
Wavelength Range 1520 to 1620 nm (15200 to 16200 Å)
Insertion Loss 0.3000 dB
View Details
Polarizer, Glan-Thompson Calcite, 25.4 mm Diameter, 650 to 1000 nm - 10GT04AR.16 - Newport MKS
Specs
Wavelength Range 650 to 1000 nm (6500 to 10000 Å)
Extinction Ratio 100000 dB
View Details
NIR Linear Polarizers, 25.0 mm Dia., 2.0 mm thick, 1000-2000 nm - LPNIR-2 - Newport MKS
Specs
Wavelength Range 1000 to 2000 nm (10000 to 20000 Å)
Extinction Ratio 1000 dB
View Details