Newport MKS VIS Linear Polarizer, 50.0 mm, 2.4 mm thick, 400-700 nm LPGF-2

Description
The LPGF-2 Linear Polarizing Glass Filter has a 50.0 mm diameter and is 2.4 mm thick. It is constructed by laminating a polymer polarizing film between two high-precision glass windows. The transmission on a single filter is about 30% from 400 to 700 nm.
Request a Quote
Description
The LPGF-2 Linear Polarizing Glass Filter has a 50.0 mm diameter and is 2.4 mm thick. It is constructed by laminating a polymer polarizing film between two high-precision glass windows. The transmission on a single filter is about 30% from 400 to 700 nm.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
VIS Linear Polarizer, 50.0 mm, 2.4 mm thick, 400-700 nm - LPGF-2 - Newport MKS
Irvine, CA, United States
VIS Linear Polarizer, 50.0 mm, 2.4 mm thick, 400-700 nm
LPGF-2
VIS Linear Polarizer, 50.0 mm, 2.4 mm thick, 400-700 nm LPGF-2
The LPGF-2 Linear Polarizing Glass Filter has a 50.0 mm diameter and is 2.4 mm thick. It is constructed by laminating a polymer polarizing film between two high-precision glass windows. The transmission on a single filter is about 30% from 400 to 700 nm.

The LPGF-2 Linear Polarizing Glass Filter has a 50.0 mm diameter and is 2.4 mm thick. It is constructed by laminating a polymer polarizing film between two high-precision glass windows. The transmission on a single filter is about 30% from 400 to 700 nm.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Fiber Optic Polarizers
Product Number LPGF-2
Product Name VIS Linear Polarizer, 50.0 mm, 2.4 mm thick, 400-700 nm
Wavelength Range 400 to 700 nm (4000 to 7000 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Polarizer, Polymer Film, 150:1, 310-400 nm, 50.8 mm - 20LP-UV - Newport MKS
Specs
Wavelength Range 310 to 400 nm (3100 to 4000 Å)
Extinction Ratio 150 dB
View Details
Linear Polarizer, Polarcor, 10,000:1, 630-700 nm, 25.4 mm - 10P009AR.14 - Newport MKS
Specs
Wavelength Range 630 to 700 nm (6300 to 7000 Å)
Extinction Ratio 10000 dB
View Details
Polarization Maintaining Coupler, 50/50, 850 nm, FC/APC Connectors - F-PMC-850-50 - Newport MKS
Specs
Wavelength Range 850 nm (8500 Å)
Insertion Loss 0.0500 dB
Return Loss -70 dB
View Details
Thin Film Polarizer, High-Energy Nd:YAG, UVFS, 14.3 x 28.6 mm, 355 nm - 11Q00HP.2 - Newport MKS
Specs
Wavelength Range 355 nm (3550 Å)
Extinction Ratio 100 dB
View Details