Newport MKS Objective Lens Holder, M30, 1.438-20 Thread, For LP-1A Series LP1A-M30

Description
The LP1A-M30 Objective Lens Holder has internal M30 threads for mounting an objective lens. It features 1.438-20 threads for use with LP-1A Series multi-axis lens positioners.
Request a Quote
Description
The LP1A-M30 Objective Lens Holder has internal M30 threads for mounting an objective lens. It features 1.438-20 threads for use with LP-1A Series multi-axis lens positioners.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Objective Lens Holder, M30, 1.438-20 Thread, For LP-1A Series - LP1A-M30 - Newport MKS
Irvine, CA, United States
Objective Lens Holder, M30, 1.438-20 Thread, For LP-1A Series
LP1A-M30
Objective Lens Holder, M30, 1.438-20 Thread, For LP-1A Series LP1A-M30
The LP1A-M30 Objective Lens Holder has internal M30 threads for mounting an objective lens. It features 1.438-20 threads for use with LP-1A Series multi-axis lens positioners.

The LP1A-M30 Objective Lens Holder has internal M30 threads for mounting an objective lens. It features 1.438-20 threads for use with LP-1A Series multi-axis lens positioners.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number LP1A-M30
Product Name Objective Lens Holder, M30, 1.438-20 Thread, For LP-1A Series
Mount Type Lens Holder; Objective Lens Holder
Unlock Full Specs
to access all available technical data

Similar Products

Kinematic Mirror Mount, 45 Degree, 25.4 mm, Rear Load, CenterPoint, A-LINE - LH-1PY-45 - Newport MKS
Specs
Mount Type Lens Holder; Adjustable Mount
Clear Aperture 23.9 mm (0.9409 inch)
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details
Motorized Mirror Mount, Vacuum, 1.0 in., 6 mm Thick, Stability - 8817-6-V - Newport MKS
Specs
Mount Type Mirror Mount; Motorized
Clear Aperture 22.8 mm (0.8976 inch)
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details
Lens Mount, Self-Centering, 0.125-1.063 in. Diameter Lenses - LCM-1 - Newport MKS
Specs
Mount Type Lens Holder; Variable Size Lens Mount
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 3.2 to 27 mm (0.1260 to 1.06 inch)
Maximum Thickness 3 to 9.58 mm (0.1181 to 0.3772 inch)
View Details