Newport MKS XY Lens Mount, Insertable, 25.4 mm, A-LINE LH-1XY

Description
The A-LINE™ LH-1XY is an 1.5-mm travel adjustable lens mount for mounting Ø1 in. (25.4 mm) lenses. The lens mount has a unique angled slot to allow it to be inserted amongst a row of rod-mounted A-Line lens holders. This feature allows the user to easily add and remove lens from the middle of a beam path with out disassembly. This lens mount has special threaded knobs which can be removed with the aid of a 5/64 (2-mm) hex wrench.
Request a Quote
Description
The A-LINE™ LH-1XY is an 1.5-mm travel adjustable lens mount for mounting Ø1 in. (25.4 mm) lenses. The lens mount has a unique angled slot to allow it to be inserted amongst a row of rod-mounted A-Line lens holders. This feature allows the user to easily add and remove lens from the middle of a beam path with out disassembly. This lens mount has special threaded knobs which can be removed with the aid of a 5/64 (2-mm) hex wrench.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
XY Lens Mount, Insertable, 25.4 mm, A-LINE - LH-1XY - Newport MKS
Irvine, CA, United States
XY Lens Mount, Insertable, 25.4 mm, A-LINE
LH-1XY
XY Lens Mount, Insertable, 25.4 mm, A-LINE LH-1XY
The A-LINE™ LH-1XY is an 1.5-mm travel adjustable lens mount for mounting Ø1 in. (25.4 mm) lenses. The lens mount has a unique angled slot to allow it to be inserted amongst a row of rod-mounted A-Line lens holders. This feature allows the user to easily add and remove lens from the middle of a beam path with out disassembly. This lens mount has special threaded knobs which can be removed with the aid of a 5/64 (2-mm) hex wrench.

The A-LINE™ LH-1XY is an 1.5-mm travel adjustable lens mount for mounting Ø1 in. (25.4 mm) lenses. The lens mount has a unique angled slot to allow it to be inserted amongst a row of rod-mounted A-Line lens holders. This feature allows the user to easily add and remove lens from the middle of a beam path with out disassembly. This lens mount has special threaded knobs which can be removed with the aid of a 5/64 (2-mm) hex wrench.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number LH-1XY
Product Name XY Lens Mount, Insertable, 25.4 mm, A-LINE
Mount Type Lens Holder; Adjustable Mount
Unlock Full Specs
to access all available technical data

Similar Products

Lens Positioner, 1.0 in. Diameter, XYθZ, 100 TPI, 8-32 THD - LPXYR-1H - Newport MKS
Specs
Mount Type Lens Holder; Lens Positioner
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
Maximum Thickness 10.2 mm (0.4016 inch)
View Details
Lens Tube, 1 inch LT Series, 1 inch length - LT10-10 - Newport MKS
Specs
Mount Type Lens Holder; Fixed Lens Mount
Adjustment Type Fixed
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details
Fixed Lens Mount, 3.0 in. (76.2 mm) Diameter, M4 Thread, A-LINE - M-LH-3A - Newport MKS
Specs
Mount Type Lens Holder; Fixed Lens Mount
Adjustment Type Fixed
Clear Aperture 71.1 mm (2.8 inch)
View Details
Mirror Mount, Industrial, Vertical Drive, Thin Optic, 1 in., 2 Locking Allen-Keys - HVM-S1t - Newport MKS
Specs
Mount Type Mirror Mount; Industrial
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
Maximum Thickness 1 to 4 mm (0.0394 to 0.1575 inch)
View Details