Newport MKS Optical Pedestal, Clean-Passivated, 3.0 in. Height, 1 in. Diameter, 8-32 9956

Description
The 9956 Fixed Height Stainless Steel Optical Pedestal Risers can make the difference between a stable setup and one that suffers from vibrations. This 1.0 in. diameter pedestal is 3.0 in. tall and has 8-32 threads. This pedestal comes with a hex screw and a hex set screw.
Request a Quote
Description
The 9956 Fixed Height Stainless Steel Optical Pedestal Risers can make the difference between a stable setup and one that suffers from vibrations. This 1.0 in. diameter pedestal is 3.0 in. tall and has 8-32 threads. This pedestal comes with a hex screw and a hex set screw.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optical Pedestal, Clean-Passivated, 3.0 in. Height, 1 in. Diameter, 8-32 - 9956 - Newport MKS
Irvine, CA, United States
Optical Pedestal, Clean-Passivated, 3.0 in. Height, 1 in. Diameter, 8-32
9956
Optical Pedestal, Clean-Passivated, 3.0 in. Height, 1 in. Diameter, 8-32 9956
The 9956 Fixed Height Stainless Steel Optical Pedestal Risers can make the difference between a stable setup and one that suffers from vibrations. This 1.0 in. diameter pedestal is 3.0 in. tall and has 8-32 threads. This pedestal comes with a hex screw and a hex set screw.

The 9956 Fixed Height Stainless Steel Optical Pedestal Risers can make the difference between a stable setup and one that suffers from vibrations. This 1.0 in. diameter pedestal is 3.0 in. tall and has 8-32 threads. This pedestal comes with a hex screw and a hex set screw.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Mounts
Product Number 9956
Product Name Optical Pedestal, Clean-Passivated, 3.0 in. Height, 1 in. Diameter, 8-32
Mount Type Optical Pedestal
Unlock Full Specs
to access all available technical data

Similar Products

Lens Mount, Insertable, 50.8 mm Diameter, A-LINE - LH-2N - Newport MKS
Specs
Mount Type Lens Holder; Fixed Lens Mount
Adjustment Type Fixed
Clear Aperture 47.5 mm (1.87 inch)
View Details
Mirror Mount, Stability, Top Adjust, 0.5 in., 2 Allen-Keys - 9810-3-K - Newport MKS
Specs
Mount Type Mirror Mount; Industrial
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 12.7 mm (0.5000 inch)
Maximum Thickness 3 mm (0.1181 inch)
View Details
Picomotor Piezo Mirror Mount, Center, 3.0 in. Diameter, 2-Axis - 8823-AC - Newport MKS
Specs
Mount Type Mirror Mount; Motorized
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 76.2 mm (3 inch)
View Details
Flipper Optic Mount, 1.0 in. Optic Diameter, 8-32 - 9891 - Newport MKS
Specs
Mount Type Mirror Mount; Flipper Mount
Diameter, Side Length, Elliptical Major Axis or Rectangular Length 25.4 mm (1 inch)
View Details