Newport MKS Micro Lens, Plano-Plano, Gradient Index, 1.8 mm, .46 NA,830nm,0.23 Pitch LGI830-1

Description
The LGI830-1 GRIN Lens has a 0.23 pitch lens that is useful for collimating laser diodes and non-contact fiber coupling and collimating. This general purpose SELFOC® radial gradient index oxide glass, plano-plano lens has a 1.8 mm diameter, a 4.42 mm length, a 0.46 NA, and is antireflection coated to provide maximum transmission at 830 nm. Gradient index micro lenses have a radially varying index of refraction that causes an optical ray to follow a sinusoidal propagation path through the lens. They combine refraction at the end surfaces along with continuous refraction within the lens.
Request a Quote
Description
The LGI830-1 GRIN Lens has a 0.23 pitch lens that is useful for collimating laser diodes and non-contact fiber coupling and collimating. This general purpose SELFOC® radial gradient index oxide glass, plano-plano lens has a 1.8 mm diameter, a 4.42 mm length, a 0.46 NA, and is antireflection coated to provide maximum transmission at 830 nm. Gradient index micro lenses have a radially varying index of refraction that causes an optical ray to follow a sinusoidal propagation path through the lens. They combine refraction at the end surfaces along with continuous refraction within the lens.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Micro Lens, Plano-Plano, Gradient Index, 1.8 mm, .46 NA,830nm,0.23 Pitch - LGI830-1 - Newport MKS
Irvine, CA, United States
Micro Lens, Plano-Plano, Gradient Index, 1.8 mm, .46 NA,830nm,0.23 Pitch
LGI830-1
Micro Lens, Plano-Plano, Gradient Index, 1.8 mm, .46 NA,830nm,0.23 Pitch LGI830-1
The LGI830-1 GRIN Lens has a 0.23 pitch lens that is useful for collimating laser diodes and non-contact fiber coupling and collimating. This general purpose SELFOC® radial gradient index oxide glass, plano-plano lens has a 1.8 mm diameter, a 4.42 mm length, a 0.46 NA, and is antireflection coated to provide maximum transmission at 830 nm. Gradient index micro lenses have a radially varying index of refraction that causes an optical ray to follow a sinusoidal propagation path through the lens. They combine refraction at the end surfaces along with continuous refraction within the lens.

The LGI830-1 GRIN Lens has a 0.23 pitch lens that is useful for collimating laser diodes and non-contact fiber coupling and collimating. This general purpose SELFOC® radial gradient index oxide glass, plano-plano lens has a 1.8 mm diameter, a 4.42 mm length, a 0.46 NA, and is antireflection coated to provide maximum transmission at 830 nm. Gradient index micro lenses have a radially varying index of refraction that causes an optical ray to follow a sinusoidal propagation path through the lens. They combine refraction at the end surfaces along with continuous refraction within the lens.

Supplier's Site

Technical Specifications

  Newport MKS
Product Category Optical Lenses
Product Number LGI830-1
Product Name Micro Lens, Plano-Plano, Gradient Index, 1.8 mm, .46 NA,830nm,0.23 Pitch
Lens Type Gradient Index Lens
Unlock Full Specs
to access all available technical data

Similar Products

Cylindrical Lens, Plano-Convex, N-BK7, 50.8x25.4mm, 50.2mm, 650-1000nm - CKX050AR.16 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length 46.5 mm (1.83 inch)
Center Thickness 6.32 mm (0.2488 inch)
View Details
Meniscus Lens, BLACKMagic, 1.5 in. Diameter, 5 in. FL, 7.4 mm Edge, Trumpf, Amada - 61982LA - Newport MKS
Specs
Lens Type Meniscus
Edge Thickness 7.4 mm (0.2913 inch)
Diameter / Length 38.1 mm (1.5 inch)
View Details
Bi-Convex Focusing Lens, 38.1 mm, Fused Silica, 51 mm EFL, Uncoated - 39323 - Newport MKS
Specs
Lens Type Spherical Lens
Diameter / Length 38.1 mm (1.5 inch)
Materials Ultra-violet grade Fused Silica; UV Fused Silica
View Details
Cylindrical Lens, Plano-Convex, 50.8 x 25.4 mm, 100 mm FL, FS, Uncoated - CSX100 - Newport MKS
Specs
Lens Type Cylindrical Lens; Spherical Lens
Focal Length 92.98 mm (3.66 inch)
Center Thickness 4.79 mm (0.1886 inch)
View Details